☰
STA381BW
STA381BW
Active
Description:  IC FULLY INTEG PROCESSOR 48VQFN
Manufacturer:  STMicroelectronics
Datasheet:   STA381BW Datasheet
History Price: Active
In Stock: 24970
STA381BW Specification
Specification
Part No
STA381BW
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Sound Terminal
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
I2C, I2S
Voltage - Supply
4.5V ~ 25.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Specifications
Full Flexible Amplification
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VQFN (7x7)
STA381BW PDF Datasheet
STA381BW Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA381BW Compare Parts
  • STA381BW vs STABP01
  • STA381BW vs STA559BWSTR
  • STA381BW vs STA559BW13TR
  • STA381BW vs STA381BWTR
  • STA381BW vs STA381BWSTR
  • STA381BW vs STA369BWTR
  • STA381BW vs STA369BWSTR
  • STA381BW vs STA350BWTR
  • STA381BW vs STA350BW
  • STA381BW vs STA350BTR
  • STA381BW vs STA350B
  • STA381BW vs STA339BWTR
  • STA381BW vs STA339BWS13TR
  • STA381BW vs STA333W13TR
  • STA381BW vs STA333SML TR
  • STA381BW vs STA333SML
  • STA381BW vs STA333MLJ13TR
  • STA381BW vs STA333ML13TR
  • STA381BW vs STA333BWJ13TR
  • STA381BW vs STA333BW13TR
  • STA381BW vs STA32813TR
  • STA381BW vs STA326JTR
  • STA381BW vs STA32613TR
  • STA381BW vs STA323W13TR
  • STA381BW vs STA321TR
  • STA381BW vs STA321MPLTR
  • STA381BW vs STA321MPL1TR
  • STA381BW vs STA321MPL
  • STA381BW vs STA321
  • STA381BW vs STA32013TR
  • STA381BW vs STA311BTR
  • STA381BW vs STA311B
  • STA381BW vs STA309A13TR
  • STA381BW vs STA309A
  • STA381BW vs STA308A13TR
  • STA381BW vs STA308A
  • STA381BW vs STA30813TR
  • STA381BW vs STA308
  • STA381BW vs STA30613TR
  • STA381BW vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.