☰
STA381BW
STA381BW
Active
Description:  IC FULLY INTEG PROCESSOR 48VQFN
Manufacturer:  STMicroelectronics
Datasheet:   STA381BW Datasheet
History Price: Active
In Stock: 37155
STA381BW vs STA321TR
Part No
Series
Sound Terminal
Sound Terminal
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
2
4
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
4.5V ~ 25.5V
2.5V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
Full Flexible Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
64-LQFP Exposed Pad
Supplier Device Package
48-VQFN (7x7)
64-LQFP-EPD (10x10)