☰
STA333SML
STA333SML
Active
Description:  IC FULLY INTEG PROC FLIPCHIP 30
Manufacturer:  STMicroelectronics
Datasheet:   STA333SML Datasheet
History Price: Active
In Stock: 17650
STA333SML Specification
Specification
Part No
STA333SML
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Sound Terminal
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
I2S
Voltage - Supply
4.5V ~ 18V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Specifications
Full Flexible Amplification
Mounting Type
Surface Mount
Package / Case
30-WFBGA, CSPBGA
Supplier Device Package
30-CSP (3.24x2.57)
STA333SML PDF Datasheet
STA333SML Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA333SML Description
The STMicroelectronics STA333SML is a digital audio processor and class-D audio amplifier designed for portable and embedded audio applications. This device integrates a fully functional audio signal processing engine with a high-efficiency class-D output stage. It is optimized for low power consumption, high audio fidelity, and flexible integration with various audio sources. The STA333SML is commonly used in compact audio systems, multimedia devices, portable speakers, and battery-powered consumer electronics where high-quality audio output and energy efficiency are critical.

## Key Specifications

* Device Type: Digital audio processor with integrated Class-D amplifier
* Output Power: 2 × 3.2 W at 4 Ω, THD+N <1%, VDD = 5 V
* Supply Voltage Range: 4.5 V to 5.5 V
* Total Harmonic Distortion + Noise (THD+N): 0.01% typical at 1 kHz, 1 W output
* Signal-to-Noise Ratio (SNR): 100 dB typical, A-weighted
* Class-D Output Efficiency: >90%
* Input Interface: I²S / TDM digital audio interface
* Sample Rate: 8 kHz to 96 kHz supported
* Audio Signal Processing: 24-bit digital signal processor with equalization, bass/treble, dynamic range control, and volume control
* Filter Types: Programmable IIR filters, crossover filters, tone controls
* Protections: Over-current, over-temperature, short-circuit protection
* Package Type: QFN-32
* Operating Temperature Range: -40°C to +85°C
* Standby Current: <1 μA typical
* Digital Interface Voltage: 1.8 V compatible logic levels
* Power Management: Integrated low-dropout regulator and power-on reset circuitry

## Functional Description

The STA333SML combines a high-performance digital audio processor with a dual-channel class-D amplifier. The integrated DSP supports 24-bit audio processing with adjustable equalization, dynamic range control, bass enhancement, and crossover functions. The digital audio interface allows flexible connection to I²S or TDM streams from microcontrollers, audio codecs, or digital sources. The internal DSP supports multiple sample rates ranging from 8 kHz to 96 kHz, enabling compatibility with a wide variety of audio content.

## Audio Performance

The STA333SML is designed to deliver high-fidelity audio with low distortion and minimal noise. THD+N is typically 0.01% at 1 kHz for a 1 W output, which ensures clean and undistorted sound reproduction. The SNR exceeds 100 dB, providing a high dynamic range and excellent clarity even in quiet passages. The integrated class-D amplifier operates at greater than 90% efficiency, reducing power dissipation and heat generation, which is particularly advantageous for portable and battery-powered applications.

## Input and Digital Interface

The device accepts digital audio signals via standard I²S or TDM interfaces. Input data can be 16-bit or 24-bit PCM format. The flexible interface supports left-justified, right-justified, and standard I²S data formats. The STA333SML features programmable volume, bass, and treble adjustments directly through the digital control interface, allowing integration with host microcontrollers or automated audio control systems. Its digital input and output levels are compatible with 1.8 V logic, which facilitates low-voltage system designs.

## Output and Class-D Amplifier

The STA333SML integrates a dual-channel class-D amplifier capable of driving 4 Ω or 8 Ω loads. Maximum output power is 3.2 W per channel at 4 Ω with a supply voltage of 5 V while maintaining low THD. The high-efficiency switching output minimizes heat generation and allows for smaller heatsink or no heatsink in compact designs. Integrated protection mechanisms include over-current, over-temperature, and short-circuit detection, safeguarding both the device and external circuitry.

## Power and Thermal Management

The device operates from a single 5 V supply and incorporates an internal low-dropout regulator to provide stable internal voltages. Standby mode reduces current consumption to less than 1 μA, extending battery life in portable applications. The STA333SML can operate across the industrial temperature range of -40°C to +85°C, providing reliability in various environmental conditions. Thermal management is enhanced by the high-efficiency class-D architecture, reducing the need for large thermal dissipation components.

## Digital Signal Processing Features

The integrated DSP offers programmable audio enhancements including:

* Parametric and shelving equalization filters
* Bass and treble tone adjustments
* Dynamic range compression and volume control
* Crossover filters for multi-driver audio systems
* Programmable gain and mute functions
* Audio mixing and routing capabilities

These features allow designers to implement full-featured audio systems without additional external processing hardware, simplifying design and reducing overall BOM costs.

## Applications

The STA333SML is ideal for applications requiring compact, high-efficiency, and high-fidelity audio:

* Portable Bluetooth speakers and docking stations
* Multimedia handheld devices
* Battery-powered audio systems
* Smart audio devices and IoT-enabled speakers
* Active computer or monitor speakers
* Embedded systems requiring integrated DSP and class-D amplification

## Design Considerations

For optimal performance, the STA333SML requires careful layout and filtering of power supply lines to minimize switching noise and prevent audio artifacts. Proper decoupling capacitors should be placed near the device power pins. The digital audio interface timing must meet the device requirements to ensure error-free audio playback. External passive components are required for output filtering to smooth the PWM switching waveform. Thermal performance should be evaluated for sustained output power, considering ambient temperature and device placement within the enclosure.
STA333SML Compare Parts
  • STA333SML vs STABP01
  • STA333SML vs STA559BWSTR
  • STA333SML vs STA559BW13TR
  • STA333SML vs STA381BWTR
  • STA333SML vs STA381BWSTR
  • STA333SML vs STA381BW
  • STA333SML vs STA369BWTR
  • STA333SML vs STA369BWSTR
  • STA333SML vs STA350BWTR
  • STA333SML vs STA350BW
  • STA333SML vs STA350BTR
  • STA333SML vs STA350B
  • STA333SML vs STA339BWTR
  • STA333SML vs STA339BWS13TR
  • STA333SML vs STA333W13TR
  • STA333SML vs STA333SML TR
  • STA333SML vs STA333MLJ13TR
  • STA333SML vs STA333ML13TR
  • STA333SML vs STA333BWJ13TR
  • STA333SML vs STA333BW13TR
  • STA333SML vs STA32813TR
  • STA333SML vs STA326JTR
  • STA333SML vs STA32613TR
  • STA333SML vs STA323W13TR
  • STA333SML vs STA321TR
  • STA333SML vs STA321MPLTR
  • STA333SML vs STA321MPL1TR
  • STA333SML vs STA321MPL
  • STA333SML vs STA321
  • STA333SML vs STA32013TR
  • STA333SML vs STA311BTR
  • STA333SML vs STA311B
  • STA333SML vs STA309A13TR
  • STA333SML vs STA309A
  • STA333SML vs STA308A13TR
  • STA333SML vs STA308A
  • STA333SML vs STA30813TR
  • STA333SML vs STA308
  • STA333SML vs STA30613TR
  • STA333SML vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.