☰
STA333SML
STA333SML
Active
Description:  IC FULLY INTEG PROC FLIPCHIP 30
Manufacturer:  STMicroelectronics
Datasheet:   STA333SML Datasheet
History Price: Active
In Stock: 27975
STA333SML vs STA321TR
Series
Sound Terminal
Sound Terminal
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
2
4
Interface
I2S
I2C, I2S
Voltage - Supply
4.5V ~ 18V
2.5V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
Full Flexible Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
30-WFBGA, CSPBGA
64-LQFP Exposed Pad
Supplier Device Package
30-CSP (3.24x2.57)
64-LQFP-EPD (10x10)