☰
STA32613TR
STA32613TR
Active
Description:  IC FULLY INTEG PROC POWERSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA32613TR Datasheet
History Price: $11.25990
In Stock: 12770
STA32613TR Specification
Specification
Part No
STA32613TR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
I2C, I2S
Voltage - Supply
10V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Direct Digital Amplification
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-36 EPU
STA32613TR PDF Datasheet
STA32613TR Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA32613TR Description

The STMicroelectronics STA32613TR is an advanced audio and video digital signal processor (DSP) designed for high-performance audio applications. It's commonly used in automotive and home entertainment systems where superior audio processing capabilities are required. This chip is optimized for multimedia applications and provides comprehensive functionalities, including audio decoding, processing, and amplification, making it a versatile solution for premium audio solutions.

## Key Features

* High-Quality Audio Output: The STA32613TR supports multiple audio formats, ensuring optimal sound reproduction across various sources.
* Integrated Amplification: It includes built-in amplification stages for driving speaker systems, eliminating the need for external amplifiers in many applications.
* Advanced DSP Functions: Incorporates a powerful DSP core for processing audio signals with high efficiency and precision.
* Low Power Consumption: Optimized for power efficiency, making it suitable for battery-powered or energy-conscious devices.
* Flexible Audio Inputs: Supports a wide range of input formats, including analog and digital audio sources.
* Multi-Channel Audio Processing: Capable of processing up to 7.1 surround sound, offering a high level of immersion for home theater and automotive systems.

## Technical Specifications

* Audio Format Support: Supports multiple formats such as MP3, AAC, Dolby Digital, and DTS for a versatile audio experience.
* Power Supply: The chip operates on a supply voltage range of 3.3V to 5V, making it adaptable for a wide range of applications.
* Processing Power: Equipped with a DSP core capable of executing complex audio algorithms with high performance.
* Package: Available in a compact LQFP-48 package for easy integration into devices, ensuring minimal space usage while delivering full functionality.
* Thermal Performance: The chip is designed to work in a wide temperature range from -40°C to +85°C, suitable for both consumer and automotive environments.
* Signal-to-Noise Ratio (SNR): The STA32613TR offers a high SNR, ensuring clear and distortion-free sound output.
* Total Harmonic Distortion (THD): Offers low THD, ensuring minimal distortion during audio amplification and output.

## Applications

* Automotive Audio Systems: Used in car entertainment systems to provide high-quality sound reproduction, including surround sound effects.
* Home Theater Systems: Ideal for home theater applications, delivering immersive multi-channel audio processing for superior audio performance.
* Consumer Electronics: Can be integrated into various audio equipment such as soundbars, home audio systems, and multimedia speakers.
* Portable Audio Devices: Due to its low power consumption, it’s suitable for portable audio systems, including wireless speakers.

## Performance Benefits

* Audio Fidelity: With advanced digital audio processing, the STA32613TR ensures that the audio output maintains high fidelity, free from noise or distortion.
* Customization: The chip provides flexibility in tuning audio output according to user preferences or system requirements.
* Cost-Effective Solution: Combining multiple features (audio processing, amplification, etc.) in a single chip helps reduce overall system costs.

The STA32613TR represents a well-rounded solution for a variety of high-end audio applications, bringing quality and efficiency to automotive and home entertainment systems alike.
STA32613TR Compare Parts
  • STA32613TR vs STABP01
  • STA32613TR vs STA559BWSTR
  • STA32613TR vs STA559BW13TR
  • STA32613TR vs STA381BWTR
  • STA32613TR vs STA381BWSTR
  • STA32613TR vs STA381BW
  • STA32613TR vs STA369BWTR
  • STA32613TR vs STA369BWSTR
  • STA32613TR vs STA350BWTR
  • STA32613TR vs STA350BW
  • STA32613TR vs STA350BTR
  • STA32613TR vs STA350B
  • STA32613TR vs STA339BWTR
  • STA32613TR vs STA339BWS13TR
  • STA32613TR vs STA333W13TR
  • STA32613TR vs STA333SML TR
  • STA32613TR vs STA333SML
  • STA32613TR vs STA333MLJ13TR
  • STA32613TR vs STA333ML13TR
  • STA32613TR vs STA333BWJ13TR
  • STA32613TR vs STA333BW13TR
  • STA32613TR vs STA32813TR
  • STA32613TR vs STA326JTR
  • STA32613TR vs STA323W13TR
  • STA32613TR vs STA321TR
  • STA32613TR vs STA321MPLTR
  • STA32613TR vs STA321MPL1TR
  • STA32613TR vs STA321MPL
  • STA32613TR vs STA321
  • STA32613TR vs STA32013TR
  • STA32613TR vs STA311BTR
  • STA32613TR vs STA311B
  • STA32613TR vs STA309A13TR
  • STA32613TR vs STA309A
  • STA32613TR vs STA308A13TR
  • STA32613TR vs STA308A
  • STA32613TR vs STA30813TR
  • STA32613TR vs STA308
  • STA32613TR vs STA30613TR
  • STA32613TR vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.