☰
STA32613TR
STA32613TR
Active
Description:  IC FULLY INTEG PROC POWERSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA32613TR Datasheet
History Price: $11.25990
In Stock: 2160
STA32613TR vs STA321TR
Series
-
Sound Terminal
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
2
4
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
10V ~ 36V
2.5V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Specifications
Direct Digital Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
64-LQFP Exposed Pad
Supplier Device Package
PowerSO-36 EPU
64-LQFP-EPD (10x10)