☰
STA321MPLTR
STA321MPLTR
Obsolete
Description:  IC FULLY INTEG PROCESSOR 64TQFP
Manufacturer:  STMicroelectronics
Datasheet:   STA321MPLTR Datasheet
History Price: $4.21000
In Stock: 23440
STA321MPLTR Specification
Specification
Part No
STA321MPLTR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
8
Interface
I2C, I2S
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Full Flexible Amplification
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-TQFP (10x10)
STA321MPLTR Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA321MPLTR Compare Parts
  • STA321MPLTR vs STABP01
  • STA321MPLTR vs STA559BWSTR
  • STA321MPLTR vs STA559BW13TR
  • STA321MPLTR vs STA381BWTR
  • STA321MPLTR vs STA381BWSTR
  • STA321MPLTR vs STA381BW
  • STA321MPLTR vs STA369BWTR
  • STA321MPLTR vs STA369BWSTR
  • STA321MPLTR vs STA350BWTR
  • STA321MPLTR vs STA350BW
  • STA321MPLTR vs STA350BTR
  • STA321MPLTR vs STA350B
  • STA321MPLTR vs STA339BWTR
  • STA321MPLTR vs STA339BWS13TR
  • STA321MPLTR vs STA333W13TR
  • STA321MPLTR vs STA333SML TR
  • STA321MPLTR vs STA333SML
  • STA321MPLTR vs STA333MLJ13TR
  • STA321MPLTR vs STA333ML13TR
  • STA321MPLTR vs STA333BWJ13TR
  • STA321MPLTR vs STA333BW13TR
  • STA321MPLTR vs STA32813TR
  • STA321MPLTR vs STA326JTR
  • STA321MPLTR vs STA32613TR
  • STA321MPLTR vs STA323W13TR
  • STA321MPLTR vs STA321TR
  • STA321MPLTR vs STA321MPL1TR
  • STA321MPLTR vs STA321MPL
  • STA321MPLTR vs STA321
  • STA321MPLTR vs STA32013TR
  • STA321MPLTR vs STA311BTR
  • STA321MPLTR vs STA311B
  • STA321MPLTR vs STA309A13TR
  • STA321MPLTR vs STA309A
  • STA321MPLTR vs STA308A13TR
  • STA321MPLTR vs STA308A
  • STA321MPLTR vs STA30813TR
  • STA321MPLTR vs STA308
  • STA321MPLTR vs STA30613TR
  • STA321MPLTR vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.