Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics STA321MPLTR
STA321MPLTR
Obsolete
Audio Special Purpose
Description:
IC FULLY INTEG PROCESSOR 64TQFP
Manufacturer:
STMicroelectronics
Datasheet:
STA321MPLTR Datasheet
History Price: $4.21000
In Stock: 37520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STA321MPLTR vs STABP01
Part No
STA321MPLTR
STABP01
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
Bash
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Audio Signal Processor
Applications
Pre-Amplifier
Digital Audio Interfacing
Number of Channels
8
1
Interface
I2C, I2S
Serial
Voltage - Supply
3V ~ 3.6V
10.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Specifications
Full Flexible Amplification
-
Mounting Type
Surface Mount
Through Hole
Package / Case
64-LQFP
20-DIP (0.300", 7.62mm)
Supplier Device Package
64-TQFP (10x10)
20-DIP