☰
ST7590
ST7590
Obsolete
Description:  IC TELECOM INTERFACE 48QFN
Manufacturer:  STMicroelectronics
Datasheet:   ST7590 Datasheet
History Price: $11.58000
In Stock: 38040
ST7590 Specification
Specification
Part No
ST7590
Category
Interface - Telecom
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Power Line Networking System-On-Chip
Interface
I2C, SPI
Number of Circuits
1
Voltage - Supply
8V ~ 18V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
ST7590 Related Parts
ST7570
ST7570
STMicroelectronics
IC TELECOM INTERFACE 48VQFN
ST7570TR
ST7570TR
STMicroelectronics
IC TELECOM INTERFACE 48VQFN
ST7580
ST7580
STMicroelectronics
IC TELECOM INTERFACE 48VFQFPN
ST7580TR
ST7580TR
STMicroelectronics
IC TELECOM INTERFACE 48VFQFPN
ST7590T
ST7590T
STMicroelectronics
IC TELECOM INTERFACE 100TQFP
ST7590TR
ST7590TR
STMicroelectronics
IC TELECOM INTERFACE 100TQFP
ST7590 Description
Overview of STMicroelectronics ST7590

The ST7590 is a highly integrated power management IC designed for various applications, particularly in the field of battery management and power supply systems. This device is part of STMicroelectronics' extensive portfolio of power management solutions, known for their efficiency and reliability. The ST7590 is specifically tailored for applications requiring precise voltage regulation and low power consumption.

Key Specifications

- Type: Power Management IC
- Input Voltage Range: 2.5 V to 5.5 V
- Output Voltage: Adjustable (typically 3.3 V or 5 V)
- Output Current: Up to 1 A
- Quiescent Current: 10 µA (typical)
- Efficiency: Up to 95%
- Package Type: DFN-8 (3 mm x 3 mm)
- Operating Temperature Range: -40 °C to +125 °C

Input Voltage and Power Supply

The ST7590 operates over a wide input voltage range of 2.5 V to 5.5 V, making it suitable for various power supply sources, including batteries and USB power. This flexibility allows the device to be used in portable applications, where battery life is critical. The ability to handle a range of input voltages ensures compatibility with different power sources.

Output Voltage and Current

The output voltage of the ST7590 is adjustable, typically set to 3.3 V or 5 V, depending on the application requirements. This adjustability allows designers to tailor the output to meet the specific needs of their circuits. The device can deliver an output current of up to 1 A, making it suitable for powering a variety of devices, including microcontrollers, sensors, and communication modules.

Quiescent Current and Efficiency

One of the standout features of the ST7590 is its low quiescent current of 10 µA (typical), which is essential for battery-powered applications. This low standby current helps extend battery life, making the device ideal for use in portable electronics. Additionally, the ST7590 boasts an efficiency of up to 95%, ensuring minimal power loss during operation. High efficiency is crucial for reducing heat generation and improving overall system performance.

Thermal Performance

The ST7590 is designed to operate effectively over a wide temperature range from -40 °C to +125 °C, ensuring reliable performance in various environmental conditions. This broad operating temperature range makes the device suitable for automotive, industrial, and consumer applications, where temperature fluctuations can occur.

Package and Integration

The device is housed in a compact DFN-8 package measuring 3 mm x 3 mm, which is advantageous for space-constrained applications. The small footprint allows for easy integration into printed circuit boards (PCBs), making it suitable for modern electronic designs that prioritize miniaturization.

Applications

The ST7590 is versatile and can be used in various applications, including:

- Battery-Powered Devices: Ideal for portable electronics, such as smartphones, tablets, and wearable devices.
- Power Supply Circuits: Suitable for providing stable voltage regulation in power supply systems.
- Microcontroller Power Management: Used in applications requiring efficient power management for microcontrollers and other digital devices.

Conclusion

The STMicroelectronics ST7590 power management IC is a reliable and efficient solution for a wide range of applications requiring precise voltage regulation and low power consumption. With its adjustable output voltage, high efficiency, and compact package, it is well-suited for both consumer and industrial electronics. Its versatility and performance make it a popular choice among engineers and designers looking for effective solutions in power management and battery-operated devices.
ST7590 Compare Parts
  • ST7590 vs ST7590T
  • ST7590 vs ST7580TR
  • ST7590 vs ST7580
  • ST7590 vs ST7570TR
  • ST7590 vs ST7570
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described