☰
ST7580TR
ST7580TR
Active
Description:  IC TELECOM INTERFACE 48VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   ST7580TR Datasheet
History Price: $9.14205
In Stock: 24930
ST7580TR Specification
Specification
Part No
ST7580TR
Category
Interface - Telecom
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Power Line Networking System-On-Chip
Interface
UART
Number of Circuits
1
Voltage - Supply
8V ~ 18V
Current - Supply
500μA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-VQFN Exposed Pad
Supplier Device Package
48-VFQFPN (7x7)
ST7580TR PDF Datasheet
ST7580TR Related Parts
ST7570
ST7570
STMicroelectronics
IC TELECOM INTERFACE 48VQFN
ST7570TR
ST7570TR
STMicroelectronics
IC TELECOM INTERFACE 48VQFN
ST7580
ST7580
STMicroelectronics
IC TELECOM INTERFACE 48VFQFPN
ST7590
ST7590
STMicroelectronics
IC TELECOM INTERFACE 48QFN
ST7590T
ST7590T
STMicroelectronics
IC TELECOM INTERFACE 100TQFP
ST7590TR
ST7590TR
STMicroelectronics
IC TELECOM INTERFACE 100TQFP
ST7580TR Compare Parts
  • ST7580TR vs ST7590T
  • ST7580TR vs ST7590
  • ST7580TR vs ST7580
  • ST7580TR vs ST7570TR
  • ST7580TR vs ST7570
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described