☰
ST7580
ST7580
Active
Description:  IC TELECOM INTERFACE 48VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   ST7580 Datasheet
History Price: $9.14205
In Stock: 11820
ST7580 Specification
Specification
Part No
ST7580
Category
Interface - Telecom
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Power Line Networking System-On-Chip
Interface
UART
Number of Circuits
1
Voltage - Supply
8V ~ 18V
Current - Supply
500μA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VFQFPN (7x7)
ST7580 PDF Datasheet
ST7580 Related Parts
ST7570
ST7570
STMicroelectronics
IC TELECOM INTERFACE 48VQFN
ST7570TR
ST7570TR
STMicroelectronics
IC TELECOM INTERFACE 48VQFN
ST7580TR
ST7580TR
STMicroelectronics
IC TELECOM INTERFACE 48VFQFPN
ST7590
ST7590
STMicroelectronics
IC TELECOM INTERFACE 48QFN
ST7590T
ST7590T
STMicroelectronics
IC TELECOM INTERFACE 100TQFP
ST7590TR
ST7590TR
STMicroelectronics
IC TELECOM INTERFACE 100TQFP
ST7580 Description
Overview of STMicroelectronics ST7580

The STMicroelectronics ST7580 is a highly integrated, low-power, and versatile power line communication (PLC) modem designed for smart grid applications, home automation, and industrial control systems. This device enables reliable data transmission over existing power lines, making it an ideal solution for applications that require robust communication without the need for additional wiring. The ST7580 is particularly well-suited for applications in smart metering, remote monitoring, and control systems.

Key Specifications

- Communication Standard: G3-PLC, PRIME, and other PLC protocols
- Data Rate: Up to 200 kbps
- Operating Voltage: 3.3 V to 5.5 V
- Power Consumption: 1.5 mA (typical in sleep mode)
- Modulation Scheme: OFDM (Orthogonal Frequency Division Multiplexing)
- Frequency Range: 10 kHz to 500 kHz
- Integrated MAC Layer: Yes
- Operating Temperature Range: -40°C to 85°C
- Package Type: QFN (Quad Flat No-lead), 32-pin

Performance Characteristics

The ST7580 is designed to deliver high performance in power line communication applications. Supporting multiple communication standards such as G3-PLC and PRIME, it provides flexibility for various deployment scenarios. The device can achieve data rates of up to 200 kbps, enabling efficient transmission of data over power lines.

The use of OFDM modulation allows the ST7580 to maintain reliable communication even in noisy environments, which is essential for power line communication where interference can be a significant issue. The device operates over a frequency range of 10 kHz to 500 kHz, making it suitable for a wide variety of applications.

Low Power Consumption

One of the standout features of the ST7580 is its low power consumption. With a typical current draw of only 1.5 mA in sleep mode, it is ideal for battery-operated devices and applications where energy efficiency is critical. This low power profile allows for extended battery life in remote monitoring and control applications.

Integrated Features

The ST7580 includes an integrated MAC layer, which simplifies the design process by handling the communication protocol internally. This integration reduces the need for external components, streamlining the overall system design and minimizing the footprint of the application.

Applications

The versatility of the ST7580 makes it suitable for a wide range of applications, including:

- Smart Metering: Used in electricity, gas, and water meters for remote reading and monitoring.
- Home Automation: Ideal for smart home devices that require reliable communication over existing power lines.
- Industrial Control: Suitable for industrial automation systems that need robust communication in challenging environments.
- Remote Monitoring: Can be used in various remote monitoring applications, such as environmental sensors and asset tracking.

Development Tools and Support

STMicroelectronics provides a comprehensive suite of development tools and resources to support the ST7580. This includes evaluation boards, software libraries, and detailed documentation that assist engineers in integrating the device into their systems. The availability of these resources facilitates rapid prototyping and testing, enabling faster time-to-market for new products.

Conclusion

The STMicroelectronics ST7580 is a robust and versatile power line communication modem that meets the demands of modern smart grid and automation applications. With its high data rates, low power consumption, and support for multiple communication standards, it stands out as a reliable choice for engineers and designers looking to implement efficient communication solutions over existing power lines. The combination of integrated features and strong support resources makes it an excellent option for a variety of applications in smart metering, home automation, and industrial control systems.
ST7580 Compare Parts
  • ST7580 vs ST7590T
  • ST7580 vs ST7590
  • ST7580 vs ST7580TR
  • ST7580 vs ST7570TR
  • ST7580 vs ST7570
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described