☰
ST2329AQTR
ST2329AQTR
Obsolete
Description:  IC TRNSLTR BIDIRECTIONAL 10QFN
Manufacturer:  STMicroelectronics
Datasheet:   ST2329AQTR Datasheet
History Price: Obsolete
In Stock: 17405
ST2329AQTR Specification
Specification
Part No
ST2329AQTR
Category
Logic - Translators, Level Shifters
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
1.65 V ~ 3.6 V
Voltage - VCCB
1.8 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Open Drain, Tri-State
Data Rate
18Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing, Power-Off Protection
Mounting Type
Surface Mount
Package / Case
10-UFQFN
Supplier Device Package
10-QFN (1.8x1.4)
ST2329AQTR PDF Datasheet
ST2329AQTR Related Parts
ST2129BQTR
ST2129BQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 8QFN
ST2129QTR
ST2129QTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 10QFN
ST2149QTR
ST2149QTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 16QFN
ST2189QTR
ST2189QTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 20QFN
ST2329BQTR
ST2329BQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 8QFN
ST2329IQTR
ST2329IQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 10QFN
ST2329QTR
ST2329QTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 10QFN
ST2349AQTR
ST2349AQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 16QFN
ST2349QTR
ST2349QTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 16QFN
ST2378ETTR
ST2378ETTR
STMicroelectronics
IC TRANSLATOR BIDIR 20TSSOP
ST2149BQTR
ST2149BQTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 12QFN
ST2378EBJR
ST2378EBJR
STMicroelectronics
IC TRANSLATOR BIDIR 20FLIPCHIP
ST2329AQTR Compare Parts
  • ST2329AQTR vs ST2349QTR
  • ST2329AQTR vs ST2349AQTR
  • ST2329AQTR vs ST2329QTR
  • ST2329AQTR vs ST2329IQTR
  • ST2329AQTR vs ST2329BQTR
  • ST2329AQTR vs ST2189QTR
  • ST2329AQTR vs ST2149QTR
  • ST2329AQTR vs ST2129QTR
  • ST2329AQTR vs ST2129BQTR
  • ST2329AQTR vs ST2378EBJR
  • ST2329AQTR vs ST2149BQTR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend