☰
ST2129BQTR
ST2129BQTR
Obsolete
Description:  IC TRANSLTR BIDIRECTIONAL 8QFN
Manufacturer:  STMicroelectronics
Datasheet:   ST2129BQTR Datasheet
History Price: $0.91000
In Stock: 10540
ST2129BQTR Specification
Specification
Part No
ST2129BQTR
Category
Logic - Translators, Level Shifters
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
1.65 V ~ 3.6 V
Voltage - VCCB
1.65 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Push-Pull, Tri-State
Data Rate
144Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
8-UFQFN
Supplier Device Package
8-QFN (1.4x1.2)
ST2129BQTR PDF Datasheet
ST2129BQTR Related Parts
ST2129QTR
ST2129QTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 10QFN
ST2149QTR
ST2149QTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 16QFN
ST2189QTR
ST2189QTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 20QFN
ST2329AQTR
ST2329AQTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 10QFN
ST2329BQTR
ST2329BQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 8QFN
ST2329IQTR
ST2329IQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 10QFN
ST2329QTR
ST2329QTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 10QFN
ST2349AQTR
ST2349AQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 16QFN
ST2349QTR
ST2349QTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 16QFN
ST2378ETTR
ST2378ETTR
STMicroelectronics
IC TRANSLATOR BIDIR 20TSSOP
ST2149BQTR
ST2149BQTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 12QFN
ST2378EBJR
ST2378EBJR
STMicroelectronics
IC TRANSLATOR BIDIR 20FLIPCHIP
ST2129BQTR Compare Parts
  • ST2129BQTR vs ST2349QTR
  • ST2129BQTR vs ST2349AQTR
  • ST2129BQTR vs ST2329QTR
  • ST2129BQTR vs ST2329IQTR
  • ST2129BQTR vs ST2329BQTR
  • ST2129BQTR vs ST2329AQTR
  • ST2129BQTR vs ST2189QTR
  • ST2129BQTR vs ST2149QTR
  • ST2129BQTR vs ST2129QTR
  • ST2129BQTR vs ST2378EBJR
  • ST2129BQTR vs ST2149BQTR
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend