☰
ST2149BQTR
ST2149BQTR
Obsolete
Description:  IC TRNSLTR BIDIRECTIONAL 12QFN
Manufacturer:  STMicroelectronics
Datasheet:   ST2149BQTR Datasheet
History Price: Obsolete
In Stock: 36760
ST2149BQTR Specification
Specification
Part No
ST2149BQTR
Category
Logic - Translators, Level Shifters
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
4
Voltage - VCCA
1.65 V ~ 3.6 V
Voltage - VCCB
1.65 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
144Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing
Mounting Type
Surface Mount
Package / Case
12-UFQFN
Supplier Device Package
12-QFN (1.7x2)
ST2149BQTR PDF Datasheet
ST2149BQTR Related Parts
ST2129BQTR
ST2129BQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 8QFN
ST2129QTR
ST2129QTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 10QFN
ST2149QTR
ST2149QTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 16QFN
ST2189QTR
ST2189QTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 20QFN
ST2329AQTR
ST2329AQTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 10QFN
ST2329BQTR
ST2329BQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 8QFN
ST2329IQTR
ST2329IQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 10QFN
ST2329QTR
ST2329QTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 10QFN
ST2349AQTR
ST2349AQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 16QFN
ST2349QTR
ST2349QTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 16QFN
ST2378ETTR
ST2378ETTR
STMicroelectronics
IC TRANSLATOR BIDIR 20TSSOP
ST2378EBJR
ST2378EBJR
STMicroelectronics
IC TRANSLATOR BIDIR 20FLIPCHIP
ST2149BQTR Compare Parts
  • ST2149BQTR vs ST2349QTR
  • ST2149BQTR vs ST2349AQTR
  • ST2149BQTR vs ST2329QTR
  • ST2149BQTR vs ST2329IQTR
  • ST2149BQTR vs ST2329BQTR
  • ST2149BQTR vs ST2329AQTR
  • ST2149BQTR vs ST2189QTR
  • ST2149BQTR vs ST2149QTR
  • ST2149BQTR vs ST2129QTR
  • ST2149BQTR vs ST2129BQTR
  • ST2149BQTR vs ST2378EBJR
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description