☰
NE555N
NE555N
Obsolete
Description:  IC OSC SINGLE TIMER 500KHZ 8-DIP
Manufacturer:  STMicroelectronics
Datasheet:   NE555N Datasheet
History Price: Obsolete
In Stock: 24930
NE555N Specification
Specification
Part No
NE555N
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
500kHz
Voltage - Supply
4.5V ~ 16V
Current - Supply
10 mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
NE555N PDF Datasheet
NE555N Related Parts
NE555D
NE555D
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555D
NE555D
Fairchild Semiconductor
1 FUNC, BIPOLAR, PDSO8
NE555D
NE555D
STMicroelectronics
IC OSC SGL TIMER 500KHZ 8-SOIC
NE555D
NE555D
onsemi
IC OSC SINGLE TIMER 8-SOP
NE555DE4
NE555DE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DG4
NE555DG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DR
NE555DR
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DRE4
NE555DRE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DRG4
NE555DRG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DT
NE555DT
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8SOIC
NE555DX
NE555DX
onsemi
IC OSC SINGLE TIMER 8-SOP
NE555P
NE555P
Texas Instruments
IC OSC SINGLE TIMER 100KHZ 8-DIP
NE555N Description
Overview of onsemi NE555N

The NE555N is a highly versatile and widely used timer IC (integrated circuit) manufactured by onsemi. Originally introduced in the 1970s, the NE555 has become a staple in electronic design due to its reliability and ease of use. It can operate in various modes, including astable, monostable, and bistable configurations, making it suitable for a wide range of applications, from simple timers to complex pulse generation.

Key Specifications

- Supply Voltage (V_CC): The NE555N operates with a supply voltage range of 4.5V to 15V, allowing it to be used in both low and standard voltage applications.
- Output Current: The output can source or sink up to 200 mA, making it capable of driving small loads directly.
- Timing Accuracy: The timing accuracy is typically within 1%, depending on the external resistors and capacitors used in the circuit.
- Temperature Range: The device operates effectively over a temperature range of 0°C to 70°C, suitable for most commercial applications.
- Power Consumption: The NE555N has a low power consumption of approximately 10 mA during operation, which is beneficial for battery-powered applications.

Features

- Multiple Operating Modes: The NE555N can be configured in three different modes:
- Astable Mode: Functions as an oscillator, generating a continuous square wave output.
- Monostable Mode: Produces a single pulse output in response to a trigger input, useful for timing applications.
- Bistable Mode: Acts as a flip-flop, maintaining its output state until triggered by an external signal.

- Adjustable Duty Cycle: In astable mode, the duty cycle can be easily adjusted by changing the values of the external resistors and capacitors, allowing for flexibility in pulse width modulation applications.

- Built-in Comparator: The NE555N includes a built-in comparator that compares the input voltage to a reference voltage, enabling precise timing and control.

- Reset Functionality: The reset pin allows the timer to be reset at any time, providing additional control over the timing operation.

Applications

The NE555N is suitable for a wide range of applications, including:

- Timing Applications: Used in timers for various devices, such as delay timers, pulse generators, and frequency generators.
- Oscillators: Employed in generating clock pulses for digital circuits and other timing-related applications.
- LED Flasher Circuits: Commonly used in circuits that require flashing LEDs, such as decorative lighting and indicators.
- Tone Generators: Utilized in audio applications to generate sound tones for alarms, buzzers, and other audio signals.
- Pulse Width Modulation (PWM): Used in motor control applications to adjust the speed of DC motors by varying the duty cycle of the output signal.

Conclusion

The onsemi NE555N is a highly versatile and reliable timer IC that has stood the test of time in the electronics industry. With its wide supply voltage range, multiple operating modes, and ease of use, it is an excellent choice for designers looking to implement timing and control solutions in their circuits. Its robust performance and adaptability make it suitable for a diverse array of applications, from simple hobby projects to complex industrial systems.
NE555N Compare Parts
  • NE555N vs NE556NSR
  • NE555N vs NE556NS
  • NE555N vs NE556NG4
  • NE555N vs NE556N
  • NE555N vs NE556N
  • NE555N vs NE556DT
  • NE555N vs NE556DRG4
  • NE555N vs NE556DRE4
  • NE555N vs NE556DR
  • NE555N vs NE556DBR
  • NE555N vs NE556DB
  • NE555N vs NE556D
  • NE555N vs NE556D
  • NE555N vs NE556D
  • NE555N vs NE556D
  • NE555N vs NE556D
  • NE555N vs NE555V
  • NE555N vs NE555S-13
  • NE555N vs NE555PWRG4
  • NE555N vs NE555PWRE4
  • NE555N vs NE555PWR
  • NE555N vs NE555PW
  • NE555N vs NE555PSRG4
  • NE555N vs NE555PSRE4
  • NE555N vs NE555PSR
  • NE555N vs NE555PS
  • NE555N vs NE555P
  • NE555N vs NE555DX
  • NE555N vs NE555DT
  • NE555N vs NE555DRG4
  • NE555N vs NE555DRE4
  • NE555N vs NE555DR
  • NE555N vs NE555DG4
  • NE555N vs NE555DE4
  • NE555N vs NE555D
  • NE555N vs NE555D
  • NE555N vs NE555D
  • NE555N vs NE555D
  • NE555N vs NE556NS
  • NE555N vs NE556NE4
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!