☰
NE555D
NE555D
Active
Description:  IC OSC SGL TIMER 100KHZ 8-SOIC
Manufacturer:  Texas Instruments
Datasheet:   NE555D Datasheet
History Price: $0.91000
In Stock: 45760
NE555D Specification
Specification
Part No
NE555D
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
100kHz
Voltage - Supply
4.5V ~ 16V
Current - Supply
10 mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
NE555D PDF Datasheet
NE555D Related Parts
NE555DE4
NE555DE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DG4
NE555DG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DR
NE555DR
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DRE4
NE555DRE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DRG4
NE555DRG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DT
NE555DT
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8SOIC
NE555DX
NE555DX
onsemi
IC OSC SINGLE TIMER 8-SOP
NE555N
NE555N
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
NE555N
NE555N
onsemi
IC OSC SINGLE TIMER 8-DIP
NE555P
NE555P
Texas Instruments
IC OSC SINGLE TIMER 100KHZ 8-DIP
NE555PS
NE555PS
Texas Instruments
IC OSC TIMER SINGLE 100KHZ 8SO
NE555PSR
NE555PSR
Texas Instruments
IC OSC SINGLE TIMER 100KHZ 8SO
NE555D Description
The onsemi NE555D is a highly versatile and widely used integrated circuit (IC) that functions as a timer, pulse generator, and oscillator. Originally introduced in the 1970s, the NE555 has become a staple in electronics due to its simplicity, reliability, and effectiveness in a variety of applications. The NE555D is particularly popular in timing applications, waveform generation, and as a flip-flop in digital circuits.

## Key Features:

1. Operating Modes: The NE555D can operate in three different modes:
- Astable Mode: In this mode, the NE555D functions as an oscillator, generating a continuous square wave output. This is useful for applications such as clock pulses, tone generation, and LED flashing.
- Monostable Mode: In this mode, the NE555D acts as a one-shot timer. When triggered, it produces a single output pulse of a specified duration. This is commonly used in applications like timers, pulse width modulation (PWM), and delay circuits.
- Bistable Mode: The NE555D can also be configured as a flip-flop, where it can toggle its output state based on input triggers. This mode is useful for applications requiring memory or state retention.

2. Wide Supply Voltage Range: The NE555D operates over a wide supply voltage range of 4.5V to 15V, making it suitable for various battery-powered and mains-powered applications.

3. Output Drive Capability: The output stage of the NE555D can source or sink up to 200 mA of current, allowing it to drive loads directly, such as LEDs, relays, and small motors.

4. Temperature Range: The NE555D is rated for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

5. High Precision Timing: The timing accuracy of the NE555D is determined by external resistors and capacitors. The device can achieve timing intervals from microseconds to hours, depending on the component values used.

6. Low Power Consumption: The NE555D features low power consumption, which is beneficial for battery-operated devices and energy-efficient designs.

7. Compact Package: The NE555D is available in various package types, including 8-pin DIP (Dual In-line Package) and surface-mount options, facilitating easy integration into different circuit designs.

## Specifications:

- Supply Voltage (VCC): 4.5V to 15V
- Output Current: 200 mA (maximum)
- Timing Accuracy: Dependent on external components
- Temperature Range: -40°C to +85°C
- Power Consumption: Typically 3 mA (in monostable mode)
- Frequency Range: Up to 500 kHz (in astable mode)
- Trigger Voltage (Vth): 1/3 VCC (for triggering)
- Threshold Voltage (Vth): 2/3 VCC (for resetting)

## Applications:

The onsemi NE555D is used in a wide range of applications, including:

- Timing Applications: Used in timers, delay circuits, and pulse generation.
- Oscillators: Generates clock pulses for digital circuits and frequency modulation.
- LED Flasher Circuits: Creates flashing LED effects for decorative lighting.
- Tone Generators: Produces audio tones for alarms and sound effects.
- Pulse Width Modulation (PWM): Controls the speed of motors and brightness of LEDs.
- Frequency Generators: Used in communication systems for generating specific frequencies.

## Conclusion:

The onsemi NE555D is a highly versatile and reliable timer IC that has stood the test of time in the electronics industry. Its ability to operate in multiple modes, wide supply voltage range, and ease of use make it an ideal choice for both hobbyists and professional engineers. Whether used in simple timing applications or complex waveform generation, the NE555D continues to be a fundamental component in a wide array of electronic designs. Its compact size and low power consumption further enhance its appeal, ensuring its relevance in modern electronic applications.
NE555D Compare Parts
  • NE555D vs NE556NSR
  • NE555D vs NE556NS
  • NE555D vs NE556NG4
  • NE555D vs NE556N
  • NE555D vs NE556N
  • NE555D vs NE556DT
  • NE555D vs NE556DRG4
  • NE555D vs NE556DRE4
  • NE555D vs NE556DR
  • NE555D vs NE556DBR
  • NE555D vs NE556DB
  • NE555D vs NE556D
  • NE555D vs NE556D
  • NE555D vs NE556D
  • NE555D vs NE556D
  • NE555D vs NE556D
  • NE555D vs NE555V
  • NE555D vs NE555S-13
  • NE555D vs NE555PWRG4
  • NE555D vs NE555PWRE4
  • NE555D vs NE555PWR
  • NE555D vs NE555PW
  • NE555D vs NE555PSRG4
  • NE555D vs NE555PSRE4
  • NE555D vs NE555PSR
  • NE555D vs NE555PS
  • NE555D vs NE555P
  • NE555D vs NE555N
  • NE555D vs NE555N
  • NE555D vs NE555DX
  • NE555D vs NE555DT
  • NE555D vs NE555DRG4
  • NE555D vs NE555DRE4
  • NE555D vs NE555DR
  • NE555D vs NE555DG4
  • NE555D vs NE555DE4
  • NE555D vs NE556NS
  • NE555D vs NE556NE4
  • NE555D vs NE555PE4
  • NE555D vs NE555P3
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.