☰
MC1458IN
MC1458IN
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   MC1458IN Datasheet
History Price: Obsolete
In Stock: 44520
MC1458IN Specification
Specification
Part No
MC1458IN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.8V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
30 nA
Voltage - Input Offset
1 mV
Current - Supply
2.3mA
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
MC1458IN PDF Datasheet
MC1458IN Related Parts
MC1430G
MC1430G
Motorola
IC OPAMP GP 1 CIRCUIT METAL CAN
MC1436CD
MC1436CD
Motorola
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1436CDR2
MC1436CDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1436D
MC1436D
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1458D
MC1458D
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458D
MC1458D
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458D
MC1458D
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DE4
MC1458DE4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DR
MC1458DR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DR2
MC1458DR2
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DRE4
MC1458DRE4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DRG4
MC1458DRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458IN Compare Parts
  • MC1458IN vs MC1458PSR
  • MC1458IN vs MC1458PS
  • MC1458IN vs MC1458PG4
  • MC1458IN vs MC1458P
  • MC1458IN vs MC1458N
  • MC1458IN vs MC1458IDT
  • MC1458IN vs MC1458ID
  • MC1458IN vs MC1458DT
  • MC1458IN vs MC1458DRG4
  • MC1458IN vs MC1458DRE4
  • MC1458IN vs MC1458DR2
  • MC1458IN vs MC1458DR
  • MC1458IN vs MC1458DE4
  • MC1458IN vs MC1458D
  • MC1458IN vs MC1458D
  • MC1458IN vs MC1458D
  • MC1458IN vs MC1436D
  • MC1458IN vs MC1436CDR2
  • MC1458IN vs MC1436CD
  • MC1458IN vs MC1430G
  • MC1458IN vs MC1741CP1
  • MC1458IN vs MC1709G
  • MC1458IN vs MC1558TDC2
  • MC1458IN vs MC1558TDC1
  • MC1458IN vs MC1558JGB
  • MC1458IN vs MC1558JG
  • MC1458IN vs MC1558FKB
  • MC1458IN vs MC1458PE4
  • MC1458IN vs MC1037P
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend