☰
M95P16-IXMNT/E
M95P16-IXMNT/E
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
History Price: $1.68000
In Stock: 2480
M95P16-IXMNT/E Specification
Specification
Part No
M95P16-IXMNT/E
Category
Memory
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
16Mbit
Memory Organization
2M x 8
Memory Interface
SPI - Quad I/O
Clock Frequency
80 MHz
Write Cycle Time - Word, Page
1.5ms
Access Time
10 ns
Voltage - Supply
1.6V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
M95P16-IXMNT/E Related Parts
M95010-RMN6P
M95010-RMN6P
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-RMN6TP
M95010-RMN6TP
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-WMN6P
M95010-WMN6P
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-WMN6TP
M95010-WMN6TP
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95020-DRMF3TG/K
M95020-DRMF3TG/K
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8MLP
M95020-DRMN3TP/K
M95020-DRMN3TP/K
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-MN6
M95020-MN6
STMicroelectronics
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
M95020-RMB6TG
M95020-RMB6TG
STMicroelectronics
IC EEPROM 2KBIT SPI 8UFDFPN
M95020-RMC6TG
M95020-RMC6TG
STMicroelectronics
IC EEPROM 2KBIT SPI 8UFDFPN
M95020-RMN6TP
M95020-RMN6TP
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-WMN6P
M95020-WMN6P
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-WMN6T
M95020-WMN6T
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95P16-IXMNT/E Description

The STMicroelectronics M95P16-IXMNT/E is a high-performance serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for applications requiring non-volatile data storage with efficient and reliable read/write operations. This EEPROM is part of STMicroelectronics' M95P series, which offers a range of features optimized for various electronic applications.

## Key Specifications:

- Memory Size: 16 Kbit (2 KB)
- Memory Organization: 256 pages x 8 bytes
- Interface: SPI (Serial Peripheral Interface)
- Operating Voltage: 1.8V to 5.5V
- Temperature Range: -40°C to +85°C
- Write Cycle Time: 5 ms (typical)
- Data Retention: 40 years (typical)
- Write Endurance: 100,000 cycles per byte
- Package Type: 8-Pin SOIC (Small Outline Integrated Circuit), also available in other package options

## Detailed Features:

1. Memory Size and Organization:
- The M95P16-IXMNT/E features a memory size of 16 Kbit, which is equivalent to 2 KB of storage. It is organized into 256 pages, each containing 8 bytes. This organization allows for efficient data storage and retrieval, with the ability to write or read data in small, manageable blocks.

2. Serial SPI Interface:
- The EEPROM uses a Serial Peripheral Interface (SPI) for communication. The SPI interface supports high-speed data transfer and provides a simple and efficient method for interfacing with microcontrollers and other digital systems. The SPI interface also ensures compatibility with a wide range of devices and systems.

3. Operating Voltage:
- The M95P16-IXMNT/E operates over a wide voltage range of 1.8V to 5.5V. This broad operating voltage range makes it versatile and suitable for use in various electronic systems, including low-voltage and battery-powered applications.

4. Temperature Range:
- This EEPROM is designed to operate reliably over a temperature range of -40°C to +85°C. The wide temperature range ensures that the device performs consistently in harsh and demanding environments, including industrial and automotive applications.

5. Write Cycle Time:
- The typical write cycle time for the M95P16-IXMNT/E is 5 milliseconds. This relatively fast write time allows for efficient updating of data and minimizes delays in data storage operations.

6. Data Retention:
- The EEPROM offers a typical data retention of 40 years. This long data retention period ensures that stored data remains intact and reliable over extended periods, making the device suitable for applications requiring long-term data storage.

7. Write Endurance:
- The device supports up to 100,000 write cycles per byte. This write endurance capability ensures the EEPROM can withstand numerous write operations without degradation in performance, making it suitable for applications with frequent data updates.

8. Package Types:
- The M95P16-IXMNT/E is available in an 8-pin SOIC package, which offers a compact form factor and ease of integration into various circuit designs. Other package options may also be available, providing flexibility in application design.

## Applications:

The STMicroelectronics M95P16-IXMNT/E EEPROM is designed for a wide range of applications that require reliable and non-volatile data storage:

- Consumer Electronics: Used in consumer devices such as digital cameras, audio equipment, and home appliances for storing configuration settings and user preferences.
- Industrial Automation: Suitable for industrial control systems and automation equipment where non-volatile storage of configuration data and calibration settings is essential.
- Automotive Systems: Employed in automotive electronics for storing critical data such as vehicle identification numbers (VIN), calibration data, and configuration settings.
- Medical Devices: Ideal for medical equipment that requires reliable data storage for patient records, device settings, and calibration data.
- Telecommunications: Utilized in telecommunications equipment for storing firmware, configuration data, and network settings.

## Conclusion:

The STMicroelectronics M95P16-IXMNT/E is a versatile and high-performance serial EEPROM offering 16 Kbit of non-volatile memory with a wide operating voltage range, fast write cycle time, and long data retention period. Its SPI interface provides efficient communication, making it suitable for a variety of applications across consumer electronics, industrial automation, automotive systems, medical devices, and telecommunications. With its robust specifications and reliable performance, the M95P16-IXMNT/E is an excellent choice for applications requiring dependable and long-lasting data storage.
M95P16-IXMNT/E Compare Parts
  • M95P16-IXMNT/E vs M95P32-IXCST/EF
  • M95P16-IXMNT/E vs M95M04-DWMN3TP/V
  • M95P16-IXMNT/E vs M95M04-DRMN6TP
  • M95P16-IXMNT/E vs M95M04-DRCS6TPVF
  • M95P16-IXMNT/E vs M95M02-DWMN3TP/K
  • M95P16-IXMNT/E vs M95M02-DRMN6TP
  • M95P16-IXMNT/E vs M95M02-DRCS6TP/K
  • M95P16-IXMNT/E vs M95M01-RMW6TG
  • M95P16-IXMNT/E vs M95M01-RMW6G
  • M95P16-IXMNT/E vs M95M01-RMN6TP
  • M95P16-IXMNT/E vs M95M01-RMN6P
  • M95P16-IXMNT/E vs M95M01-DWMN3TP/K
  • M95P16-IXMNT/E vs M95M01-DFMN6TP
  • M95P16-IXMNT/E vs M95M01-DFCS6TP/K
  • M95P16-IXMNT/E vs M95640-WMN6TP
  • M95P16-IXMNT/E vs M95640-WMN6T
  • M95P16-IXMNT/E vs M95640-WMN6P
  • M95P16-IXMNT/E vs M95640-RMN6TP
  • M95P16-IXMNT/E vs M95640-RMN6P
  • M95P16-IXMNT/E vs M95640-RMC6TG
  • M95P16-IXMNT/E vs M95640-RMB6TG
  • M95P16-IXMNT/E vs M95640-MN6P
  • M95P16-IXMNT/E vs M95640-DRMN8TP/K
  • M95P16-IXMNT/E vs M95640-DRMN3TP/K
  • M95P16-IXMNT/E vs M95640-DRMF3TG/K
  • M95P16-IXMNT/E vs M95640-DRMC6TG
  • M95P16-IXMNT/E vs M95640-DFMN6TP
  • M95P16-IXMNT/E vs M95640-DFMC6TG
  • M95P16-IXMNT/E vs M95640-DFDW6TP
  • M95P16-IXMNT/E vs M95640-DFCT6TP/K
  • M95P16-IXMNT/E vs M95512-WMN6TP
  • M95P16-IXMNT/E vs M95512-WMN6P
  • M95P16-IXMNT/E vs M95512-RMN6TP
  • M95P16-IXMNT/E vs M95512-RMN6P
  • M95P16-IXMNT/E vs M95512-RMC6TG
  • M95P16-IXMNT/E vs M95512-RMB6TG
  • M95P16-IXMNT/E vs M95512-RCS6TP/K
  • M95P16-IXMNT/E vs M95512-DRMN8TP/K
  • M95P16-IXMNT/E vs M95512-DRMN6TP
  • M95P16-IXMNT/E vs M95512-DRMN3TP/K
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)