☰
M95020-RMN6TP
M95020-RMN6TP
Active
Description:  IC EEPROM 2KBIT SPI 20MHZ 8SOIC
Manufacturer:  STMicroelectronics
History Price: $0.30000
In Stock: 9185
M95020-RMN6TP Specification
Specification
Part No
M95020-RMN6TP
Category
Memory
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
SPI
Clock Frequency
20 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
M95020-RMN6TP PDF Datasheet
M95020-RMN6TP Related Parts
M95010-RMN6P
M95010-RMN6P
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-RMN6TP
M95010-RMN6TP
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-WMN6P
M95010-WMN6P
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-WMN6TP
M95010-WMN6TP
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95020-DRMF3TG/K
M95020-DRMF3TG/K
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8MLP
M95020-DRMN3TP/K
M95020-DRMN3TP/K
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-MN6
M95020-MN6
STMicroelectronics
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
M95020-RMB6TG
M95020-RMB6TG
STMicroelectronics
IC EEPROM 2KBIT SPI 8UFDFPN
M95020-RMC6TG
M95020-RMC6TG
STMicroelectronics
IC EEPROM 2KBIT SPI 8UFDFPN
M95020-WMN6P
M95020-WMN6P
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-WMN6T
M95020-WMN6T
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-WMN6TP
M95020-WMN6TP
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-RMN6TP Description
# STMicroelectronics M95020-RMN6TP Serial EEPROM Technical Analysis

The STMicroelectronics M95020-RMN6TP is a 2-Kbit serial electrically erasable programmable read-only memory (EEPROM) device based on an SPI-compatible serial interface. The device provides non-volatile data storage capability with organized memory access through a serial communication bus, allowing embedded systems to store configuration parameters, calibration values, identification data, and other information requiring retention after power removal. The M95020-RMN6TP integrates EEPROM memory cells, control logic, status register management, and SPI communication circuitry in a compact SO-8 surface-mount package. The device is designed for industrial and embedded applications requiring reliable byte-level programmable non-volatile memory.

## Memory Architecture and Organization

The M95020-RMN6TP provides 2048 bits of non-volatile EEPROM storage capacity, organized as 256 bytes of memory. The memory architecture supports byte-oriented read and write operations, allowing the host controller to access individual data locations through serial commands.

The EEPROM technology enables electrical programming and erasing of stored data without removing the device from the circuit. Data retention is maintained when the power supply is removed, allowing the device to function as persistent storage for embedded systems.

The internal memory array is managed by integrated control logic that handles programming sequences, write timing, memory access control, and protection functions. The serial interface reduces the number of required microcontroller pins compared with parallel memory devices, simplifying system integration.

## SPI Serial Interface

The M95020-RMN6TP communicates through an SPI-compatible serial interface consisting of four primary signals: Serial Clock, Serial Data Input, Serial Data Output, and Chip Select. This interface enables communication with microcontrollers, processors, and other digital control devices.

The serial clock input controls data transfer timing between the host controller and EEPROM device. Data is shifted into the device through the serial data input line and transferred from the device through the serial data output line during read operations.

The chip select input enables device communication and provides control over command execution. When the device is not selected, the serial interface remains inactive, reducing unnecessary communication activity and allowing multiple SPI devices to share the same bus.

The SPI architecture provides a simple and efficient communication method suitable for embedded systems requiring small-capacity non-volatile memory storage.

## Read and Write Operations

The M95020-RMN6TP supports standard EEPROM memory access operations including read, write enable, write disable, and status register access commands.

Before performing write operations, the device requires activation of the write enable condition. This control mechanism prevents unintended modification of stored data caused by accidental communication sequences or system disturbances.

Write operations modify the internal EEPROM cells and require a dedicated programming cycle. During the internal write cycle, the device manages the EEPROM programming process automatically through its internal control circuitry.

Read operations allow stored data to be retrieved through the SPI interface. The device supports sequential read capability, allowing multiple bytes of memory content to be transferred continuously after an initial address is provided.

## Status Register and Protection Functions

The M95020-RMN6TP incorporates a status register used for monitoring device operation and controlling memory protection features.

The status register provides information related to write operation status and memory protection configuration. The write-in-progress status indication allows the host controller to determine whether an internal programming operation is still active.

The device includes write protection functionality through status register control. This allows portions of the memory array to be protected against unintended write operations, improving data security for stored configuration parameters and system information.

The hardware write protection input provides an additional protection mechanism by allowing external control of write access conditions.

## Electrical Characteristics

The M95020-RMN6TP operates from a single power supply within the specified voltage range of the M95020 device family. The device is designed using CMOS technology to provide low-power operation suitable for embedded systems.

The EEPROM memory technology provides non-volatile storage without requiring continuous power maintenance. The device retains programmed information during power-off periods and restores accessibility after the supply voltage returns to the valid operating range.

The serial interface operates according to SPI timing requirements, allowing reliable communication with digital controllers. Proper timing relationships between clock, chip select, and data signals are required to ensure correct data transfer.

## Memory Endurance and Data Retention

The M95020-RMN6TP uses EEPROM technology designed for repeated programming and erase cycles. The non-volatile memory cells support data modification while maintaining stored information during power interruption.

EEPROM endurance characteristics are important considerations when designing systems with frequent data updates. Applications should manage write frequency according to system requirements to maximize memory lifetime.

The device is suitable for storing parameters that require occasional modification, such as configuration settings, calibration coefficients, device states, and identification information.

## Package and Mechanical Characteristics

The M95020-RMN6TP is supplied in an SO-8 surface-mount package. The compact eight-pin package provides a small footprint while integrating all required power, communication, and control connections.

The surface-mount package supports automated PCB assembly processes and high-density electronic designs. The package configuration provides compatibility with standard embedded system manufacturing processes.

The device marking and ordering information identify the specific memory density, package type, and tape-and-reel packaging option for automated assembly applications.

## Application Characteristics

The M95020-RMN6TP is designed for embedded systems requiring small-capacity non-volatile memory with serial access. Typical applications include industrial controllers, consumer electronics, instrumentation systems, automotive electronics, and embedded control modules.

The device can store system configuration parameters, manufacturing information, calibration data, user settings, and operational records. The SPI interface allows direct connection to microcontrollers without requiring additional memory interface hardware.

The compact package and low pin count make the device suitable for applications where PCB space is limited and where a dedicated non-volatile memory component is required.

## System Design Considerations

When integrating the M95020-RMN6TP into an embedded design, engineers should consider SPI bus configuration, communication timing, write cycle management, and memory update frequency.

The microcontroller firmware should implement proper write enable control before any programming operation and monitor device status to avoid accessing the memory during internal write cycles.

The power supply design should ensure stable voltage conditions during write operations because EEPROM programming requires controlled internal operations. Unexpected power interruption during write cycles may affect the integrity of the programmed data.

For systems requiring long-term parameter storage, software design should consider wear management strategies to avoid excessive rewriting of the same memory locations.

## Summary

The STMicroelectronics M95020-RMN6TP is a 2-Kbit SPI serial EEPROM providing 256 bytes of non-volatile data storage in an SO-8 surface-mount package. The device integrates EEPROM memory technology, SPI communication logic, status register control, and write protection functions to provide a compact and reliable embedded storage solution.

With its serial interface, electrical programmability, non-volatile data retention capability, and integrated protection features, the M95020-RMN6TP is suitable for embedded applications requiring reliable storage of configuration data, calibration information, and system parameters. The device provides a practical memory expansion solution for microcontroller-based systems where low pin count, compact packaging, and persistent data storage are required.
M95020-RMN6TP Compare Parts
  • M95020-RMN6TP vs M95P32-IXCST/EF
  • M95020-RMN6TP vs M95P16-IXMNT/E
  • M95020-RMN6TP vs M95M04-DWMN3TP/V
  • M95020-RMN6TP vs M95M04-DRMN6TP
  • M95020-RMN6TP vs M95M04-DRCS6TPVF
  • M95020-RMN6TP vs M95M02-DWMN3TP/K
  • M95020-RMN6TP vs M95M02-DRMN6TP
  • M95020-RMN6TP vs M95M02-DRCS6TP/K
  • M95020-RMN6TP vs M95M01-RMW6TG
  • M95020-RMN6TP vs M95M01-RMW6G
  • M95020-RMN6TP vs M95M01-RMN6TP
  • M95020-RMN6TP vs M95M01-RMN6P
  • M95020-RMN6TP vs M95M01-DWMN3TP/K
  • M95020-RMN6TP vs M95M01-DFMN6TP
  • M95020-RMN6TP vs M95M01-DFCS6TP/K
  • M95020-RMN6TP vs M95640-WMN6TP
  • M95020-RMN6TP vs M95640-WMN6T
  • M95020-RMN6TP vs M95640-WMN6P
  • M95020-RMN6TP vs M95640-RMN6TP
  • M95020-RMN6TP vs M95640-RMN6P
  • M95020-RMN6TP vs M95640-RMC6TG
  • M95020-RMN6TP vs M95640-RMB6TG
  • M95020-RMN6TP vs M95640-MN6P
  • M95020-RMN6TP vs M95640-DRMN8TP/K
  • M95020-RMN6TP vs M95640-DRMN3TP/K
  • M95020-RMN6TP vs M95640-DRMF3TG/K
  • M95020-RMN6TP vs M95640-DRMC6TG
  • M95020-RMN6TP vs M95640-DFMN6TP
  • M95020-RMN6TP vs M95640-DFMC6TG
  • M95020-RMN6TP vs M95640-DFDW6TP
  • M95020-RMN6TP vs M95640-DFCT6TP/K
  • M95020-RMN6TP vs M95512-WMN6TP
  • M95020-RMN6TP vs M95512-WMN6P
  • M95020-RMN6TP vs M95512-RMN6TP
  • M95020-RMN6TP vs M95512-RMN6P
  • M95020-RMN6TP vs M95512-RMC6TG
  • M95020-RMN6TP vs M95512-RMB6TG
  • M95020-RMN6TP vs M95512-RCS6TP/K
  • M95020-RMN6TP vs M95512-DRMN8TP/K
  • M95020-RMN6TP vs M95512-DRMN6TP
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much