☰
M95020-MN6
M95020-MN6
Obsolete
Description:  IC EEPROM 2KBIT SPI 10MHZ 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   M95020-MN6 Datasheet
History Price: Obsolete
In Stock: 20800
M95020-MN6 Specification
Specification
Part No
M95020-MN6
Category
Memory
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
SPI
Clock Frequency
10 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
M95020-MN6 PDF Datasheet
M95020-MN6 Related Parts
M95010-RMN6P
M95010-RMN6P
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-RMN6TP
M95010-RMN6TP
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-WMN6P
M95010-WMN6P
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-WMN6TP
M95010-WMN6TP
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95020-DRMF3TG/K
M95020-DRMF3TG/K
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8MLP
M95020-DRMN3TP/K
M95020-DRMN3TP/K
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-RMB6TG
M95020-RMB6TG
STMicroelectronics
IC EEPROM 2KBIT SPI 8UFDFPN
M95020-RMC6TG
M95020-RMC6TG
STMicroelectronics
IC EEPROM 2KBIT SPI 8UFDFPN
M95020-RMN6TP
M95020-RMN6TP
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-WMN6P
M95020-WMN6P
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-WMN6T
M95020-WMN6T
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-WMN6TP
M95020-WMN6TP
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-MN6 Compare Parts
  • M95020-MN6 vs M95P32-IXCST/EF
  • M95020-MN6 vs M95P16-IXMNT/E
  • M95020-MN6 vs M95M04-DWMN3TP/V
  • M95020-MN6 vs M95M04-DRMN6TP
  • M95020-MN6 vs M95M04-DRCS6TPVF
  • M95020-MN6 vs M95M02-DWMN3TP/K
  • M95020-MN6 vs M95M02-DRMN6TP
  • M95020-MN6 vs M95M02-DRCS6TP/K
  • M95020-MN6 vs M95M01-RMW6TG
  • M95020-MN6 vs M95M01-RMW6G
  • M95020-MN6 vs M95M01-RMN6TP
  • M95020-MN6 vs M95M01-RMN6P
  • M95020-MN6 vs M95M01-DWMN3TP/K
  • M95020-MN6 vs M95M01-DFMN6TP
  • M95020-MN6 vs M95M01-DFCS6TP/K
  • M95020-MN6 vs M95640-WMN6TP
  • M95020-MN6 vs M95640-WMN6T
  • M95020-MN6 vs M95640-WMN6P
  • M95020-MN6 vs M95640-RMN6TP
  • M95020-MN6 vs M95640-RMN6P
  • M95020-MN6 vs M95640-RMC6TG
  • M95020-MN6 vs M95640-RMB6TG
  • M95020-MN6 vs M95640-MN6P
  • M95020-MN6 vs M95640-DRMN8TP/K
  • M95020-MN6 vs M95640-DRMN3TP/K
  • M95020-MN6 vs M95640-DRMF3TG/K
  • M95020-MN6 vs M95640-DRMC6TG
  • M95020-MN6 vs M95640-DFMN6TP
  • M95020-MN6 vs M95640-DFMC6TG
  • M95020-MN6 vs M95640-DFDW6TP
  • M95020-MN6 vs M95640-DFCT6TP/K
  • M95020-MN6 vs M95512-WMN6TP
  • M95020-MN6 vs M95512-WMN6P
  • M95020-MN6 vs M95512-RMN6TP
  • M95020-MN6 vs M95512-RMN6P
  • M95020-MN6 vs M95512-RMC6TG
  • M95020-MN6 vs M95512-RMB6TG
  • M95020-MN6 vs M95512-RCS6TP/K
  • M95020-MN6 vs M95512-DRMN8TP/K
  • M95020-MN6 vs M95512-DRMN6TP
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much