☰
M95256-DFMN6TP
M95256-DFMN6TP
Active
Description:  IC EEPROM 256KBIT SPI 8SOIC
Manufacturer:  STMicroelectronics
History Price: $0.79000
In Stock: 44640
M95256-DFMN6TP Specification
Specification
Part No
M95256-DFMN6TP
Category
Memory
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
256Kbit
Memory Organization
32K x 8
Memory Interface
SPI
Clock Frequency
20 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
M95256-DFMN6TP PDF Datasheet
M95256-DFMN6TP Related Parts
M95010-RMN6P
M95010-RMN6P
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-RMN6TP
M95010-RMN6TP
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-WMN6P
M95010-WMN6P
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-WMN6TP
M95010-WMN6TP
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95020-DRMF3TG/K
M95020-DRMF3TG/K
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8MLP
M95020-DRMN3TP/K
M95020-DRMN3TP/K
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-MN6
M95020-MN6
STMicroelectronics
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
M95020-RMB6TG
M95020-RMB6TG
STMicroelectronics
IC EEPROM 2KBIT SPI 8UFDFPN
M95020-RMC6TG
M95020-RMC6TG
STMicroelectronics
IC EEPROM 2KBIT SPI 8UFDFPN
M95020-RMN6TP
M95020-RMN6TP
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-WMN6P
M95020-WMN6P
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-WMN6T
M95020-WMN6T
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95256-DFMN6TP Description
The STMicroelectronics M95256-DFMN6TP is a high-performance, non-volatile serial EEPROM device featuring an I²C-compatible interface. It belongs to the M95xxx series, offering 256 Kbit (32 KB) memory organized in 32,768 × 8-bit words. The device is optimized for low-power applications requiring reliable data retention, high endurance, and robust serial communication. Its small footprint and wide voltage range make it suitable for portable electronics, industrial automation, and system configuration storage. The M95256-DFMN6TP provides standard I²C timing and supports multiple addressing, allowing easy integration in multi-device networks.

## Memory Architecture

* Memory size: 256 Kbit, organized as 32,768 × 8 bits.
* Memory type: Electrically erasable and programmable non-volatile memory.
* Page organization: 64-byte pages, enabling efficient page-write operations.
* Data retention: 40 years typical at 25°C, ensuring long-term reliability of stored information.
* Endurance: Minimum 1,000,000 write/erase cycles per byte, suitable for high-frequency update applications.
* Addressing: Supports 7-bit and 10-bit I²C addressing for flexible system integration.

## Electrical Characteristics

* Supply voltage (VCC): 1.7 V to 5.5 V, supporting single-cell battery-powered systems and standard 3.3 V or 5 V logic.
* Standby current: 1 µA typical at 3.3 V, enabling low-power operation in battery-sensitive applications.
* Operating current: 1 mA typical during write operations at 3.3 V, with 400 µA typical during read operations.
* Input logic levels: Compatible with standard I²C voltage levels, V_IL max 0.3 × VCC, V_IH min 0.7 × VCC.
* Output logic levels: V_OL max 0.4 V at I_OL = 3 mA, ensuring compatibility with standard logic devices.
* Maximum operating frequency: 1 MHz for I²C interface, providing high-speed communication.

## I²C Interface and Communication

* Protocol: I²C bus compatible, supporting standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes.
* Addressing: Three hardware-selectable address pins (A0, A1, A2), enabling up to eight devices on a single bus.
* Start/Stop conditions: Compliant with I²C protocol for reliable multi-device communication.
* Acknowledge: Device responds with ACK after every byte received or transmitted, ensuring communication integrity.
* Write protection: Hardware write-protect pin (WP) to prevent accidental modification of critical data.
* Page write operation: Supports writing up to 64 bytes per operation, enhancing throughput and reducing bus overhead.

## Timing and Performance

* Write cycle time: Typical 5 ms per page, providing efficient write operations while balancing endurance.
* Random read access time: 50 µs maximum, enabling fast data retrieval for time-sensitive applications.
* Sequential read mode: Continuous reading across page boundaries without issuing additional start conditions.
* Standby to active transition: Typically 150 ns, allowing rapid response in low-power systems.

## Reliability and Data Integrity

* Endurance: 1,000,000 write/erase cycles per byte ensures robust operation under frequent updates.
* Data retention: 40 years typical at 25°C guarantees long-term non-volatile storage.
* ESD protection: ±2 kV HBM, protecting against electrostatic discharge during handling and assembly.
* Operating temperature range: -40°C to +125°C, suitable for industrial and automotive applications.

## Package and Mechanical Features

* Package type: DFMN-6 (Dual Flat No-lead, 6-pin), allowing compact surface-mount integration.
* Dimensions: 2 mm × 2 mm body size, height 0.55 mm, suitable for high-density PCBs and portable devices.
* Lead finish: RoHS-compliant tin for solderability and environmental compliance.
* Thermal characteristics: Low thermal resistance to ambient due to small package, maintaining reliability under typical operating conditions.

## Applications

* Industrial automation and sensor networks requiring reliable non-volatile storage.
* Consumer electronics, including portable devices, wearables, and battery-powered systems.
* Configuration storage for FPGAs, microcontrollers, and embedded systems.
* Automotive data logging and calibration storage where high temperature and endurance are critical.
* Communication equipment requiring non-volatile memory for device identification, configuration, or parameter storage.
* IoT nodes with low-power standby and high-speed data logging requirements.

## Design and Integration Considerations

* Supply decoupling: Recommended bypass capacitor of 100 nF between VCC and GND to reduce noise and stabilize voltage.
* Pull-up resistors: Required on SDA and SCL lines, typically 4.7 kΩ for standard-speed operation.
* Address selection: Careful configuration of A0–A2 pins allows multiple devices on a single bus without address conflicts.
* Write cycle management: Optimize page writes to minimize total bus usage and maximize EEPROM lifetime.
* Thermal management: Despite low power dissipation, proper PCB layout with thermal vias ensures consistent performance at high ambient temperatures.
* Low-power system design: Leverage standby mode and hardware WP pin to reduce energy consumption and prevent unintended writes.

The STMicroelectronics M95256-DFMN6TP provides a highly reliable, high-speed, and low-power non-volatile memory solution for embedded systems. Its combination of 256 Kbit memory, I²C interface, low quiescent current, and industrial temperature range makes it suitable for applications demanding durable, compact, and energy-efficient data storage.
M95256-DFMN6TP Compare Parts
  • M95256-DFMN6TP vs M95P32-IXCST/EF
  • M95256-DFMN6TP vs M95P16-IXMNT/E
  • M95256-DFMN6TP vs M95M04-DWMN3TP/V
  • M95256-DFMN6TP vs M95M04-DRMN6TP
  • M95256-DFMN6TP vs M95M04-DRCS6TPVF
  • M95256-DFMN6TP vs M95M02-DWMN3TP/K
  • M95256-DFMN6TP vs M95M02-DRMN6TP
  • M95256-DFMN6TP vs M95M02-DRCS6TP/K
  • M95256-DFMN6TP vs M95M01-RMW6TG
  • M95256-DFMN6TP vs M95M01-RMW6G
  • M95256-DFMN6TP vs M95M01-RMN6TP
  • M95256-DFMN6TP vs M95M01-RMN6P
  • M95256-DFMN6TP vs M95M01-DWMN3TP/K
  • M95256-DFMN6TP vs M95M01-DFMN6TP
  • M95256-DFMN6TP vs M95M01-DFCS6TP/K
  • M95256-DFMN6TP vs M95640-WMN6TP
  • M95256-DFMN6TP vs M95640-WMN6T
  • M95256-DFMN6TP vs M95640-WMN6P
  • M95256-DFMN6TP vs M95640-RMN6TP
  • M95256-DFMN6TP vs M95640-RMN6P
  • M95256-DFMN6TP vs M95640-RMC6TG
  • M95256-DFMN6TP vs M95640-RMB6TG
  • M95256-DFMN6TP vs M95640-MN6P
  • M95256-DFMN6TP vs M95640-DRMN8TP/K
  • M95256-DFMN6TP vs M95640-DRMN3TP/K
  • M95256-DFMN6TP vs M95640-DRMF3TG/K
  • M95256-DFMN6TP vs M95640-DRMC6TG
  • M95256-DFMN6TP vs M95640-DFMN6TP
  • M95256-DFMN6TP vs M95640-DFMC6TG
  • M95256-DFMN6TP vs M95640-DFDW6TP
  • M95256-DFMN6TP vs M95640-DFCT6TP/K
  • M95256-DFMN6TP vs M95512-WMN6TP
  • M95256-DFMN6TP vs M95512-WMN6P
  • M95256-DFMN6TP vs M95512-RMN6TP
  • M95256-DFMN6TP vs M95512-RMN6P
  • M95256-DFMN6TP vs M95512-RMC6TG
  • M95256-DFMN6TP vs M95512-RMB6TG
  • M95256-DFMN6TP vs M95512-RCS6TP/K
  • M95256-DFMN6TP vs M95512-DRMN8TP/K
  • M95256-DFMN6TP vs M95512-DRMN6TP
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much