☰
M95080-DFMN6TP
M95080-DFMN6TP
Active
Description:  IC EEPROM 8KBIT SPI 20MHZ 8SOIC
Manufacturer:  STMicroelectronics
History Price: $0.24421
In Stock: 5090
M95080-DFMN6TP Specification
Specification
Part No
M95080-DFMN6TP
Category
Memory
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
8Kbit
Memory Organization
1K x 8
Memory Interface
SPI
Clock Frequency
20 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
M95080-DFMN6TP PDF Datasheet
M95080-DFMN6TP Related Parts
M95010-RMN6P
M95010-RMN6P
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-RMN6TP
M95010-RMN6TP
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-WMN6P
M95010-WMN6P
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-WMN6TP
M95010-WMN6TP
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95020-DRMF3TG/K
M95020-DRMF3TG/K
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8MLP
M95020-DRMN3TP/K
M95020-DRMN3TP/K
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-MN6
M95020-MN6
STMicroelectronics
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
M95020-RMB6TG
M95020-RMB6TG
STMicroelectronics
IC EEPROM 2KBIT SPI 8UFDFPN
M95020-RMC6TG
M95020-RMC6TG
STMicroelectronics
IC EEPROM 2KBIT SPI 8UFDFPN
M95020-RMN6TP
M95020-RMN6TP
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-WMN6P
M95020-WMN6P
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-WMN6T
M95020-WMN6T
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95080-DFMN6TP Description
STMicroelectronics M95080-DFMN6TP is a serial electrically erasable programmable read-only memory (EEPROM) device designed for nonvolatile data storage in embedded electronic systems. The component belongs to the M95 series of SPI-compatible EEPROM memories and provides persistent storage for configuration parameters, calibration constants, identification data, operational logs, and low-bandwidth system information requiring retention after power removal. The device integrates nonvolatile floating-gate memory cells, serial communication logic, address decoding, and internal write-control circuitry within a compact surface-mount package optimized for embedded industrial and consumer applications.

The M95080-DFMN6TP provides an 8-Kbit memory array organized for byte-oriented and page-oriented access through a Serial Peripheral Interface (SPI)-compatible communication bus. The device is intended for systems requiring reliable nonvolatile storage with relatively low pin count, simple host interfacing, and moderate write endurance characteristics.

## Device Classification and Functional Positioning

The M95080-DFMN6TP is classified as a serial SPI EEPROM. Unlike volatile SRAM devices that lose stored information when power is removed, the EEPROM architecture preserves data without continuous power through floating-gate charge storage technology.

The memory device is intended for relatively small but persistent data storage rather than high-density code execution or mass storage applications. Typical use cases include parameter retention, hardware configuration storage, firmware option management, sensor calibration preservation, and equipment identification storage.

The SPI serial interface minimizes interconnect complexity compared with parallel memory architectures. This allows efficient integration into microcontroller-based systems with limited GPIO availability while supporting relatively straightforward firmware implementation.

The device supports standard SPI communication concepts including chip-select control, serial clock synchronization, serial data input, and serial data output. Internal command decoding enables read, write, status register access, and memory-protection operations.

The “DFMN6TP” suffix identifies a specific package and shipment configuration associated with compact surface-mount automated assembly environments.

## Memory Architecture and Organization

The internal EEPROM array is organized into addressable memory locations accessible through serial commands transmitted by an external host controller. Data can typically be written in byte increments or grouped into page-write operations to improve programming efficiency.

The memory array uses floating-gate EEPROM cell technology capable of retaining stored information for extended periods under normal operating conditions. Data retention depends on operating temperature, cumulative write cycling, and long-term environmental exposure.

Write operations are internally managed through charge-pump programming circuitry that generates the elevated programming voltages required by EEPROM memory cells. During active write cycles, the device internally controls timing and programming verification functions.

The device includes a status register structure supporting operational monitoring and memory protection control. Write-in-progress indication allows the host controller to determine when internal programming activity has completed.

Write-protect functionality is incorporated to prevent unintended modification of critical stored information. Hardware and software protection mechanisms improve robustness in systems exposed to electrical noise or unintended command sequences.

## Electrical Characteristics

The M95080-DFMN6TP is designed for low-voltage operation compatible with modern embedded logic systems. Supply current consumption remains relatively low during standby operation because EEPROM cells do not require refresh activity.

During write or erase operations, current consumption increases because of internal charge-pump activation and programming circuitry operation. System power-supply design should therefore account for transient current demand during memory programming cycles.

The SPI interface supports clocked serial communication with timing parameters defined for setup, hold, and propagation intervals. Maximum communication frequency depends on operating voltage, temperature, PCB parasitics, and host-controller timing integrity.

Input thresholds are compatible with standard digital logic signaling associated with low-voltage microcontroller interfaces. Output drivers provide serial data transmission synchronized to the SPI clock structure.

EEPROM endurance characteristics support repeated rewrite cycles within specified operating limits. However, EEPROM technology inherently exhibits finite write-cycle endurance, making it unsuitable for extremely high-frequency continuous logging applications without wear-management techniques.

## Input and Output Behavior

The device operates as an SPI slave peripheral controlled by an external master controller. Communication begins when the chip-select input is asserted and serial command information is clocked into the device through the serial data input terminal.

The serial clock input synchronizes all command, address, and data-transfer operations. Read operations shift stored data outward through the serial output pin in synchronization with the applied clock sequence.

Write operations require explicit command sequencing including write-enable control before programming activity is permitted. This architecture helps prevent accidental memory modification caused by spurious bus activity or startup transients.

During internal programming cycles, the device temporarily inhibits additional write operations until programming is complete. The host controller may monitor device status information to determine memory readiness.

The HOLD control function supported by many SPI EEPROM architectures allows temporary suspension of serial communication without resetting the active transaction sequence. This can simplify bus arbitration in shared serial communication systems.

## Operating Conditions and Design Constraints

The M95080-DFMN6TP is intended for operation within specified voltage, clock frequency, and temperature limits associated with industrial-grade embedded memory devices. Exceeding these limits may compromise data retention, communication integrity, or programming reliability.

Power-supply stability is important during write operations because interrupted programming cycles may corrupt partially written memory locations. System firmware commonly incorporates write verification or transactional protection methods to improve reliability.

PCB layout considerations include minimizing SPI clock ringing, maintaining signal integrity, and providing local supply bypass capacitors near the memory device. Excessive noise coupling into serial communication lines may produce command corruption or timing violations.

The EEPROM is not intended for high-speed mass storage, executable program memory, or large streaming data applications. Its optimized role is compact nonvolatile parameter storage with moderate write frequency.

Electrostatic discharge handling precautions remain important because CMOS memory structures can be sensitive to excessive transient voltages during manufacturing and assembly processes.

## Typical Application Areas

The M95080-DFMN6TP is widely used in embedded controllers, industrial automation equipment, communication modules, automotive-adjacent electronics, instrumentation systems, and consumer electronic products.

Typical stored information includes calibration coefficients, hardware configuration parameters, serial identification numbers, maintenance counters, firmware settings, and system event logs.

In microcontroller-based systems, the EEPROM commonly serves as persistent storage for operational settings that must survive power cycling. In sensor modules, it may retain factory calibration information used during runtime compensation algorithms.

The device is also suitable for programmable option storage in modular equipment where field configuration flexibility is required without replacing firmware memory devices.

## Package and Integration Characteristics

The M95080-DFMN6TP is supplied in a compact surface-mount package optimized for automated PCB assembly and high-density embedded electronics. The low pin count simplifies routing and reduces board-space consumption.

The serial interface architecture minimizes interconnect complexity relative to parallel EEPROM devices, making the component particularly suitable for compact microcontroller systems and multilayer PCB environments.

Thermal dissipation requirements are minimal because EEPROM memory devices operate at relatively low power levels under normal conditions.

## Conclusion

STMicroelectronics M95080-DFMN6TP is a compact SPI-compatible nonvolatile EEPROM memory device optimized for persistent low-capacity data storage in embedded electronic systems. The device combines floating-gate EEPROM technology, serial SPI communication, integrated write management, and configurable protection features within a space-efficient surface-mount package. Proper implementation requires attention to SPI timing integrity, supply stability during programming operations, and EEPROM endurance management. Within its intended operating conditions, the M95080-DFMN6TP provides reliable nonvolatile parameter storage for industrial, embedded, and portable electronic applications.
M95080-DFMN6TP Compare Parts
  • M95080-DFMN6TP vs M95P32-IXCST/EF
  • M95080-DFMN6TP vs M95P16-IXMNT/E
  • M95080-DFMN6TP vs M95M04-DWMN3TP/V
  • M95080-DFMN6TP vs M95M04-DRMN6TP
  • M95080-DFMN6TP vs M95M04-DRCS6TPVF
  • M95080-DFMN6TP vs M95M02-DWMN3TP/K
  • M95080-DFMN6TP vs M95M02-DRMN6TP
  • M95080-DFMN6TP vs M95M02-DRCS6TP/K
  • M95080-DFMN6TP vs M95M01-RMW6TG
  • M95080-DFMN6TP vs M95M01-RMW6G
  • M95080-DFMN6TP vs M95M01-RMN6TP
  • M95080-DFMN6TP vs M95M01-RMN6P
  • M95080-DFMN6TP vs M95M01-DWMN3TP/K
  • M95080-DFMN6TP vs M95M01-DFMN6TP
  • M95080-DFMN6TP vs M95M01-DFCS6TP/K
  • M95080-DFMN6TP vs M95640-WMN6TP
  • M95080-DFMN6TP vs M95640-WMN6T
  • M95080-DFMN6TP vs M95640-WMN6P
  • M95080-DFMN6TP vs M95640-RMN6TP
  • M95080-DFMN6TP vs M95640-RMN6P
  • M95080-DFMN6TP vs M95640-RMC6TG
  • M95080-DFMN6TP vs M95640-RMB6TG
  • M95080-DFMN6TP vs M95640-MN6P
  • M95080-DFMN6TP vs M95640-DRMN8TP/K
  • M95080-DFMN6TP vs M95640-DRMN3TP/K
  • M95080-DFMN6TP vs M95640-DRMF3TG/K
  • M95080-DFMN6TP vs M95640-DRMC6TG
  • M95080-DFMN6TP vs M95640-DFMN6TP
  • M95080-DFMN6TP vs M95640-DFMC6TG
  • M95080-DFMN6TP vs M95640-DFDW6TP
  • M95080-DFMN6TP vs M95640-DFCT6TP/K
  • M95080-DFMN6TP vs M95512-WMN6TP
  • M95080-DFMN6TP vs M95512-WMN6P
  • M95080-DFMN6TP vs M95512-RMN6TP
  • M95080-DFMN6TP vs M95512-RMN6P
  • M95080-DFMN6TP vs M95512-RMC6TG
  • M95080-DFMN6TP vs M95512-RMB6TG
  • M95080-DFMN6TP vs M95512-RCS6TP/K
  • M95080-DFMN6TP vs M95512-DRMN8TP/K
  • M95080-DFMN6TP vs M95512-DRMN6TP
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much