☰
LNBP21D2-TR
LNBP21D2-TR
Obsolete
Description:  IC REG CONV SAT TV 1OUT 20SO
Manufacturer:  STMicroelectronics
Datasheet:   LNBP21D2-TR Datasheet
History Price: Obsolete
In Stock: 23360
LNBP21D2-TR Specification
Specification
Part No
LNBP21D2-TR
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input
8V ~ 15V
Number of Outputs
1
Voltage - Output
13V, 18V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
LNBP21D2-TR PDF Datasheet
LNBP21D2-TR Related Parts
LNBEH21PD-TR
LNBEH21PD-TR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH21PD
LNBH21PD
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH21PD-TR
LNBH21PD-TR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH221PD
LNBH221PD
STMicroelectronics
IC REG CONV SAT 2OUT POWERSO-36
LNBH221PD-TR
LNBH221PD-TR
STMicroelectronics
IC REG CONV SAT 2OUT POWERSO-36
LNBH23LQTR
LNBH23LQTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH23PPR
LNBH23PPR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSSO-24
LNBH23QTR
LNBH23QTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH23TPPR
LNBH23TPPR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSSO-24
LNBH23TQTR
LNBH23TQTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH24LQTR
LNBH24LQTR
STMicroelectronics
IC REG CONV SAT TV 2OUT 32QFN
LNBH25LPQR
LNBH25LPQR
STMicroelectronics
IC REG CONV SAT TV 1OUT 24QFN
LNBP21D2-TR Compare Parts
  • LNBP21D2-TR vs LNBP9K7-R
  • LNBP21D2-TR vs LNBP8LIT
  • LNBP21D2-TR vs LNBP8K7-R
  • LNBP21D2-TR vs LNBP21PD-TR
  • LNBP21D2-TR vs LNBP21PD
  • LNBP21D2-TR vs LNBP20PD-TR
  • LNBP21D2-TR vs LNBP20PD
  • LNBP21D2-TR vs LNBP16SP-TR
  • LNBP21D2-TR vs LNBP15SP-TR
  • LNBP21D2-TR vs LNBP14SP-TR
  • LNBP21D2-TR vs LNBP13SP-TR
  • LNBP21D2-TR vs LNBP13SP
  • LNBP21D2-TR vs LNBP12SP-TR
  • LNBP21D2-TR vs LNBP11SP-TR
  • LNBP21D2-TR vs LNBP11LPUR
  • LNBP21D2-TR vs LNBP10SP-TR
  • LNBP21D2-TR vs LNBP10LPUR
  • LNBP21D2-TR vs LNBK20D2-TR
  • LNBP21D2-TR vs LNBH30QTR
  • LNBP21D2-TR vs LNBH26SPQR
  • LNBP21D2-TR vs LNBH26PQR
  • LNBP21D2-TR vs LNBH26LSPQR
  • LNBP21D2-TR vs LNBH26LPQR
  • LNBP21D2-TR vs LNBH25SPQR
  • LNBP21D2-TR vs LNBH25PQR
  • LNBP21D2-TR vs LNBH25LSPQR
  • LNBP21D2-TR vs LNBH25LPQR
  • LNBP21D2-TR vs LNBH24LQTR
  • LNBP21D2-TR vs LNBH23TQTR
  • LNBP21D2-TR vs LNBH23TPPR
  • LNBP21D2-TR vs LNBH23QTR
  • LNBP21D2-TR vs LNBH23PPR
  • LNBP21D2-TR vs LNBH23LQTR
  • LNBP21D2-TR vs LNBH221PD-TR
  • LNBP21D2-TR vs LNBH221PD
  • LNBP21D2-TR vs LNBH21PD-TR
  • LNBP21D2-TR vs LNBH21PD
  • LNBP21D2-TR vs LNBEH21PD-TR
  • LNBP21D2-TR vs LNBH24PPR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.