☰
LNBH25LPQR
LNBH25LPQR
Active
Description:  IC REG CONV SAT TV 1OUT 24QFN
Manufacturer:  STMicroelectronics
Datasheet:   LNBH25LPQR Datasheet
History Price: $2.51000
In Stock: 6530
LNBH25LPQR Specification
Specification
Part No
LNBH25LPQR
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input
8V ~ 16V
Number of Outputs
1
Voltage - Output
13V, 18.15V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
LNBH25LPQR PDF Datasheet
LNBH25LPQR Related Parts
LNBEH21PD-TR
LNBEH21PD-TR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH21PD
LNBH21PD
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH21PD-TR
LNBH21PD-TR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH221PD
LNBH221PD
STMicroelectronics
IC REG CONV SAT 2OUT POWERSO-36
LNBH221PD-TR
LNBH221PD-TR
STMicroelectronics
IC REG CONV SAT 2OUT POWERSO-36
LNBH23LQTR
LNBH23LQTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH23PPR
LNBH23PPR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSSO-24
LNBH23QTR
LNBH23QTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH23TPPR
LNBH23TPPR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSSO-24
LNBH23TQTR
LNBH23TQTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH24LQTR
LNBH24LQTR
STMicroelectronics
IC REG CONV SAT TV 2OUT 32QFN
LNBH25LSPQR
LNBH25LSPQR
STMicroelectronics
IC REG CONV SAT TV 1OUT 24QFN
LNBH25LPQR Compare Parts
  • LNBH25LPQR vs LNBP9K7-R
  • LNBH25LPQR vs LNBP8LIT
  • LNBH25LPQR vs LNBP8K7-R
  • LNBH25LPQR vs LNBP21PD-TR
  • LNBH25LPQR vs LNBP21PD
  • LNBH25LPQR vs LNBP21D2-TR
  • LNBH25LPQR vs LNBP20PD-TR
  • LNBH25LPQR vs LNBP20PD
  • LNBH25LPQR vs LNBP16SP-TR
  • LNBH25LPQR vs LNBP15SP-TR
  • LNBH25LPQR vs LNBP14SP-TR
  • LNBH25LPQR vs LNBP13SP-TR
  • LNBH25LPQR vs LNBP13SP
  • LNBH25LPQR vs LNBP12SP-TR
  • LNBH25LPQR vs LNBP11SP-TR
  • LNBH25LPQR vs LNBP11LPUR
  • LNBH25LPQR vs LNBP10SP-TR
  • LNBH25LPQR vs LNBP10LPUR
  • LNBH25LPQR vs LNBK20D2-TR
  • LNBH25LPQR vs LNBH30QTR
  • LNBH25LPQR vs LNBH26SPQR
  • LNBH25LPQR vs LNBH26PQR
  • LNBH25LPQR vs LNBH26LSPQR
  • LNBH25LPQR vs LNBH26LPQR
  • LNBH25LPQR vs LNBH25SPQR
  • LNBH25LPQR vs LNBH25PQR
  • LNBH25LPQR vs LNBH25LSPQR
  • LNBH25LPQR vs LNBH24LQTR
  • LNBH25LPQR vs LNBH23TQTR
  • LNBH25LPQR vs LNBH23TPPR
  • LNBH25LPQR vs LNBH23QTR
  • LNBH25LPQR vs LNBH23PPR
  • LNBH25LPQR vs LNBH23LQTR
  • LNBH25LPQR vs LNBH221PD-TR
  • LNBH25LPQR vs LNBH221PD
  • LNBH25LPQR vs LNBH21PD-TR
  • LNBH25LPQR vs LNBH21PD
  • LNBH25LPQR vs LNBEH21PD-TR
  • LNBH25LPQR vs LNBH24PPR
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.