☰
LNBH23PPR
LNBH23PPR
Obsolete
Description:  IC REG CONV SAT 1OUT POWERSSO-24
Manufacturer:  STMicroelectronics
Datasheet:   LNBH23PPR Datasheet
History Price: Obsolete
In Stock: 17560
LNBH23PPR Specification
Specification
Part No
LNBH23PPR
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input
8V ~ 15V
Number of Outputs
1
Voltage - Output
13.4V, 18.5V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-24
LNBH23PPR Related Parts
LNBEH21PD-TR
LNBEH21PD-TR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH21PD
LNBH21PD
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH21PD-TR
LNBH21PD-TR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH221PD
LNBH221PD
STMicroelectronics
IC REG CONV SAT 2OUT POWERSO-36
LNBH221PD-TR
LNBH221PD-TR
STMicroelectronics
IC REG CONV SAT 2OUT POWERSO-36
LNBH23LQTR
LNBH23LQTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH23QTR
LNBH23QTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH23TPPR
LNBH23TPPR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSSO-24
LNBH23TQTR
LNBH23TQTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH24LQTR
LNBH24LQTR
STMicroelectronics
IC REG CONV SAT TV 2OUT 32QFN
LNBH25LPQR
LNBH25LPQR
STMicroelectronics
IC REG CONV SAT TV 1OUT 24QFN
LNBH25LSPQR
LNBH25LSPQR
STMicroelectronics
IC REG CONV SAT TV 1OUT 24QFN
LNBH23PPR Compare Parts
  • LNBH23PPR vs LNBP9K7-R
  • LNBH23PPR vs LNBP8LIT
  • LNBH23PPR vs LNBP8K7-R
  • LNBH23PPR vs LNBP21PD-TR
  • LNBH23PPR vs LNBP21PD
  • LNBH23PPR vs LNBP21D2-TR
  • LNBH23PPR vs LNBP20PD-TR
  • LNBH23PPR vs LNBP20PD
  • LNBH23PPR vs LNBP16SP-TR
  • LNBH23PPR vs LNBP15SP-TR
  • LNBH23PPR vs LNBP14SP-TR
  • LNBH23PPR vs LNBP13SP-TR
  • LNBH23PPR vs LNBP13SP
  • LNBH23PPR vs LNBP12SP-TR
  • LNBH23PPR vs LNBP11SP-TR
  • LNBH23PPR vs LNBP11LPUR
  • LNBH23PPR vs LNBP10SP-TR
  • LNBH23PPR vs LNBP10LPUR
  • LNBH23PPR vs LNBK20D2-TR
  • LNBH23PPR vs LNBH30QTR
  • LNBH23PPR vs LNBH26SPQR
  • LNBH23PPR vs LNBH26PQR
  • LNBH23PPR vs LNBH26LSPQR
  • LNBH23PPR vs LNBH26LPQR
  • LNBH23PPR vs LNBH25SPQR
  • LNBH23PPR vs LNBH25PQR
  • LNBH23PPR vs LNBH25LSPQR
  • LNBH23PPR vs LNBH25LPQR
  • LNBH23PPR vs LNBH24LQTR
  • LNBH23PPR vs LNBH23TQTR
  • LNBH23PPR vs LNBH23TPPR
  • LNBH23PPR vs LNBH23QTR
  • LNBH23PPR vs LNBH23LQTR
  • LNBH23PPR vs LNBH221PD-TR
  • LNBH23PPR vs LNBH221PD
  • LNBH23PPR vs LNBH21PD-TR
  • LNBH23PPR vs LNBH21PD
  • LNBH23PPR vs LNBEH21PD-TR
  • LNBH23PPR vs LNBH24PPR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.