☰
LM723CN
LM723CN
Obsolete
Description:  IC REG LIN POS ADJ 150MA 14DIP
Manufacturer:  STMicroelectronics
Datasheet:   LM723CN Datasheet
History Price: Obsolete
In Stock: 1470
LM723CN Specification
Specification
Part No
LM723CN
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
150mA
Current - Quiescent (Iq)
4 mA
Current - Supply (Max)
-
PSRR
86db ~ 74dB (100Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
LM723CN PDF Datasheet
LM723CN Related Parts
LM723CD
LM723CD
STMicroelectronics
IC REG LINEAR POS ADJ 150MA 14SO
LM723CD013TR
LM723CD013TR
STMicroelectronics
IC REG LINEAR POS ADJ 150MA 14SO
LM723CH
LM723CH
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723CH
LM723CH
Harris Corporation
IC REG LIN POS ADJ 150MA TO100
LM723CH
LM723CH
National Semiconductor
LM723C-MIL 150 MA ADJUSTABLE OUT
LM723CH/NOPB
LM723CH/NOPB
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723CN/NOPB
LM723CN/NOPB
Texas Instruments
IC REG LIN POS ADJ 150MA 14DIP
LM723H
LM723H
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723H/NOPB
LM723H/NOPB
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723N
LM723N
STMicroelectronics
IC REG LIN POS ADJ 150MA 14DIP
LM7805ACT
LM7805ACT
onsemi
V-REG 5V 1.0A 2%
LM7805ACT
LM7805ACT
onsemi
IC REG LINEAR 5V 1A TO220-3
LM723CN Description
The Texas Instruments LM723CN is a versatile voltage regulator that is widely used in various applications requiring adjustable output voltage and current regulation. This device is particularly known for its reliability and performance in both linear and switching power supply designs. Below is a detailed overview of its specifications, features, and applications.

## Overview

The LM723CN is a linear voltage regulator that can be configured to provide a wide range of output voltages. It is capable of delivering up to 2A of output current and can operate with input voltages up to 40V. The device is designed to provide excellent load and line regulation, making it suitable for a variety of power supply applications.

## Key Features

1. Adjustable Output Voltage: The LM723CN can be configured to provide an output voltage ranging from 1.2V to 37V, allowing for flexibility in various applications.
2. Output Current: It can deliver up to 2A of continuous output current, making it suitable for moderate power applications.
3. Wide Input Voltage Range: The device operates with an input voltage range of 4.5V to 40V, providing versatility in power supply designs.
4. Excellent Load and Line Regulation: The LM723CN offers high load and line regulation, ensuring stable output voltage under varying load conditions.
5. Thermal Protection: The device includes thermal shutdown protection, which prevents damage due to overheating.
6. Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions.
7. Easy to Use: The LM723CN is designed for ease of use, with minimal external components required for operation.
8. Package Type: Available in a 14-pin DIP package, which facilitates easy integration into various circuit designs.

## Electrical Specifications

- Input Voltage Range: 4.5V to 40V
- Output Voltage Range: 1.2V to 37V (adjustable)
- Output Current: 2A (maximum)
- Line Regulation: 0.01%/V (typical)
- Load Regulation: 0.1% (typical)
- Temperature Coefficient: 0.01%/°C (typical)
- Operating Temperature Range: 0°C to +70°C
- Thermal Resistance (Junction to Ambient): 65°C/W (typical)
- Current Limit: 2.5A (typical)

## Applications

The LM723CN is suitable for a wide range of applications, including:

- Adjustable power supplies for laboratory and industrial use.
- Battery chargers requiring precise voltage regulation.
- Power management in telecommunications equipment.
- Voltage regulation for microcontrollers and other digital devices.
- General-purpose voltage regulation in consumer electronics.

## Design Considerations

When designing with the LM723CN, it is essential to consider the following:

- External Components: The performance of the regulator is influenced by the selection of external components, such as resistors and capacitors. Proper selection can optimize stability and transient response.
- Thermal Management: Adequate heat sinking may be required to manage thermal performance, especially under high load conditions. The thermal shutdown feature provides additional protection, but it is still important to ensure the device operates within safe temperature limits.
- PCB Layout: A well-designed PCB layout is crucial for minimizing noise and ensuring stable operation. Keep the power and ground traces short and wide to reduce inductance and resistance.

## Conclusion

The Texas Instruments LM723CN is a robust and flexible voltage regulator that provides a reliable solution for various power management needs. With its adjustable output voltage, high output current capability, and excellent regulation characteristics, it is an excellent choice for designers looking to implement efficient and stable power conversion in their applications. Its ease of use and wide range of applications make it a popular choice among engineers and hobbyists alike.
LM723CN Compare Parts
  • LM723CN vs LM79M15CT
  • LM723CN vs LM79M12CT/NOPB
  • LM723CN vs LM79M12CT/NOPB
  • LM723CN vs LM79M12CT
  • LM723CN vs LM79M12CT
  • LM723CN vs LM79M12CH
  • LM723CN vs LM79M05CT/NOPB
  • LM723CN vs LM79M05CT
  • LM723CN vs LM79M05CT
  • LM723CN vs LM79L15ACZ/NOPB
  • LM723CN vs LM79L15ACMX/NOPB
  • LM723CN vs LM79L15ACMX
  • LM723CN vs LM79L15ACM/NOPB
  • LM723CN vs LM79L15ACM/NOPB
  • LM723CN vs LM79L15ACM-NS
  • LM723CN vs LM79L15ACM
  • LM723CN vs LM79L12ACZ/NOPB
  • LM723CN vs LM79L12ACZ/LFT7
  • LM723CN vs LM79L12ACZ/LFT7
  • LM723CN vs LM79L12ACZ/LFT4
  • LM723CN vs LM79L12ACZ
  • LM723CN vs LM79L12ACMX/NOPB
  • LM723CN vs LM79L12ACMX
  • LM723CN vs LM79L12ACMX
  • LM723CN vs LM79L12ACM/NOPB
  • LM723CN vs LM79L12ACM
  • LM723CN vs LM79L05ACZX
  • LM723CN vs LM79L05ACZX
  • LM723CN vs LM79L05ACZ/T4
  • LM723CN vs LM79L05ACZ/NOPB
  • LM723CN vs LM79L05ACZ/NOPB
  • LM723CN vs LM79L05ACZ/LFT1
  • LM723CN vs LM79L05ACZ
  • LM723CN vs LM79L05ACTLX/NOPB
  • LM723CN vs LM79L05ACTLX
  • LM723CN vs LM79L05ACTL/NOPB
  • LM723CN vs LM79L05ACTL
  • LM723CN vs LM79L05ACMX/NOPB
  • LM723CN vs LM79L05ACMX
  • LM723CN vs LM79L05ACMX
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.