☰
LM723CD
LM723CD
Obsolete
Description:  IC REG LINEAR POS ADJ 150MA 14SO
Manufacturer:  STMicroelectronics
Datasheet:   LM723CD Datasheet
History Price: Obsolete
In Stock: 23035
LM723CD Specification
Specification
Part No
LM723CD
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
150mA
Current - Quiescent (Iq)
4 mA
Current - Supply (Max)
-
PSRR
86db ~ 74dB (100Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
LM723CD PDF Datasheet
LM723CD Related Parts
LM723CD013TR
LM723CD013TR
STMicroelectronics
IC REG LINEAR POS ADJ 150MA 14SO
LM723CH
LM723CH
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723CH
LM723CH
Harris Corporation
IC REG LIN POS ADJ 150MA TO100
LM723CH
LM723CH
National Semiconductor
LM723C-MIL 150 MA ADJUSTABLE OUT
LM723CH/NOPB
LM723CH/NOPB
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723CN
LM723CN
STMicroelectronics
IC REG LIN POS ADJ 150MA 14DIP
LM723CN
LM723CN
Texas Instruments
IC REG LIN POS ADJ 150MA 14DIP
LM723CN/NOPB
LM723CN/NOPB
Texas Instruments
IC REG LIN POS ADJ 150MA 14DIP
LM723H
LM723H
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723H/NOPB
LM723H/NOPB
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723N
LM723N
STMicroelectronics
IC REG LIN POS ADJ 150MA 14DIP
LM7805ACT
LM7805ACT
onsemi
V-REG 5V 1.0A 2%
LM723CD Description
The STMicroelectronics LM723CD is a versatile voltage regulator that is widely used in various electronic applications. It is designed to provide a stable output voltage and can be configured for both linear and switching regulation. The LM723CD is particularly valued for its reliability, ease of use, and ability to handle a wide range of input voltages. Below is a detailed introduction to the LM723CD, including its specifications and parameters.

## Overview

The LM723CD is a linear voltage regulator that can be used to regulate output voltages from 1.2V to 37V. It is capable of delivering output currents up to 3A, making it suitable for a variety of applications, including power supplies, battery chargers, and other electronic devices requiring stable voltage regulation. The device features built-in thermal overload protection and short-circuit protection, ensuring safe operation under various conditions.

## Key Features

1. Wide Input Voltage Range: The LM723CD can accept input voltages from 4.5V to 40V, allowing it to be used in a variety of power supply configurations.

2. Adjustable Output Voltage: The output voltage can be easily adjusted using external resistors, providing flexibility for different applications.

3. High Output Current: The regulator can deliver output currents up to 3A, making it suitable for powering larger loads.

4. Thermal Overload Protection: The LM723CD includes built-in thermal protection, which automatically reduces the output current if the device overheats, preventing damage.

5. Short-Circuit Protection: The device features short-circuit protection, ensuring that it can withstand accidental short circuits without failure.

6. Low Dropout Voltage: The LM723CD has a low dropout voltage, which allows it to maintain regulation even when the input voltage is only slightly higher than the output voltage.

7. Compact Package: The device is available in a 14-pin DIP (Dual In-line Package) or a 14-pin SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into various circuit designs.

## Specifications

- Model: LM723CD
- Type: Adjustable Linear Voltage Regulator
- Input Voltage Range: 4.5V to 40V
- Output Voltage Range: 1.2V to 37V (adjustable)
- Output Current: Up to 3A
- Dropout Voltage: Typically 1.5V at 3A load
- Line Regulation: 0.01%/V (typical)
- Load Regulation: 0.1% (typical)
- Temperature Range:
- Operating: 0°C to 125°C
- Storage: -65°C to 150°C
- Thermal Resistance (junction to case): 5°C/W (typical)
- Thermal Resistance (junction to ambient): 50°C/W (typical)
- Protection Features:
- Thermal overload protection
- Short-circuit protection
- Package Type:
- 14-Pin DIP
- 14-Pin SOIC
- Weight: Approximately 1.5 grams

## Applications

The STMicroelectronics LM723CD is suitable for a wide range of applications, including:

- Power Supplies: Used in linear power supplies to provide stable output voltages for various electronic devices.
- Battery Chargers: Ideal for charging batteries, as it can be configured to provide the necessary charging voltage and current.
- Voltage Regulation: Commonly used in circuits requiring precise voltage regulation, such as audio equipment and instrumentation.
- Embedded Systems: Suitable for powering microcontrollers and other embedded systems that require stable voltage levels.

## Conclusion

The STMicroelectronics LM723CD is a reliable and versatile linear voltage regulator that offers a wide range of features and specifications suitable for various applications. Its ability to provide adjustable output voltages, high output current, and built-in protection features makes it an excellent choice for engineers and designers looking to implement stable power solutions in their electronic projects. Whether used in power supplies, battery chargers, or other voltage regulation applications, the LM723CD stands out as a dependable component in modern electronic design.
LM723CD Compare Parts
  • LM723CD vs LM79M15CT
  • LM723CD vs LM79M12CT/NOPB
  • LM723CD vs LM79M12CT/NOPB
  • LM723CD vs LM79M12CT
  • LM723CD vs LM79M12CT
  • LM723CD vs LM79M12CH
  • LM723CD vs LM79M05CT/NOPB
  • LM723CD vs LM79M05CT
  • LM723CD vs LM79M05CT
  • LM723CD vs LM79L15ACZ/NOPB
  • LM723CD vs LM79L15ACMX/NOPB
  • LM723CD vs LM79L15ACMX
  • LM723CD vs LM79L15ACM/NOPB
  • LM723CD vs LM79L15ACM/NOPB
  • LM723CD vs LM79L15ACM-NS
  • LM723CD vs LM79L15ACM
  • LM723CD vs LM79L12ACZ/NOPB
  • LM723CD vs LM79L12ACZ/LFT7
  • LM723CD vs LM79L12ACZ/LFT7
  • LM723CD vs LM79L12ACZ/LFT4
  • LM723CD vs LM79L12ACZ
  • LM723CD vs LM79L12ACMX/NOPB
  • LM723CD vs LM79L12ACMX
  • LM723CD vs LM79L12ACMX
  • LM723CD vs LM79L12ACM/NOPB
  • LM723CD vs LM79L12ACM
  • LM723CD vs LM79L05ACZX
  • LM723CD vs LM79L05ACZX
  • LM723CD vs LM79L05ACZ/T4
  • LM723CD vs LM79L05ACZ/NOPB
  • LM723CD vs LM79L05ACZ/NOPB
  • LM723CD vs LM79L05ACZ/LFT1
  • LM723CD vs LM79L05ACZ
  • LM723CD vs LM79L05ACTLX/NOPB
  • LM723CD vs LM79L05ACTLX
  • LM723CD vs LM79L05ACTL/NOPB
  • LM723CD vs LM79L05ACTL
  • LM723CD vs LM79L05ACMX/NOPB
  • LM723CD vs LM79L05ACMX
  • LM723CD vs LM79L05ACMX
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.