☰
LM723CD013TR
LM723CD013TR
Obsolete
Description:  IC REG LINEAR POS ADJ 150MA 14SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 49320
LM723CD013TR Specification
Specification
Part No
LM723CD013TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
150mA
Current - Quiescent (Iq)
4 mA
Current - Supply (Max)
-
PSRR
86db ~ 74dB (100Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
LM723CD013TR PDF Datasheet
LM723CD013TR Related Parts
LM723CD
LM723CD
STMicroelectronics
IC REG LINEAR POS ADJ 150MA 14SO
LM723CH
LM723CH
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723CH
LM723CH
Harris Corporation
IC REG LIN POS ADJ 150MA TO100
LM723CH
LM723CH
National Semiconductor
LM723C-MIL 150 MA ADJUSTABLE OUT
LM723CH/NOPB
LM723CH/NOPB
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723CN
LM723CN
STMicroelectronics
IC REG LIN POS ADJ 150MA 14DIP
LM723CN
LM723CN
Texas Instruments
IC REG LIN POS ADJ 150MA 14DIP
LM723CN/NOPB
LM723CN/NOPB
Texas Instruments
IC REG LIN POS ADJ 150MA 14DIP
LM723H
LM723H
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723H/NOPB
LM723H/NOPB
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723N
LM723N
STMicroelectronics
IC REG LIN POS ADJ 150MA 14DIP
LM7805ACT
LM7805ACT
onsemi
V-REG 5V 1.0A 2%
LM723CD013TR Compare Parts
  • LM723CD013TR vs LM79M15CT
  • LM723CD013TR vs LM79M12CT/NOPB
  • LM723CD013TR vs LM79M12CT/NOPB
  • LM723CD013TR vs LM79M12CT
  • LM723CD013TR vs LM79M12CT
  • LM723CD013TR vs LM79M12CH
  • LM723CD013TR vs LM79M05CT/NOPB
  • LM723CD013TR vs LM79M05CT
  • LM723CD013TR vs LM79M05CT
  • LM723CD013TR vs LM79L15ACZ/NOPB
  • LM723CD013TR vs LM79L15ACMX/NOPB
  • LM723CD013TR vs LM79L15ACMX
  • LM723CD013TR vs LM79L15ACM/NOPB
  • LM723CD013TR vs LM79L15ACM/NOPB
  • LM723CD013TR vs LM79L15ACM-NS
  • LM723CD013TR vs LM79L15ACM
  • LM723CD013TR vs LM79L12ACZ/NOPB
  • LM723CD013TR vs LM79L12ACZ/LFT7
  • LM723CD013TR vs LM79L12ACZ/LFT7
  • LM723CD013TR vs LM79L12ACZ/LFT4
  • LM723CD013TR vs LM79L12ACZ
  • LM723CD013TR vs LM79L12ACMX/NOPB
  • LM723CD013TR vs LM79L12ACMX
  • LM723CD013TR vs LM79L12ACMX
  • LM723CD013TR vs LM79L12ACM/NOPB
  • LM723CD013TR vs LM79L12ACM
  • LM723CD013TR vs LM79L05ACZX
  • LM723CD013TR vs LM79L05ACZX
  • LM723CD013TR vs LM79L05ACZ/T4
  • LM723CD013TR vs LM79L05ACZ/NOPB
  • LM723CD013TR vs LM79L05ACZ/NOPB
  • LM723CD013TR vs LM79L05ACZ/LFT1
  • LM723CD013TR vs LM79L05ACZ
  • LM723CD013TR vs LM79L05ACTLX/NOPB
  • LM723CD013TR vs LM79L05ACTLX
  • LM723CD013TR vs LM79L05ACTL/NOPB
  • LM723CD013TR vs LM79L05ACTL
  • LM723CD013TR vs LM79L05ACMX/NOPB
  • LM723CD013TR vs LM79L05ACMX
  • LM723CD013TR vs LM79L05ACMX
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.