LM393PSR
LM393PSR
Active
Description:  IC COMPARATOR 2 DIFF 8SO
Manufacturer:  Texas Instruments
Datasheet:   LM393PSR Datasheet
History Price: $0.43000
In Stock: 30100
LM393PSR Specification
Specification
Part No
LM393PSR
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
2
Output Type
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.209", 5.30mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SO
LM393PSR PDF Datasheet
LM393PSR Related Parts
LM306D
LM306D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DR
LM306DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRE4
LM306DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRG4
LM306DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306P
LM306P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LM311D
LM311D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
National Semiconductor
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DE4
LM311DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG
LM311DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG4
LM311DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR
LM311DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM393PSR Description

## Overview of Texas Instruments LM393PSR

The Texas Instruments LM393PSR is a dual comparator designed for a wide range of applications, including signal conditioning, level detection, and voltage comparison. This device is known for its versatility, low power consumption, and ability to operate over a broad supply voltage range. The LM393 is particularly suitable for use in automotive, industrial, and consumer electronics applications.

## Key Specifications

- Supply Voltage Range: The LM393 operates with a supply voltage range of 2V to 36V, allowing it to be used in various applications with different power supply requirements.
- Input Voltage Range: The input common-mode voltage range extends from -0.3V to VCC - 1.5V, providing flexibility in interfacing with different signal levels.
- Propagation Delay: The typical propagation delay is around 1.3 µs at a supply voltage of 5V, enabling quick response times for applications requiring fast signal processing.
- Output Type: The LM393 features an open-collector output, which allows for easy interfacing with different logic levels and the ability to connect multiple outputs to a single line.
- Power Consumption: The device has a low supply current of approximately 0.5 mA per comparator, making it suitable for battery-operated devices.

## Features

## Dual Comparator Configuration

The LM393PSR includes two independent comparators in a single package, allowing for efficient use of board space and simplifying circuit design. This dual configuration is beneficial for applications that require multiple comparisons.

## Low Power Operation

Designed for low power consumption, the LM393 is ideal for battery-powered applications. Its low quiescent current helps extend battery life, making it suitable for portable devices and energy-efficient designs.

## Wide Operating Temperature Range

The LM393 operates over a wide temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments. This makes it suitable for automotive and industrial applications where temperature fluctuations can occur.

## Integrated Hysteresis

The LM393 includes optional hysteresis, which improves noise immunity and prevents false triggering in noisy environments. This feature is particularly useful in applications where signal integrity is critical.

## Applications

The LM393PSR is suitable for a variety of applications, including:
- Signal Conditioning: Used in circuits that require precise voltage comparisons for signal processing.
- Level Detection: Ideal for detecting voltage levels in battery management systems and power supplies.
- Automotive Applications: Employed in automotive systems for monitoring and control, such as in engine management and safety systems.
- Industrial Automation: Suitable for use in industrial control systems where reliable voltage comparison is essential.

## Conclusion

The Texas Instruments LM393PSR is a versatile and efficient dual comparator designed for a wide range of applications. With its broad supply voltage range, low power consumption, and integrated features, it is an excellent choice for engineers looking to implement reliable voltage comparison solutions in their designs. Its robust performance and wide operating temperature range make it suitable for demanding environments, ensuring that it meets the needs of modern electronic systems.
LM393PSR Compare Parts
  • LM393PSR vs LM397MFX/NOPB
  • LM393PSR vs LM397MFX
  • LM393PSR vs LM397MF/NOPB
  • LM393PSR vs LM397MF
  • LM393PSR vs LM393WDT
  • LM393PSR vs LM393WDT
  • LM393PSR vs LM393TLX/NOPB
  • LM393PSR vs LM393TLX
  • LM393PSR vs LM393TL/NOPB
  • LM393PSR vs LM393TL
  • LM393PSR vs LM393ST
  • LM393PSR vs LM393ST
  • LM393PSR vs LM393SNG
  • LM393PSR vs LM393QT
  • LM393PSR vs LM393PWRG4
  • LM393PSR vs LM393PWRG3
  • LM393PSR vs LM393PWR
  • LM393PSR vs LM393PWG4
  • LM393PSR vs LM393PW
  • LM393PSR vs LM393PSRG4
  • LM393PSR vs LM393PS
  • LM393PSR vs LM393PE4
  • LM393PSR vs LM393PE4
  • LM393PSR vs LM393PE3
  • LM393PSR vs LM393P
  • LM393PSR vs LM393NG
  • LM393PSR vs LM393N/NOPB
  • LM393PSR vs LM393N-ON
  • LM393PSR vs LM393N
  • LM393PSR vs LM393N
  • LM393PSR vs LM393N
  • LM393PSR vs LM393MX/NOPB
  • LM393PSR vs LM393MX
  • LM393PSR vs LM393MX
  • LM393PSR vs LM393MX
  • LM393PSR vs LM393MX
  • LM393PSR vs LM393M/NOPB
  • LM393PSR vs LM393M/NOPB
  • LM393PSR vs LM393M
  • LM393PSR vs LM393M
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.