☰
LM339F-E2
LM339F-E2
Active
Description:  IC COMPARATOR 4 GEN PUR 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   LM339F-E2 Datasheet
History Price: $1.02000
In Stock: 3280
LM339F-E2 Specification
Specification
Part No
LM339F-E2
Category
Linear - Comparators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
3V ~ 32V, ?.5V ~ 16V
Voltage - Input Offset (Max)
4.5mV @ 32V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
14-SOIC (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SOP
LM339F-E2 Related Parts
LM306D
LM306D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DR
LM306DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRE4
LM306DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRG4
LM306DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306P
LM306P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LM311D
LM311D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
National Semiconductor
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DE4
LM311DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG
LM311DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG4
LM311DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR
LM311DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM339F-E2 Compare Parts
  • LM339F-E2 vs LM397MFX/NOPB
  • LM339F-E2 vs LM397MFX
  • LM339F-E2 vs LM397MF/NOPB
  • LM339F-E2 vs LM397MF
  • LM339F-E2 vs LM393WDT
  • LM339F-E2 vs LM393WDT
  • LM339F-E2 vs LM393TLX/NOPB
  • LM339F-E2 vs LM393TLX
  • LM339F-E2 vs LM393TL/NOPB
  • LM339F-E2 vs LM393TL
  • LM339F-E2 vs LM393ST
  • LM339F-E2 vs LM393ST
  • LM339F-E2 vs LM393SNG
  • LM339F-E2 vs LM393QT
  • LM339F-E2 vs LM393PWRG4
  • LM339F-E2 vs LM393PWRG3
  • LM339F-E2 vs LM393PWR
  • LM339F-E2 vs LM393PWG4
  • LM339F-E2 vs LM393PW
  • LM339F-E2 vs LM393PSRG4
  • LM339F-E2 vs LM393PSR
  • LM339F-E2 vs LM393PS
  • LM339F-E2 vs LM393PE4
  • LM339F-E2 vs LM393PE4
  • LM339F-E2 vs LM393PE3
  • LM339F-E2 vs LM393P
  • LM339F-E2 vs LM393NG
  • LM339F-E2 vs LM393N/NOPB
  • LM339F-E2 vs LM393N-ON
  • LM339F-E2 vs LM393N
  • LM339F-E2 vs LM393N
  • LM339F-E2 vs LM393N
  • LM339F-E2 vs LM393MX/NOPB
  • LM339F-E2 vs LM393MX
  • LM339F-E2 vs LM393MX
  • LM339F-E2 vs LM393MX
  • LM339F-E2 vs LM393MX
  • LM339F-E2 vs LM393M/NOPB
  • LM339F-E2 vs LM393M/NOPB
  • LM339F-E2 vs LM393M
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend