☰
LM293QT
LM293QT
Active
Description:  IC COMPARATOR 2 GEN PUR 8UFSON
Manufacturer:  STMicroelectronics
Datasheet:   LM293QT Datasheet
History Price: $0.86000
In Stock: 6420
LM293QT Specification
Specification
Part No
LM293QT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-
Package / Case
8-UFDFN Exposed Pad
Mounting Type
Surface Mount
Supplier Device Package
8-UFSON (2x2)
LM293QT PDF Datasheet
LM293QT Related Parts
LM211D
LM211D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DE4
LM211DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG
LM211DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG4
LM211DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR
LM211DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR2
LM211DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM211DR2G
LM211DR2G
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRE4
LM211DRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRG4
LM211DRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DT
LM211DT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM293QT Compare Parts
  • LM293QT vs LM293PG4
  • LM293QT vs LM293PE4
  • LM293QT vs LM293P
  • LM293QT vs LM293N
  • LM293QT vs LM293MDREP
  • LM293QT vs LM293H/NOPB
  • LM293QT vs LM293H/NOPB
  • LM293QT vs LM293H
  • LM293QT vs LM293H
  • LM293QT vs LM293DT
  • LM293QT vs LM293DRG4
  • LM293QT vs LM293DRG3
  • LM293QT vs LM293DRE4
  • LM293QT vs LM293DR2G
  • LM293QT vs LM293DR2
  • LM293QT vs LM293DR
  • LM293QT vs LM293DMR2G
  • LM293QT vs LM293DMR2
  • LM293QT vs LM293DGKRG4
  • LM293QT vs LM293DGKR
  • LM293QT vs LM293DG
  • LM293QT vs LM293D
  • LM293QT vs LM293D
  • LM293QT vs LM293AQT
  • LM293QT vs LM293AN
  • LM293QT vs LM293AN
  • LM293QT vs LM293AMX
  • LM293QT vs LM293AM
  • LM293QT vs LM293ADT
  • LM293QT vs LM293ADRG4
  • LM293QT vs LM293ADR
  • LM293QT vs LM293ADGKRG4
  • LM293QT vs LM293ADGKR
  • LM293QT vs LM293AD
  • LM293QT vs LM293AD
  • LM293QT vs LM2903ZQDRQ1
  • LM293QT vs LM2903YST
  • LM293QT vs LM2903YQ3T
  • LM293QT vs LM2903YDT
  • LM293QT vs LM2903WYPT
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time