☰
LM211DT
LM211DT
Active
Description:  IC COMPARATOR 1 GEN PUR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM211DT Datasheet
History Price: $0.57000
In Stock: 40870
LM211DT Specification
Specification
Part No
LM211DT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Voltage - Supply, Single/Dual (?
5V ~ 30V, ?.5V ~ 15V
Voltage - Input Offset (Max)
3mV @ ?5V
Current - Input Bias (Max)
0.1μA @ ±15V
Current - Output (Typ)
50mA
Current - Quiescent (Max)
6mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
LM211DT PDF Datasheet
LM211DT Related Parts
LM211D
LM211D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DE4
LM211DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG
LM211DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG4
LM211DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR
LM211DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR2
LM211DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM211DR2G
LM211DR2G
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRE4
LM211DRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRG4
LM211DRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211MDREP
LM211MDREP
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DT Description
The STMicroelectronics LM211DT is a dual voltage comparator that is widely recognized for its high performance, versatility, and reliability in various electronic applications. This device is particularly useful in applications that require precise voltage comparisons, such as signal conditioning, level detection, and analog-to-digital conversion.

## Key Features:

1. Dual Comparator: The LM211DT contains two independent comparators, allowing for simultaneous voltage comparisons. This feature is beneficial in applications that require monitoring multiple signals or thresholds.
2. Wide Supply Voltage Range: The device operates over a broad supply voltage range of 3V to 40V, making it adaptable to various power supply configurations and suitable for both battery-operated and line-powered applications.
3. Low Input Offset Voltage: The LM211DT features a low input offset voltage, typically around 2mV, which ensures accurate voltage comparisons and minimizes errors in applications where precision is critical.
4. High Speed: With a typical propagation delay of 300ns, the LM211DT is capable of handling high-speed signals effectively, making it suitable for fast response applications.
5. Open-Collector Output: The output is configured as an open-collector, allowing for easy interfacing with different voltage levels and enabling wired-AND logic configurations. This feature is particularly useful in multi-device systems.
6. Temperature Range: The LM211DT is rated for operation over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments and industrial applications.

## Specifications:

- Supply Voltage (V+ to V-): 3V to 40V
- Input Voltage Range: -0.3V to V+ +0.3V
- Input Offset Voltage (VOS): Typically 2mV, Maximum 6mV
- Input Bias Current (IB): Typically 50nA
- Input Offset Current (IOS): Typically 5nA
- Propagation Delay (tPHL, tPLH): Typically 300ns
- Output Voltage High (VOH): V+ - 0.1V (at 4mA)
- Output Voltage Low (VOL): 0.1V (at 4mA)
- Power Supply Current (IS): Typically 1.5mA per comparator
- Common Mode Input Voltage Range: V- to V+ - 1.5V
- Power Dissipation: 500mW (at 25°C)

## Applications:

- Signal Conditioning: The LM211DT can be used to condition analog signals for further processing in various electronic systems, ensuring that signals are within the desired range for accurate processing.
- Level Detection: It is ideal for detecting specific voltage levels in applications such as battery monitoring, over-voltage protection, and under-voltage detection, providing critical feedback in power management systems.
- Analog-to-Digital Conversion: The comparator can be utilized in ADC circuits to compare input signals against reference voltages, facilitating accurate digital representation of analog signals.
- Window Comparators: By configuring the two comparators, the LM211DT can function as a window comparator to detect when a signal falls within a specific range, which is useful in various control systems and safety applications.

## Package Information:

The LM211DT is available in a standard 8-pin dual in-line package (DIP) and surface mount options, making it easy to integrate into various circuit designs. The compact size and standard pin configuration allow for straightforward PCB layout and assembly.

## Conclusion:

The STMicroelectronics LM211DT is a reliable and versatile dual voltage comparator that offers high performance and low power consumption. Its wide supply voltage range, low offset voltage, and fast response time make it an excellent choice for a variety of applications in both industrial and consumer electronics. Whether used in signal conditioning, level detection, or as part of an ADC circuit, the LM211DT provides the precision and reliability needed for modern electronic designs. Its robust design and wide operating temperature range further enhance its suitability for demanding applications, making it a preferred choice among engineers and designers.
LM211DT Compare Parts
  • LM211DT vs LM293QT
  • LM211DT vs LM293PG4
  • LM211DT vs LM293PE4
  • LM211DT vs LM293P
  • LM211DT vs LM293N
  • LM211DT vs LM293MDREP
  • LM211DT vs LM293H/NOPB
  • LM211DT vs LM293H/NOPB
  • LM211DT vs LM293H
  • LM211DT vs LM293H
  • LM211DT vs LM293DT
  • LM211DT vs LM293DRG4
  • LM211DT vs LM293DRG3
  • LM211DT vs LM293DRE4
  • LM211DT vs LM293DR2G
  • LM211DT vs LM293DR2
  • LM211DT vs LM293DR
  • LM211DT vs LM293DMR2G
  • LM211DT vs LM293DMR2
  • LM211DT vs LM293DGKRG4
  • LM211DT vs LM293DGKR
  • LM211DT vs LM293DG
  • LM211DT vs LM293D
  • LM211DT vs LM293D
  • LM211DT vs LM293AQT
  • LM211DT vs LM293AN
  • LM211DT vs LM293AN
  • LM211DT vs LM293AMX
  • LM211DT vs LM293AM
  • LM211DT vs LM293ADT
  • LM211DT vs LM293ADRG4
  • LM211DT vs LM293ADR
  • LM211DT vs LM293ADGKRG4
  • LM211DT vs LM293ADGKR
  • LM211DT vs LM293AD
  • LM211DT vs LM293AD
  • LM211DT vs LM2903ZQDRQ1
  • LM211DT vs LM2903YST
  • LM211DT vs LM2903YQ3T
  • LM211DT vs LM2903YDT
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet