☰
LM211D
LM211D
Active
Description:  IC COMPARATOR 1 GEN PUR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM211D Datasheet
History Price: $3.57000
In Stock: 2240
LM211D Specification
Specification
Part No
LM211D
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Voltage - Supply, Single/Dual (?
5V ~ 30V, ?.5V ~ 15V
Voltage - Input Offset (Max)
3mV @ ?5V
Current - Input Bias (Max)
0.1μA @ ±15V
Current - Output (Typ)
50mA
Current - Quiescent (Max)
6mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
LM211D PDF Datasheet
LM211D Related Parts
LM211DE4
LM211DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG
LM211DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG4
LM211DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR
LM211DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR2
LM211DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM211DR2G
LM211DR2G
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRE4
LM211DRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRG4
LM211DRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DT
LM211DT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211MDREP
LM211MDREP
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211N
LM211N
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DIP
LM211P
LM211P
Texas Instruments
IC COMPARATOR 1 GEN PUR 8DIP
LM211D Description
The ON Semiconductor LM211D is a dual voltage comparator that is widely used in various electronic applications due to its high performance, versatility, and ease of use. This device is particularly well-suited for applications requiring precise voltage comparisons, such as in signal conditioning, level detection, and analog-to-digital conversion.

## Key Features:

1. Dual Comparator: The LM211D contains two independent comparators, allowing for simultaneous comparison of two different voltage levels, which is beneficial in applications requiring multiple thresholds.
2. Wide Supply Voltage Range: It operates over a supply voltage range of 3V to 40V, making it adaptable to a variety of power supply configurations.
3. Low Input Offset Voltage: The device features a low input offset voltage, typically around 2mV, which ensures accurate voltage comparisons and minimizes errors in applications.
4. High Speed: The LM211D has a fast response time, with a typical propagation delay of 300ns, enabling it to handle high-speed signals effectively.
5. Open-Collector Output: The output is configured as an open-collector, allowing for easy interfacing with different voltage levels and enabling wired-AND logic configurations.
6. Temperature Range: It is rated for operation over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments and industrial applications.

## Specifications:

- Supply Voltage (V+ to V-): 3V to 40V
- Input Voltage Range: -0.3V to V+ +0.3V
- Input Offset Voltage (VOS): Typically 2mV, Maximum 6mV
- Input Bias Current (IB): Typically 50nA
- Input Offset Current (IOS): Typically 5nA
- Propagation Delay (tPHL, tPLH): Typically 300ns
- Output Voltage High (VOH): V+ - 0.1V (at 4mA)
- Output Voltage Low (VOL): 0.1V (at 4mA)
- Power Supply Current (IS): Typically 1.5mA per comparator
- Common Mode Input Voltage Range: V- to V+ - 1.5V
- Power Dissipation: 500mW (at 25°C)

## Applications:

- Signal Conditioning: The LM211D can be used to condition analog signals for further processing in various electronic systems, ensuring that signals are within the desired range.
- Level Detection: It is ideal for detecting specific voltage levels in applications such as battery monitoring, over-voltage protection, and under-voltage detection.
- Analog-to-Digital Conversion: The comparator can be used in ADC circuits to compare input signals against reference voltages, facilitating accurate digital representation of analog signals.
- Window Comparators: By configuring the two comparators, it can function as a window comparator to detect when a signal falls within a specific range, useful in various control systems.

## Package Information:

The LM211D is available in a standard 8-pin dual in-line package (DIP) and surface mount options, making it easy to integrate into various circuit designs. The compact size and standard pin configuration allow for straightforward PCB layout and assembly.

## Conclusion:

The ON Semiconductor LM211D is a reliable and versatile dual voltage comparator that offers high performance and low power consumption. Its wide supply voltage range, low offset voltage, and fast response time make it an excellent choice for a variety of applications in both industrial and consumer electronics. Whether used in signal conditioning, level detection, or as part of an ADC circuit, the LM211D provides the precision and reliability needed for modern electronic designs. Its robust design and wide operating temperature range further enhance its suitability for demanding applications.
LM211D Compare Parts
  • LM211D vs LM293QT
  • LM211D vs LM293PG4
  • LM211D vs LM293PE4
  • LM211D vs LM293P
  • LM211D vs LM293N
  • LM211D vs LM293MDREP
  • LM211D vs LM293H/NOPB
  • LM211D vs LM293H/NOPB
  • LM211D vs LM293H
  • LM211D vs LM293H
  • LM211D vs LM293DT
  • LM211D vs LM293DRG4
  • LM211D vs LM293DRG3
  • LM211D vs LM293DRE4
  • LM211D vs LM293DR2G
  • LM211D vs LM293DR2
  • LM211D vs LM293DR
  • LM211D vs LM293DMR2G
  • LM211D vs LM293DMR2
  • LM211D vs LM293DGKRG4
  • LM211D vs LM293DGKR
  • LM211D vs LM293DG
  • LM211D vs LM293D
  • LM211D vs LM293D
  • LM211D vs LM293AQT
  • LM211D vs LM293AN
  • LM211D vs LM293AN
  • LM211D vs LM293AMX
  • LM211D vs LM293AM
  • LM211D vs LM293ADT
  • LM211D vs LM293ADRG4
  • LM211D vs LM293ADR
  • LM211D vs LM293ADGKRG4
  • LM211D vs LM293ADGKR
  • LM211D vs LM293AD
  • LM211D vs LM293AD
  • LM211D vs LM2903ZQDRQ1
  • LM211D vs LM2903YST
  • LM211D vs LM2903YQ3T
  • LM211D vs LM2903YDT
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet