☰
LM293ADT
LM293ADT
Active
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM293ADT Datasheet
History Price: $1.13000
In Stock: 34820
LM293ADT Specification
Specification
Part No
LM293ADT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
2mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
Current - Output (Typ)
18mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
LM293ADT PDF Datasheet
LM293ADT Related Parts
LM211D
LM211D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DE4
LM211DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG
LM211DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG4
LM211DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR
LM211DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR2
LM211DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM211DR2G
LM211DR2G
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRE4
LM211DRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRG4
LM211DRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DT
LM211DT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM293ADT Description
The LM293ADT is a dual comparator integrated circuit (IC) manufactured by STMicroelectronics. It is designed for a variety of applications, including voltage level detection, signal conditioning, and analog-to-digital conversion. The LM293 series is known for its low power consumption, wide supply voltage range, and high-speed performance, making it suitable for both industrial and consumer electronics.

## Key Features

1. Dual Comparator: The LM293ADT contains two independent, high-speed comparators, which can be used in various configurations for different applications.

2. Wide Supply Voltage Range: The device operates over a supply voltage range of 2V to 36V, allowing it to be used in a variety of systems, from low-voltage battery-operated devices to higher voltage applications.

3. Low Power Consumption: The LM293ADT is designed for low power operation, with a typical supply current of only 0.5 mA per comparator, making it suitable for battery-powered applications.

4. High Speed: The comparators in the LM293ADT have a fast response time, with a typical propagation delay of 300 ns, enabling quick signal processing.

5. Open-Collector Output: The output stage of the comparators is an open-collector configuration, allowing for wired-AND logic and enabling the use of pull-up resistors to interface with different voltage levels.

6. Temperature Range: The LM293ADT is specified to operate over a temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications.

7. Hysteresis: The device can be configured to include hysteresis, which helps to prevent oscillation in noisy environments.

## Specifications

- Supply Voltage (VCC): 2V to 36V
- Input Voltage Range: -0.3V to VCC + 0.3V
- Output Voltage (VOH): VCC - 0.1V (typical)
- Output Current (IO): 16 mA (maximum)
- Propagation Delay: 300 ns (typical)
- Supply Current (ICC): 0.5 mA (typical per comparator)
- Common Mode Input Voltage Range: 0V to VCC - 1.5V
- Input Offset Voltage: 2 mV (typical)
- Input Bias Current: 50 nA (typical)
- Power Dissipation: 500 mW (maximum)
- Package Type: Available in various packages, including DIP-8, SO-8, and TSSOP-8.

## Applications

The LM293ADT is widely used in various applications, including:

- Voltage Level Detection: It can be used to monitor voltage levels and trigger actions based on specific thresholds.
- Signal Conditioning: The comparators can be used to clean up noisy signals and provide a clean digital output.
- Analog-to-Digital Conversion: The LM293ADT can be part of a comparator circuit in ADC applications, helping to determine the crossing points of analog signals.
- Window Comparators: By configuring both comparators, it can be used to create a window comparator for detecting when a signal falls within a specific range.

## Conclusion

The LM293ADT from STMicroelectronics is a versatile and reliable dual comparator IC that offers a wide range of features and specifications suitable for various applications. Its low power consumption, high-speed performance, and flexibility make it an excellent choice for engineers and designers looking to implement comparator functionality in their electronic designs.
LM293ADT Compare Parts
  • LM293ADT vs LM293QT
  • LM293ADT vs LM293PG4
  • LM293ADT vs LM293PE4
  • LM293ADT vs LM293P
  • LM293ADT vs LM293N
  • LM293ADT vs LM293MDREP
  • LM293ADT vs LM293H/NOPB
  • LM293ADT vs LM293H/NOPB
  • LM293ADT vs LM293H
  • LM293ADT vs LM293H
  • LM293ADT vs LM293DT
  • LM293ADT vs LM293DRG4
  • LM293ADT vs LM293DRG3
  • LM293ADT vs LM293DRE4
  • LM293ADT vs LM293DR2G
  • LM293ADT vs LM293DR2
  • LM293ADT vs LM293DR
  • LM293ADT vs LM293DMR2G
  • LM293ADT vs LM293DMR2
  • LM293ADT vs LM293DGKRG4
  • LM293ADT vs LM293DGKR
  • LM293ADT vs LM293DG
  • LM293ADT vs LM293D
  • LM293ADT vs LM293D
  • LM293ADT vs LM293AQT
  • LM293ADT vs LM293AN
  • LM293ADT vs LM293AN
  • LM293ADT vs LM293AMX
  • LM293ADT vs LM293AM
  • LM293ADT vs LM293ADRG4
  • LM293ADT vs LM293ADR
  • LM293ADT vs LM293ADGKRG4
  • LM293ADT vs LM293ADGKR
  • LM293ADT vs LM293AD
  • LM293ADT vs LM293AD
  • LM293ADT vs LM2903ZQDRQ1
  • LM293ADT vs LM2903YST
  • LM293ADT vs LM2903YQ3T
  • LM293ADT vs LM2903YDT
  • LM293ADT vs LM2903WYPT
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time