☰
LM2902N
LM2902N
Active
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   LM2902N Datasheet
History Price: $0.50000
In Stock: 10480
LM2902N Specification
Specification
Part No
LM2902N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
LinCMOS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
-
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
45 nA
Voltage - Input Offset
2 mV
Current - Supply
1.5mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
LM2902N Related Parts
LM201AD
LM201AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
Fairchild Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADR2G
LM201ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADT
LM201ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AH
LM201AH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH
LM201AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH/NOPB
LM201AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AN
LM201AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM201ANG
LM201ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM201AVDR2
LM201AVDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AVDR2G
LM201AVDR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM2902N Description
Overview of STMicroelectronics LM2902N

The LM2902N is a dual operational amplifier designed for a wide range of applications, including signal conditioning, filtering, and amplification. It is known for its versatility, low power consumption, and ability to operate over a broad voltage range. This op-amp is particularly suitable for battery-powered devices due to its low quiescent current.

Key Specifications

- Supply Voltage (V+ to V-): The LM2902N can operate with a supply voltage ranging from 3V to 32V for single supply and ±1.5V to ±16V for dual supply configurations.
- Input Voltage Range: The input voltage range is typically from -0.3V to V+ - 1.5V, allowing for a wide range of input signals.
- Output Voltage Swing: The output voltage swing is typically within 10mV of the supply rails, which is advantageous for applications requiring maximum output range.
- Gain Bandwidth Product: The gain bandwidth product is approximately 1 MHz, making it suitable for various frequency applications.
- Slew Rate: The slew rate is about 0.5 V/µs, which indicates how quickly the output can respond to changes in the input signal.
- Input Impedance: The input impedance is typically around 2 MΩ, which minimizes the loading effect on the preceding stage.
- Common Mode Rejection Ratio (CMRR): The CMRR is typically 100 dB, ensuring that common-mode signals do not affect the output significantly.
- Power Supply Rejection Ratio (PSRR): The PSRR is also around 100 dB, indicating good performance in varying supply conditions.

Features and Applications

The LM2902N is characterized by several features that enhance its usability:

- Low Noise: The op-amp exhibits low noise characteristics, making it suitable for audio and precision applications.
- Temperature Range: It operates effectively over a temperature range of -40°C to +125°C, which is essential for industrial applications.
- Dual Package: The LM2902N is available in an 8-pin dual in-line package (DIP), which facilitates easy integration into various circuit designs.

Typical Applications

The LM2902N is widely used in various applications, including:

- Signal Conditioning: It is often employed in sensor signal conditioning circuits, where it amplifies weak signals for further processing.
- Active Filters: The op-amp can be configured to create active filters, such as low-pass, high-pass, and band-pass filters.
- Voltage Followers: Its high input impedance and low output impedance make it ideal for voltage follower configurations, buffering signals without loading the source.
- Comparators: The LM2902N can be used in comparator applications, where it compares two voltages and provides a digital output.

Conclusion

The STMicroelectronics LM2902N is a robust and versatile dual operational amplifier that meets the needs of various electronic applications. Its wide supply voltage range, low power consumption, and excellent performance characteristics make it a popular choice among engineers and designers. Whether used in audio processing, signal conditioning, or active filtering, the LM2902N provides reliable performance and flexibility in circuit design.
LM2902N Compare Parts
  • LM2902N vs LM2904YDT
  • LM2902N vs LM2904WYDT
  • LM2902N vs LM2904WPT
  • LM2902N vs LM2904WN
  • LM2902N vs LM2904WHYST
  • LM2902N vs LM2904WHYDT
  • LM2902N vs LM2904WHDT
  • LM2902N vs LM2904WHD
  • LM2902N vs LM2904WDT
  • LM2902N vs LM2904WDT
  • LM2902N vs LM2904WD
  • LM2902N vs LM2904VZQDRQ1
  • LM2902N vs LM2904VQPWRQ1
  • LM2902N vs LM2904VQPWRG4Q1
  • LM2902N vs LM2904VQPWRG4
  • LM2902N vs LM2904VQPWR
  • LM2902N vs LM2904VQPWR
  • LM2902N vs LM2904VQDRQ1
  • LM2902N vs LM2904VQDRG4Q1
  • LM2902N vs LM2904VQDRG4
  • LM2902N vs LM2904VQDR
  • LM2902N vs LM2904VQDR
  • LM2902N vs LM2904VNG
  • LM2902N vs LM2904VDR2G
  • LM2902N vs LM2904VDMR2G
  • LM2902N vs LM2904VDMR2
  • LM2902N vs LM2904VDG
  • LM2902N vs LM2904ST
  • LM2902N vs LM2904ST
  • LM2902N vs LM2904SNG
  • LM2902N vs LM2904S-13
  • LM2902N vs LM2904QS-13
  • LM2902N vs LM2904QPWRQ1
  • LM2902N vs LM2904QPWRG4Q1
  • LM2902N vs LM2904QP
  • LM2902N vs LM2904QM8-13
  • LM2902N vs LM2904QDRQ1
  • LM2902N vs LM2904QDRG4Q1
  • LM2902N vs LM2904QDRG4
  • LM2902N vs LM2904QDR
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend