☰
LM258AD
LM258AD
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  National Semiconductor
Datasheet:   LM258AD Datasheet
History Price: Active
In Stock: 26900
LM258AD Specification
Specification
Part No
LM258AD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
700 kHz
-3db Bandwidth
-
Current - Input Bias
15 nA
Voltage - Input Offset
2 mV
Current - Supply
500μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM258AD PDF Datasheet
LM258AD Related Parts
LM201AD
LM201AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
Fairchild Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADR2G
LM201ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADT
LM201ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AH
LM201AH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH
LM201AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH/NOPB
LM201AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AN
LM201AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM201ANG
LM201ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM201AVDR2
LM201AVDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AVDR2G
LM201AVDR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM258AD Description
The Texas Instruments LM258AD is a dual operational amplifier that is widely used in various electronic applications due to its versatility, reliability, and performance characteristics. Below is a detailed introduction to the LM258AD, including its specifications and typical applications.

## Overview

The LM258AD is a general-purpose operational amplifier that features two independent, high-gain, internally frequency-compensated amplifiers. It is designed to operate from a single power supply or dual power supplies, making it suitable for a wide range of applications, including signal conditioning, filtering, and amplification.

## Key Features

1. Dual Amplifier Configuration: The LM258AD contains two operational amplifiers in a single package, which allows for space-saving designs in circuit layouts.

2. Wide Supply Voltage Range: The device can operate with a supply voltage ranging from 3V to 32V for single supply and ±1.5V to ±16V for dual supply configurations.

3. High Gain: The LM258AD offers a high open-loop voltage gain of 100 dB (typical), which is beneficial for applications requiring significant amplification.

4. Low Input Offset Voltage: The input offset voltage is typically 2 mV, ensuring accurate signal processing with minimal error.

5. Low Noise: The operational amplifier features low noise characteristics, making it suitable for audio and precision applications.

6. Wide Bandwidth: The device has a unity-gain bandwidth of 1 MHz, allowing it to handle a variety of signal frequencies effectively.

7. Short-Circuit Protection: The LM258AD includes internal short-circuit protection, enhancing its reliability in various applications.

8. Temperature Range: The operational amplifier is rated for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications

Here are the key specifications of the LM258AD:

- Supply Voltage (V+ to V-): 3V to 32V (single supply), ±1.5V to ±16V (dual supply)
- Input Offset Voltage (VOS): 2 mV (typical)
- Input Bias Current (IB): 20 nA (typical)
- Input Impedance: 2 MΩ (typical)
- Open-Loop Voltage Gain (AOL): 100 dB (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Unity-Gain Bandwidth: 1 MHz (typical)
- Slew Rate: 0.5 V/µs (typical)
- Output Voltage Swing: 1.5V from the rails (typical) with a load of 10 kΩ
- Total Harmonic Distortion (THD): 0.01% (typical at 1 kHz)
- Package Types: Available in various packages, including DIP-8, SOIC-8, and TSSOP-8.

## Applications

The LM258AD is suitable for a wide range of applications, including but not limited to:

- Signal Conditioning: Amplifying weak signals from sensors or transducers.
- Active Filters: Implementing low-pass, high-pass, band-pass, and notch filters.
- Audio Amplification: Used in audio processing circuits for amplifying audio signals.
- Data Acquisition Systems: Conditioning signals for analog-to-digital converters (ADCs).
- Voltage Followers: Buffering signals to prevent loading effects on previous stages.

## Conclusion

The Texas Instruments LM258AD is a robust and versatile operational amplifier that meets the needs of various electronic applications. Its dual configuration, wide supply voltage range, and excellent performance characteristics make it a popular choice among engineers and designers. Whether used in consumer electronics, industrial equipment, or automotive systems, the LM258AD provides reliable and accurate signal processing capabilities.
LM258AD Compare Parts
  • LM258AD vs LM2904YDT
  • LM258AD vs LM2904WYDT
  • LM258AD vs LM2904WPT
  • LM258AD vs LM2904WN
  • LM258AD vs LM2904WHYST
  • LM258AD vs LM2904WHYDT
  • LM258AD vs LM2904WHDT
  • LM258AD vs LM2904WHD
  • LM258AD vs LM2904WDT
  • LM258AD vs LM2904WDT
  • LM258AD vs LM2904WD
  • LM258AD vs LM2904VZQDRQ1
  • LM258AD vs LM2904VQPWRQ1
  • LM258AD vs LM2904VQPWRG4Q1
  • LM258AD vs LM2904VQPWRG4
  • LM258AD vs LM2904VQPWR
  • LM258AD vs LM2904VQPWR
  • LM258AD vs LM2904VQDRQ1
  • LM258AD vs LM2904VQDRG4Q1
  • LM258AD vs LM2904VQDRG4
  • LM258AD vs LM2904VQDR
  • LM258AD vs LM2904VQDR
  • LM258AD vs LM2904VNG
  • LM258AD vs LM2904VDR2G
  • LM258AD vs LM2904VDMR2G
  • LM258AD vs LM2904VDMR2
  • LM258AD vs LM2904VDG
  • LM258AD vs LM2904ST
  • LM258AD vs LM2904ST
  • LM258AD vs LM2904SNG
  • LM258AD vs LM2904S-13
  • LM258AD vs LM2904QS-13
  • LM258AD vs LM2904QPWRQ1
  • LM258AD vs LM2904QPWRG4Q1
  • LM258AD vs LM2904QP
  • LM258AD vs LM2904QM8-13
  • LM258AD vs LM2904QDRQ1
  • LM258AD vs LM2904QDRG4Q1
  • LM258AD vs LM2904QDRG4
  • LM258AD vs LM2904QDR
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend