☰
LM224N
LM224N
Active
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   LM224N Datasheet
History Price: $0.56000
In Stock: 27810
LM224N Specification
Specification
Part No
LM224N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1.2 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
LM224N Related Parts
LM201AD
LM201AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
Fairchild Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADR2G
LM201ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADT
LM201ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AH
LM201AH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH
LM201AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH/NOPB
LM201AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AN
LM201AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM201ANG
LM201ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM201AVDR2
LM201AVDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AVDR2G
LM201AVDR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM224N Description
Overview of onsemi LM224N

The onsemi LM224N is a dual operational amplifier designed for a wide range of applications, including signal conditioning, filtering, and amplification. This device is known for its versatility, low power consumption, and high performance, making it suitable for both industrial and consumer electronics. The LM224N features a wide supply voltage range and is capable of operating in various environments, making it a popular choice among engineers and designers.

Key Specifications

- Number of Amplifiers: 2
- Supply Voltage Range: 3V to 32V (single supply) or ±1.5V to ±16V (dual supply)
- Input Voltage Range: Common-mode range includes ground
- Output Voltage Swing: Typically within 1.5V of the supply rails
- Gain Bandwidth Product: 1 MHz (typical)
- Slew Rate: 0.5 V/µs (typical)
- Input Offset Voltage: 2 mV (maximum)
- Input Bias Current: 100 nA (typical)
- Package Type: DIP-8 (Dual In-line Package)
- Pin Count: 8 pins
- Operating Temperature Range: -40°C to +85°C

Performance Characteristics

The LM224N is designed to operate over a wide supply voltage range of 3V to 32V for single supply configurations, or ±1.5V to ±16V for dual supply configurations. This flexibility allows it to be used in various applications, from battery-powered devices to industrial equipment. The operational amplifier features a common-mode input voltage range that includes ground, making it suitable for low-voltage applications.

Output Performance

The output voltage swing of the LM224N is typically within 1.5V of the supply rails, which allows for a significant output range while maintaining linearity. This characteristic is particularly useful in applications where the output needs to drive loads close to the supply voltage. The gain bandwidth product of 1 MHz ensures that the amplifier can handle a variety of signal frequencies, making it suitable for audio and RF applications.

Slew Rate and Response Time

The LM224N has a typical slew rate of 0.5 V/µs, which indicates how quickly the output can respond to changes in the input signal. This performance is adequate for many applications, including audio amplification and signal conditioning. The ability to handle rapid changes in input signals is crucial for maintaining signal integrity in high-speed applications.

Input Characteristics

The input offset voltage of the LM224N is a maximum of 2 mV, which ensures accurate amplification of small signals. The low input bias current of 100 nA (typical) minimizes the loading effect on the input signal source, making it suitable for high-impedance applications. These characteristics contribute to the overall precision and reliability of the operational amplifier.

Applications

The LM224N is versatile and can be used in a variety of applications, including:

- Signal Conditioning: Ideal for amplifying and filtering signals in sensor applications, such as temperature and pressure sensors.
- Audio Amplification: Suitable for use in audio equipment, providing high-quality amplification with low distortion.
- Active Filters: Can be used in designing active filter circuits for various frequency response applications.
- Instrumentation: Applicable in measurement and instrumentation systems where accurate signal processing is required.

Conclusion

The onsemi LM224N is a reliable and versatile dual operational amplifier that meets the demands of various electronic applications. With its wide supply voltage range, low power consumption, and high performance, it is an excellent choice for designers looking to implement effective signal conditioning and amplification solutions. Whether in industrial, consumer electronics, or instrumentation applications, the LM224N provides the necessary performance and features to address contemporary design challenges effectively.
LM224N Compare Parts
  • LM224N vs LM2904YDT
  • LM224N vs LM2904WYDT
  • LM224N vs LM2904WPT
  • LM224N vs LM2904WN
  • LM224N vs LM2904WHYST
  • LM224N vs LM2904WHYDT
  • LM224N vs LM2904WHDT
  • LM224N vs LM2904WHD
  • LM224N vs LM2904WDT
  • LM224N vs LM2904WDT
  • LM224N vs LM2904WD
  • LM224N vs LM2904VZQDRQ1
  • LM224N vs LM2904VQPWRQ1
  • LM224N vs LM2904VQPWRG4Q1
  • LM224N vs LM2904VQPWRG4
  • LM224N vs LM2904VQPWR
  • LM224N vs LM2904VQPWR
  • LM224N vs LM2904VQDRQ1
  • LM224N vs LM2904VQDRG4Q1
  • LM224N vs LM2904VQDRG4
  • LM224N vs LM2904VQDR
  • LM224N vs LM2904VQDR
  • LM224N vs LM2904VNG
  • LM224N vs LM2904VDR2G
  • LM224N vs LM2904VDMR2G
  • LM224N vs LM2904VDMR2
  • LM224N vs LM2904VDG
  • LM224N vs LM2904ST
  • LM224N vs LM2904ST
  • LM224N vs LM2904SNG
  • LM224N vs LM2904S-13
  • LM224N vs LM2904QS-13
  • LM224N vs LM2904QPWRQ1
  • LM224N vs LM2904QPWRG4Q1
  • LM224N vs LM2904QP
  • LM224N vs LM2904QM8-13
  • LM224N vs LM2904QDRQ1
  • LM224N vs LM2904QDRG4Q1
  • LM224N vs LM2904QDRG4
  • LM224N vs LM2904QDR
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend