☰
LM224D
LM224D
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM224D Datasheet
History Price: $0.98000
In Stock: 37340
LM224D Specification
Specification
Part No
LM224D
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1.2 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LM224D Related Parts
LM201AD
LM201AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
Fairchild Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADR2G
LM201ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADT
LM201ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AH
LM201AH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH
LM201AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH/NOPB
LM201AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AN
LM201AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM201ANG
LM201ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM201AVDR2
LM201AVDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AVDR2G
LM201AVDR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM224D Description
The ON Semiconductor LM224D is a quad operational amplifier designed for a wide range of applications, including signal conditioning, filtering, and amplification. This device is known for its versatility, low power consumption, and high performance, making it suitable for both consumer and industrial applications. Below is a detailed overview of the LM224D, including its specifications, features, and typical applications.

## Overview

The LM224D is a quad op-amp, meaning it contains four independent, high-gain, frequency-compensated operational amplifiers. It is designed to operate from a single power supply or dual power supplies, providing flexibility in various circuit designs. The device is particularly noted for its low input offset voltage and low noise characteristics, which are essential for precision applications.

## Key Features

1. Quad Configuration: The LM224D contains four operational amplifiers in a single package, which helps save board space and simplifies circuit design.

2. Wide Supply Voltage Range: The device can operate with a supply voltage ranging from 3V to 32V (single supply) or ±1.5V to ±16V (dual supply), making it adaptable to various power supply configurations.

3. Low Input Offset Voltage: The LM224D features a low input offset voltage, typically around 2 mV, which enhances the accuracy of the amplification.

4. High Gain: The op-amps in the LM224D provide a high open-loop gain, typically around 100 dB, ensuring effective signal amplification.

5. Low Noise: The device is designed to minimize noise, making it suitable for applications where signal integrity is critical.

6. Wide Bandwidth: The LM224D has a unity-gain bandwidth of approximately 1 MHz, allowing it to handle a variety of signal frequencies.

7. Low Power Consumption: The device operates with low quiescent current, making it suitable for battery-powered applications.

8. Temperature Range: The LM224D operates over a wide temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

## Electrical Specifications

Here are the key electrical specifications for the LM224D:

- Number of Amplifiers: 4
- Supply Voltage Range: 3V to 32V (single supply), ±1.5V to ±16V (dual supply)
- Input Offset Voltage: 2 mV (typical)
- Input Bias Current: 50 nA (typical)
- Input Impedance: 2 MΩ (typical)
- Open-Loop Voltage Gain: 100 dB (typical)
- Unity-Gain Bandwidth: 1 MHz (typical)
- Slew Rate: 0.5 V/µs (typical)
- Total Supply Current: 1.5 mA per amplifier (typical)
- Operating Temperature Range: -40°C to +125°C

## Applications

The LM224D is suitable for a wide range of applications, including:

- Signal conditioning and amplification
- Active filters
- Comparators
- Oscillators
- Integrators and differentiators
- Audio processing
- Data acquisition systems
- Industrial control systems

## Package Options

The LM224D is available in various package types, including:

- DIP-14: Dual In-line Package
- SOIC-14: Small Outline Integrated Circuit
- TSSOP-14: Thin Shrink Small Outline Package

These package options provide flexibility for different design requirements and PCB layouts.

## Conclusion

The ON Semiconductor LM224D is a versatile and high-performance quad operational amplifier that meets the needs of a wide range of applications. With its low power consumption, low noise, and wide supply voltage range, it is an excellent choice for designers looking for reliable amplification solutions. Whether used in consumer electronics, industrial applications, or precision measurement systems, the LM224D provides the performance and reliability required for modern electronic designs.
LM224D Compare Parts
  • LM224D vs LM2904YDT
  • LM224D vs LM2904WYDT
  • LM224D vs LM2904WPT
  • LM224D vs LM2904WN
  • LM224D vs LM2904WHYST
  • LM224D vs LM2904WHYDT
  • LM224D vs LM2904WHDT
  • LM224D vs LM2904WHD
  • LM224D vs LM2904WDT
  • LM224D vs LM2904WDT
  • LM224D vs LM2904WD
  • LM224D vs LM2904VZQDRQ1
  • LM224D vs LM2904VQPWRQ1
  • LM224D vs LM2904VQPWRG4Q1
  • LM224D vs LM2904VQPWRG4
  • LM224D vs LM2904VQPWR
  • LM224D vs LM2904VQPWR
  • LM224D vs LM2904VQDRQ1
  • LM224D vs LM2904VQDRG4Q1
  • LM224D vs LM2904VQDRG4
  • LM224D vs LM2904VQDR
  • LM224D vs LM2904VQDR
  • LM224D vs LM2904VNG
  • LM224D vs LM2904VDR2G
  • LM224D vs LM2904VDMR2G
  • LM224D vs LM2904VDMR2
  • LM224D vs LM2904VDG
  • LM224D vs LM2904ST
  • LM224D vs LM2904ST
  • LM224D vs LM2904SNG
  • LM224D vs LM2904S-13
  • LM224D vs LM2904QS-13
  • LM224D vs LM2904QPWRQ1
  • LM224D vs LM2904QPWRG4Q1
  • LM224D vs LM2904QP
  • LM224D vs LM2904QM8-13
  • LM224D vs LM2904QDRQ1
  • LM224D vs LM2904QDRG4Q1
  • LM224D vs LM2904QDRG4
  • LM224D vs LM2904QDR
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend