☰
LM211N
LM211N
Obsolete
Description:  IC COMPARATOR 1 GEN PUR 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   LM211N Datasheet
History Price: Obsolete
In Stock: 31730
LM211N Specification
Specification
Part No
LM211N
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Voltage - Supply, Single/Dual (?
5V ~ 30V, ?.5V ~ 15V
Voltage - Input Offset (Max)
3mV @ ?5V
Current - Input Bias (Max)
0.1μA @ ±15V
Current - Output (Typ)
50mA
Current - Quiescent (Max)
6mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-DIP
LM211N PDF Datasheet
LM211N Related Parts
LM211D
LM211D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DE4
LM211DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG
LM211DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG4
LM211DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR
LM211DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR2
LM211DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM211DR2G
LM211DR2G
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRE4
LM211DRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRG4
LM211DRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DT
LM211DT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211N Compare Parts
  • LM211N vs LM293QT
  • LM211N vs LM293PG4
  • LM211N vs LM293PE4
  • LM211N vs LM293P
  • LM211N vs LM293N
  • LM211N vs LM293MDREP
  • LM211N vs LM293H/NOPB
  • LM211N vs LM293H/NOPB
  • LM211N vs LM293H
  • LM211N vs LM293H
  • LM211N vs LM293DT
  • LM211N vs LM293DRG4
  • LM211N vs LM293DRG3
  • LM211N vs LM293DRE4
  • LM211N vs LM293DR2G
  • LM211N vs LM293DR2
  • LM211N vs LM293DR
  • LM211N vs LM293DMR2G
  • LM211N vs LM293DMR2
  • LM211N vs LM293DGKRG4
  • LM211N vs LM293DGKR
  • LM211N vs LM293DG
  • LM211N vs LM293D
  • LM211N vs LM293D
  • LM211N vs LM293AQT
  • LM211N vs LM293AN
  • LM211N vs LM293AN
  • LM211N vs LM293AMX
  • LM211N vs LM293AM
  • LM211N vs LM293ADT
  • LM211N vs LM293ADRG4
  • LM211N vs LM293ADR
  • LM211N vs LM293ADGKRG4
  • LM211N vs LM293ADGKR
  • LM211N vs LM293AD
  • LM211N vs LM293AD
  • LM211N vs LM2903ZQDRQ1
  • LM211N vs LM2903YST
  • LM211N vs LM2903YQ3T
  • LM211N vs LM2903YDT
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet