LM111LB
LM111LB
Active
Description:  COMPARATOR, 200NS RESPONSE TIME,
Manufacturer:  Texas Instruments
Datasheet:   LM111LB Datasheet
History Price: $6.51000
In Stock: 45800
LM111LB Specification
Specification
Part No
LM111LB
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Elements
-
Output Type
-
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
-
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-
Package / Case
-
Mounting Type
-
Supplier Device Package
-
LM111LB PDF Datasheet
LM111LB Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119J
LM119J
Texas Instruments
IC COMPARATOR 2 GEN PUR 14CDIP
LM111LB Description
Overview of Texas Instruments LM111LB

The Texas Instruments LM111LB is a versatile, high-performance voltage comparator designed for a wide range of applications, including signal conditioning, level detection, and analog-to-digital conversion. This device is known for its fast response time, low power consumption, and ability to operate over a wide voltage range, making it suitable for both consumer and industrial applications.

Key Specifications

- Supply Voltage (VCC): The LM111LB operates with a supply voltage range of 3V to 30V, allowing it to be used in various power supply configurations.
- Input Voltage Range: The input voltage range is from -0.3V to VCC - 2V, which provides flexibility in interfacing with different signal levels.
- Output Voltage Swing: The output voltage swing is typically within 50 mV of the supply rails, ensuring that the output can drive loads effectively.
- Propagation Delay: The device features a fast propagation delay of approximately 300 ns, enabling quick response times for high-speed applications.
- Input Offset Voltage: The typical input offset voltage is around 2 mV, which contributes to the accuracy of the comparator in precision applications.

Functional Features

- Open-Collector Output: The LM111LB has an open-collector output configuration, allowing it to interface easily with various logic levels and enabling wired-AND configurations.
- Hysteresis: The device can be configured with hysteresis to improve noise immunity and prevent false triggering in noisy environments, enhancing reliability in practical applications.
- Low Power Consumption: The LM111LB is designed for low power operation, with a typical supply current of only 1.5 mA, making it suitable for battery-powered devices and energy-efficient designs.
- Temperature Range: The device operates effectively over a temperature range of -40°C to +125°C, making it suitable for harsh environments and industrial applications.

Applications

The LM111LB is widely used in various applications, including:

- Signal Conditioning: Ideal for conditioning analog signals in sensor applications, where precise voltage levels need to be monitored.
- Level Detection: Commonly used in level detection circuits for liquid level monitoring, battery voltage monitoring, and other similar applications.
- Analog-to-Digital Conversion: Used in conjunction with ADCs to provide reference levels and trigger conversions based on specific voltage thresholds.
- Comparator Circuits: Suitable for creating comparator circuits in various electronic devices, including alarms, timers, and control systems.

Package and Pin Configuration

The LM111LB is available in a DIP-8 package, which provides a compact and easy-to-mount solution for PCB integration. The pin configuration includes dedicated pins for power supply, input, and output, facilitating straightforward connections in circuit designs.

Thermal and Electrical Characteristics

- Thermal Resistance (Junction to Ambient): The thermal resistance from junction to ambient is typically around 100°C/W, which helps in managing heat dissipation effectively during operation.
- Common-Mode Rejection Ratio (CMRR): The CMRR is typically around 100 dB, ensuring that the comparator maintains accuracy in the presence of common-mode signals.

Conclusion

The Texas Instruments LM111LB is a reliable and efficient voltage comparator that meets the demands of modern electronic applications. With its wide supply voltage range, fast response time, and low power consumption, it is an excellent choice for engineers looking to enhance the performance and reliability of their designs in various fields, including consumer electronics, industrial automation, and signal processing. Its versatility and robust features make it a valuable component in a wide range of applications, ensuring accurate and efficient operation in diverse environments.
LM111LB Compare Parts
  • LM111LB vs LM193QT
  • LM111LB vs LM193N
  • LM111LB vs LM193H/NOPB
  • LM111LB vs LM193H
  • LM111LB vs LM193DT
  • LM111LB vs LM193DRG4
  • LM111LB vs LM193DR
  • LM111LB vs LM193AYDT
  • LM111LB vs LM193AQT
  • LM111LB vs LM193AJ/883
  • LM111LB vs LM193AH/NOPB
  • LM111LB vs LM193AH
  • LM111LB vs LM161H/883
  • LM111LB vs LM139WB
  • LM111LB vs LM139N
  • LM111LB vs LM139J/SCA
  • LM111LB vs LM139J/PB
  • LM111LB vs LM139J
  • LM111LB vs LM139DT
  • LM111LB vs LM139DRG4
  • LM111LB vs LM139DR
  • LM111LB vs LM139DG4
  • LM111LB vs LM139D
  • LM111LB vs LM139AWGRQMLV
  • LM111LB vs LM139APT
  • LM111LB vs LM139AJRLQMLV
  • LM111LB vs LM139AJB
  • LM111LB vs LM139AJB
  • LM111LB vs LM139AJ/PB
  • LM111LB vs LM139ADT
  • LM111LB vs LM139ADRG4
  • LM111LB vs LM139ADR
  • LM111LB vs LM139ADG4
  • LM111LB vs LM139AD
  • LM111LB vs LM119W/883B
  • LM111LB vs LM119J
  • LM111LB vs LM119HRQMLV
  • LM111LB vs LM119H/NOPB
  • LM111LB vs LM119H/883
  • LM111LB vs LM119H
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.