Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments LM111LB
LM111LB
Active
Linear - Comparators
Description:
COMPARATOR, 200NS RESPONSE TIME,
Manufacturer:
Texas Instruments
Datasheet:
LM111LB Datasheet
History Price: $6.51000
In Stock: 45800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM111LB vs LM193H
Part No
LM111LB
LM193H
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Type
-
General Purpose
Number of Elements
-
2
Output Type
-
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
-
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
-
5mV @ 30V
Current - Input Bias (Max)
-
0.1μA @ 5V
Current - Output (Typ)
-
16mA @ 5V
Current - Quiescent (Max)
-
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
700ns
Hysteresis
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
TO-99-8 Metal Can
Mounting Type
-
Through Hole
Supplier Device Package
-
TO-99-8