☰
LF33CV
LF33CV
Active
Description:  IC REG LINEAR 3.3V 500MA TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   LF33CV Datasheet
History Price: $1.75000
In Stock: 3230
LF33CV Specification
Specification
Part No
LF33CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
12 mA
PSRR
80dB ~ 65dB (120Hz ~ 65dB)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
LF33CV PDF Datasheet
LF33CV Related Parts
LF30ABPT
LF30ABPT
STMicroelectronics
IC REG LINEAR 3V 500MA PPAK
LF30CDT
LF30CDT
STMicroelectronics
IC REG LINEAR 3V 500MA DPAK
LF30CDT-TR
LF30CDT-TR
STMicroelectronics
IC REG LINEAR 3V 500MA DPAK
LF30CPT
LF30CPT
STMicroelectronics
IC REG LINEAR 3V 500MA PPAK
LF30CV
LF30CV
STMicroelectronics
IC REG LINEAR 3V 500MA TO220AB
LF33ABDT
LF33ABDT
STMicroelectronics
IC REG LINEAR 3.3V 500MA DPAK
LF33ABDT-TR
LF33ABDT-TR
STMicroelectronics
IC REG LINEAR 3.3V 500MA DPAK
LF33ABPT
LF33ABPT
STMicroelectronics
IC REG LINEAR 3.3V 500MA PPAK
LF33ABPT-TR
LF33ABPT-TR
STMicroelectronics
IC REG LINEAR 3.3V 500MA PPAK
LF33ABV
LF33ABV
STMicroelectronics
IC REG LINEAR 3.3V 500MA TO220AB
LF33ABV-DG
LF33ABV-DG
STMicroelectronics
IC REG LINEAR 3.3V 500MA TO220
LF33CDT
LF33CDT
STMicroelectronics
IC REG LINEAR 3.3V 500MA DPAK
LF33CV Description
The STMicroelectronics LF33CV is a low-dropout (LDO) voltage regulator designed to provide a stable output voltage with high accuracy and low noise. It is particularly suitable for applications requiring a reliable power supply with minimal voltage drop, making it ideal for battery-powered devices, portable electronics, and various consumer applications. The LF33CV is known for its ease of use, compact design, and robust performance.

## Overview

The LF33CV is a three-terminal voltage regulator that can deliver a fixed output voltage of 3.3V. It is designed to operate with a wide input voltage range, making it versatile for different power supply configurations. The device features low dropout voltage, which allows it to maintain regulation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial in battery-operated applications where maximizing battery life is essential.

## Key Features

1. Fixed Output Voltage: The LF33CV provides a fixed output voltage of 3.3V, making it suitable for powering various digital circuits and microcontrollers.

2. Low Dropout Voltage: The device features a low dropout voltage of typically 1.2V at full load, allowing it to operate efficiently even with minimal headroom between input and output voltages.

3. High Output Current: The LF33CV can deliver up to 1.5A of output current, making it capable of powering a wide range of devices.

4. Thermal Protection: The regulator includes built-in thermal shutdown protection, which prevents overheating and ensures safe operation under high load conditions.

5. Short-Circuit Protection: The LF33CV is designed with short-circuit protection, safeguarding the device and the connected load in case of a fault.

6. Low Noise: The device provides low output noise, which is essential for sensitive applications such as audio and RF circuits.

7. Wide Input Voltage Range: The LF33CV operates over a wide input voltage range, typically from 4.5V to 30V, allowing it to be used in various power supply configurations.

8. Compact Package: The LF33CV is available in a TO-220 package, which provides good thermal performance and is suitable for through-hole mounting.

## Specifications

- Part Number: LF33CV
- Output Voltage: 3.3V (fixed)
- Input Voltage Range: 4.5V to 30V
- Output Current: Up to 1.5A
- Dropout Voltage: Typically 1.2V at full load
- Line Regulation: Typically 0.1%/V
- Load Regulation: Typically 0.5% (from 0 to 1.5A)
- Output Noise: Typically 40 µV (at 10 Hz to 100 kHz)
- Thermal Shutdown: Yes
- Short-Circuit Protection: Yes
- Operating Temperature Range: -40°C to +125°C
- Package Type: TO-220

## Applications

The LF33CV is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable gadgets for stable power supply.
- Industrial Equipment: Employed in industrial control systems and automation equipment requiring reliable voltage regulation.
- Telecommunications: Utilized in communication devices and networking equipment for powering sensitive components.
- Automotive: Suitable for automotive applications where stable voltage is required for electronic control units (ECUs).
- Medical Devices: Used in medical instrumentation and devices that require precise voltage regulation.

## Conclusion

The STMicroelectronics LF33CV is a reliable and efficient low-dropout voltage regulator that provides a stable 3.3V output with high current capability. Its low dropout voltage, thermal protection, and short-circuit protection features make it an excellent choice for a variety of applications, from consumer electronics to industrial systems. With its robust performance and compact design, the LF33CV helps ensure reliable power delivery in modern electronic devices, contributing to improved efficiency and performance.
LF33CV Compare Parts
  • LF33CV vs LF33CV-DG
  • LF33CV vs LF33CPT-TRY
  • LF33CV vs LF33CPT-TR
  • LF33CV vs LF33CPT
  • LF33CV vs LF33CDT-TRY
  • LF33CV vs LF33CDT-TR
  • LF33CV vs LF33CDT
  • LF33CV vs LF33ABV-DG
  • LF33CV vs LF33ABV
  • LF33CV vs LF33ABPT-TR
  • LF33CV vs LF33ABPT
  • LF33CV vs LF33ABDT-TR
  • LF33CV vs LF33ABDT
  • LF33CV vs LF30CV
  • LF33CV vs LF30CPT
  • LF33CV vs LF30CDT-TR
  • LF33CV vs LF30CDT
  • LF33CV vs LF30ABPT
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again