☰
LF30ABPT
LF30ABPT
Obsolete
Description:  IC REG LINEAR 3V 500MA PPAK
Manufacturer:  STMicroelectronics
Datasheet:   LF30ABPT Datasheet
History Price: Obsolete
In Stock: 45040
LF30ABPT Specification
Specification
Part No
LF30ABPT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
12 mA
PSRR
81dB ~ 65dB (120Hz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PPAK
LF30ABPT PDF Datasheet
LF30ABPT Related Parts
LF30CDT
LF30CDT
STMicroelectronics
IC REG LINEAR 3V 500MA DPAK
LF30CDT-TR
LF30CDT-TR
STMicroelectronics
IC REG LINEAR 3V 500MA DPAK
LF30CPT
LF30CPT
STMicroelectronics
IC REG LINEAR 3V 500MA PPAK
LF30CV
LF30CV
STMicroelectronics
IC REG LINEAR 3V 500MA TO220AB
LF33ABDT
LF33ABDT
STMicroelectronics
IC REG LINEAR 3.3V 500MA DPAK
LF33ABDT-TR
LF33ABDT-TR
STMicroelectronics
IC REG LINEAR 3.3V 500MA DPAK
LF33ABPT
LF33ABPT
STMicroelectronics
IC REG LINEAR 3.3V 500MA PPAK
LF33ABPT-TR
LF33ABPT-TR
STMicroelectronics
IC REG LINEAR 3.3V 500MA PPAK
LF33ABV
LF33ABV
STMicroelectronics
IC REG LINEAR 3.3V 500MA TO220AB
LF33ABV-DG
LF33ABV-DG
STMicroelectronics
IC REG LINEAR 3.3V 500MA TO220
LF33CDT
LF33CDT
STMicroelectronics
IC REG LINEAR 3.3V 500MA DPAK
LF33CDT-TR
LF33CDT-TR
STMicroelectronics
IC REG LINEAR 3.3V 500MA DPAK
LF30ABPT Compare Parts
  • LF30ABPT vs LF33CV-DG
  • LF30ABPT vs LF33CV
  • LF30ABPT vs LF33CPT-TRY
  • LF30ABPT vs LF33CPT-TR
  • LF30ABPT vs LF33CPT
  • LF30ABPT vs LF33CDT-TRY
  • LF30ABPT vs LF33CDT-TR
  • LF30ABPT vs LF33CDT
  • LF30ABPT vs LF33ABV-DG
  • LF30ABPT vs LF33ABV
  • LF30ABPT vs LF33ABPT-TR
  • LF30ABPT vs LF33ABPT
  • LF30ABPT vs LF33ABDT-TR
  • LF30ABPT vs LF33ABDT
  • LF30ABPT vs LF30CV
  • LF30ABPT vs LF30CPT
  • LF30ABPT vs LF30CDT-TR
  • LF30ABPT vs LF30CDT
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund