☰
LF30CV
LF30CV
Obsolete
Description:  IC REG LINEAR 3V 500MA TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   LF30CV Datasheet
History Price: Obsolete
In Stock: 9680
LF30CV Specification
Specification
Part No
LF30CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
12 mA
PSRR
81dB ~ 65dB (120Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
LF30CV PDF Datasheet
LF30CV Related Parts
LF30ABPT
LF30ABPT
STMicroelectronics
IC REG LINEAR 3V 500MA PPAK
LF30CDT
LF30CDT
STMicroelectronics
IC REG LINEAR 3V 500MA DPAK
LF30CDT-TR
LF30CDT-TR
STMicroelectronics
IC REG LINEAR 3V 500MA DPAK
LF30CPT
LF30CPT
STMicroelectronics
IC REG LINEAR 3V 500MA PPAK
LF33ABDT
LF33ABDT
STMicroelectronics
IC REG LINEAR 3.3V 500MA DPAK
LF33ABDT-TR
LF33ABDT-TR
STMicroelectronics
IC REG LINEAR 3.3V 500MA DPAK
LF33ABPT
LF33ABPT
STMicroelectronics
IC REG LINEAR 3.3V 500MA PPAK
LF33ABPT-TR
LF33ABPT-TR
STMicroelectronics
IC REG LINEAR 3.3V 500MA PPAK
LF33ABV
LF33ABV
STMicroelectronics
IC REG LINEAR 3.3V 500MA TO220AB
LF33ABV-DG
LF33ABV-DG
STMicroelectronics
IC REG LINEAR 3.3V 500MA TO220
LF33CDT
LF33CDT
STMicroelectronics
IC REG LINEAR 3.3V 500MA DPAK
LF33CDT-TR
LF33CDT-TR
STMicroelectronics
IC REG LINEAR 3.3V 500MA DPAK
LF30CV Compare Parts
  • LF30CV vs LF33CV-DG
  • LF30CV vs LF33CV
  • LF30CV vs LF33CPT-TRY
  • LF30CV vs LF33CPT-TR
  • LF30CV vs LF33CPT
  • LF30CV vs LF33CDT-TRY
  • LF30CV vs LF33CDT-TR
  • LF30CV vs LF33CDT
  • LF30CV vs LF33ABV-DG
  • LF30CV vs LF33ABV
  • LF30CV vs LF33ABPT-TR
  • LF30CV vs LF33ABPT
  • LF30CV vs LF33ABDT-TR
  • LF30CV vs LF33ABDT
  • LF30CV vs LF30CPT
  • LF30CV vs LF30CDT-TR
  • LF30CV vs LF30CDT
  • LF30CV vs LF30ABPT
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again