☰
LF27CPT
LF27CPT
Obsolete
Description:  IC REG LINEAR 2.7V 500MA PPAK
Manufacturer:  STMicroelectronics
Datasheet:   LF27CPT Datasheet
History Price: Obsolete
In Stock: 35490
LF27CPT Specification
Specification
Part No
LF27CPT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
2.7V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
12 mA
PSRR
82dB ~ 65dB (120Hz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PPAK
LF27CPT PDF Datasheet
LF27CPT Related Parts
LF25ABDT
LF25ABDT
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25ABDT-TR
LF25ABDT-TR
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25ABDT-TRY
LF25ABDT-TRY
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25ABPT-TR
LF25ABPT-TR
STMicroelectronics
IC REG LINEAR 2.5V 500MA PPAK
LF25ABV
LF25ABV
STMicroelectronics
IC REG LINEAR 2.5V 500MA TO220AB
LF25CDT
LF25CDT
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25CDT-TR
LF25CDT-TR
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25CDT-TRY
LF25CDT-TRY
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25CPT
LF25CPT
STMicroelectronics
IC REG LINEAR 2.5V 500MA PPAK
LF25CPT-TR
LF25CPT-TR
STMicroelectronics
IC REG LINEAR 2.5V 500MA PPAK
LF25CV
LF25CV
STMicroelectronics
IC REG LINEAR 2.5V 500MA TO220AB
LF27ABDT
LF27ABDT
STMicroelectronics
IC REG LINEAR 2.7V 500MA DPAK
LF27CPT Description
Certainly! Here%27s a detailed description of the STMicroelectronics LF27CPT in English:

---

## Overview

The STMicroelectronics LF27CPT is a high-performance operational amplifier (op-amp) designed for a variety of applications requiring precision and stability. This op-amp belongs to STMicroelectronics’ portfolio of analog ICs, known for its reliability and high-quality performance in signal conditioning, filtering, and amplification tasks.

## Key Features

1. High Gain-Bandwidth Product: The LF27CPT features a high gain-bandwidth product, which allows it to handle high-frequency signals with excellent fidelity. This characteristic makes it suitable for applications where fast response and high-speed signal processing are required.

2. Low Input Offset Voltage: With a low input offset voltage, the LF27CPT ensures minimal error in signal amplification, making it ideal for precision applications where accurate signal reproduction is critical.

3. Low Noise: The op-amp is designed to operate with low noise levels, which is crucial for maintaining signal integrity in sensitive electronic circuits and minimizing interference in high-precision applications.

4. Wide Supply Voltage Range: The LF27CPT can operate over a broad supply voltage range, providing flexibility in various circuit designs and allowing it to be used in different power environments.

5. High Slew Rate: This op-amp has a high slew rate, enabling it to quickly respond to rapid changes in input signals. This feature is beneficial for applications that involve fast transient signals.

6. Low Total Harmonic Distortion (THD): The LF27CPT exhibits low total harmonic distortion, which ensures that the output signal remains faithful to the input signal without introducing significant harmonic artifacts.

7. Stable Operation: The op-amp is designed to be stable over a wide range of operating conditions, including variations in temperature and supply voltage. This stability is crucial for maintaining consistent performance in diverse environments.

## Applications

1. Signal Conditioning: The LF27CPT is used in various signal conditioning applications where accurate amplification and processing of analog signals are required. It is suitable for use in audio systems, measurement equipment, and communication devices.

2. Filtering: The op-amp’s high performance makes it an excellent choice for active filtering applications, where it can be used in designing high-pass, low-pass, band-pass, and notch filters.

3. Analog Signal Processing: In circuits requiring precise analog signal processing, the LF27CPT provides reliable performance for tasks such as voltage level shifting, signal integration, and differentiation.

4. Instrumentation Amplifiers: Due to its low offset voltage and high gain stability, the LF27CPT can be used in instrumentation amplifier configurations for accurate measurement and data acquisition systems.

5. Data Acquisition Systems: The op-amp’s low noise and high gain characteristics make it suitable for use in data acquisition systems where accurate signal measurement and conversion are essential.

## Typical Application Circuit

A typical application circuit for the LF27CPT involves configuring it as a voltage amplifier or active filter. For example, in a simple inverting amplifier configuration, the LF27CPT can be used with external resistors to set the desired gain. In a filter application, it can be combined with capacitors and resistors to design specific filter characteristics, such as cutoff frequencies and filter types.

## Packaging

The LF27CPT is available in various package types, including the standard dual in-line package (DIP) and surface-mount packages. The choice of package depends on the specific needs of the application, including space constraints and ease of integration into the circuit.

## Summary

The STMicroelectronics LF27CPT is a versatile and high-performance operational amplifier suitable for a wide range of analog signal processing tasks. With its high gain-bandwidth product, low input offset voltage, and low noise characteristics, it is ideal for applications requiring precision and stability. Whether used in signal conditioning, filtering, or instrumentation, the LF27CPT provides reliable performance and flexibility for various electronic designs. For detailed design and application information, consulting the manufacturer%27s datasheet is recommended.

---

Let me know if you need more specific details or have other questions!
LF27CPT Compare Parts
  • LF27CPT vs LF27CDT
  • LF27CPT vs LF27ABDT-TR
  • LF27CPT vs LF27ABDT
  • LF27CPT vs LF25CV
  • LF27CPT vs LF25CPT-TR
  • LF27CPT vs LF25CPT
  • LF27CPT vs LF25CDT-TRY
  • LF27CPT vs LF25CDT-TR
  • LF27CPT vs LF25CDT
  • LF27CPT vs LF25ABV
  • LF27CPT vs LF25ABPT-TR
  • LF27CPT vs LF25ABDT-TRY
  • LF27CPT vs LF25ABDT-TR
  • LF27CPT vs LF25ABDT
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!