☰
LF25ABDT-TRY
LF25ABDT-TRY
Obsolete
Description:  IC REG LINEAR 2.5V 500MA DPAK
Manufacturer:  STMicroelectronics
History Price: $1.56000
In Stock: 19900
LF25ABDT-TRY Specification
Specification
Part No
LF25ABDT-TRY
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.3V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
2 mA
Current - Supply (Max)
12 mA
PSRR
82dB ~ 65dB (120Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
LF25ABDT-TRY PDF Datasheet
LF25ABDT-TRY Related Parts
LF25ABDT
LF25ABDT
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25ABDT-TR
LF25ABDT-TR
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25ABPT-TR
LF25ABPT-TR
STMicroelectronics
IC REG LINEAR 2.5V 500MA PPAK
LF25ABV
LF25ABV
STMicroelectronics
IC REG LINEAR 2.5V 500MA TO220AB
LF25CDT
LF25CDT
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25CDT-TR
LF25CDT-TR
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25CDT-TRY
LF25CDT-TRY
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25CPT
LF25CPT
STMicroelectronics
IC REG LINEAR 2.5V 500MA PPAK
LF25CPT-TR
LF25CPT-TR
STMicroelectronics
IC REG LINEAR 2.5V 500MA PPAK
LF25CV
LF25CV
STMicroelectronics
IC REG LINEAR 2.5V 500MA TO220AB
LF27ABDT
LF27ABDT
STMicroelectronics
IC REG LINEAR 2.7V 500MA DPAK
LF27ABDT-TR
LF27ABDT-TR
STMicroelectronics
IC REG LINEAR 2.7V 500MA DPAK
LF25ABDT-TRY Compare Parts
  • LF25ABDT-TRY vs LF27CDT-TR
  • LF25ABDT-TRY vs LF27CDT
  • LF25ABDT-TRY vs LF27ABDT-TR
  • LF25ABDT-TRY vs LF27ABDT
  • LF25ABDT-TRY vs LF25CV
  • LF25ABDT-TRY vs LF25CPT-TR
  • LF25ABDT-TRY vs LF25CPT
  • LF25ABDT-TRY vs LF25CDT-TRY
  • LF25ABDT-TRY vs LF25CDT-TR
  • LF25ABDT-TRY vs LF25CDT
  • LF25ABDT-TRY vs LF25ABV
  • LF25ABDT-TRY vs LF25ABPT-TR
  • LF25ABDT-TRY vs LF25ABDT-TR
  • LF25ABDT-TRY vs LF25ABDT
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!