☰
LF25CDT
LF25CDT
Obsolete
Description:  IC REG LINEAR 2.5V 500MA DPAK
Manufacturer:  STMicroelectronics
Datasheet:   LF25CDT Datasheet
History Price: Obsolete
In Stock: 31190
LF25CDT Specification
Specification
Part No
LF25CDT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
12 mA
PSRR
82dB ~ 65dB (120Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
LF25CDT PDF Datasheet
LF25CDT Related Parts
LF25ABDT
LF25ABDT
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25ABDT-TR
LF25ABDT-TR
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25ABDT-TRY
LF25ABDT-TRY
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25ABPT-TR
LF25ABPT-TR
STMicroelectronics
IC REG LINEAR 2.5V 500MA PPAK
LF25ABV
LF25ABV
STMicroelectronics
IC REG LINEAR 2.5V 500MA TO220AB
LF25CDT-TR
LF25CDT-TR
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25CDT-TRY
LF25CDT-TRY
STMicroelectronics
IC REG LINEAR 2.5V 500MA DPAK
LF25CPT
LF25CPT
STMicroelectronics
IC REG LINEAR 2.5V 500MA PPAK
LF25CPT-TR
LF25CPT-TR
STMicroelectronics
IC REG LINEAR 2.5V 500MA PPAK
LF25CV
LF25CV
STMicroelectronics
IC REG LINEAR 2.5V 500MA TO220AB
LF27ABDT
LF27ABDT
STMicroelectronics
IC REG LINEAR 2.7V 500MA DPAK
LF27ABDT-TR
LF27ABDT-TR
STMicroelectronics
IC REG LINEAR 2.7V 500MA DPAK
LF25CDT Description
Overview of STMicroelectronics LF25CDT

The STMicroelectronics LF25CDT is a high-performance low-dropout (LDO) linear voltage regulator designed for a wide range of applications requiring stable and precise output voltages. It is particularly suitable for powering sensitive analog and digital circuits, such as microcontrollers, RF components, and other low-power devices. With its low dropout voltage and high power supply rejection ratio (PSRR), the LF25CDT ensures reliable operation in various environments.

Key Specifications

- Output Voltage: 2.5 V (fixed)
- Input Voltage Range: 2.7 V to 16 V
- Maximum Output Current: 250 mA
- Dropout Voltage: 300 mV (at I_OUT = 250 mA)
- Quiescent Current: 30 µA (typical)
- Load Regulation: ±0.1% (typical)
- Line Regulation: ±0.05%/V (typical)
- Power Supply Rejection Ratio (PSRR): 70 dB (at 100 Hz)
- Temperature Range: -40°C to +125°C
- Package Type: SOT23-5

Electrical Characteristics

The LF25CDT operates with an input voltage range from 2.7 V to 16 V, making it versatile for various power supply configurations in both battery-operated and line-powered applications. The fixed output voltage of 2.5 V is ideal for powering devices that require a stable reference voltage.

With a maximum output current capability of 250 mA, the LF25CDT can efficiently drive loads while maintaining a low dropout voltage of only 300 mV at full load. This characteristic is crucial in battery-operated devices where minimizing power loss is essential.

Efficiency and Thermal Performance

The quiescent current consumption of just 30 µA ensures that the LF25CDT contributes minimally to overall power consumption, which is particularly beneficial in portable applications where battery life is critical. The device's low dropout voltage allows it to maintain regulation even when the input voltage approaches the output voltage, further enhancing efficiency.

The wide operating temperature range from -40°C to +125°C allows the LF25CDT to function reliably in demanding environments, making it suitable for industrial applications where temperature variations are common.

Transient Response

The LF25CDT exhibits excellent transient response characteristics, allowing it to quickly adapt to changes in load conditions without significant deviations in output voltage. This feature is especially important in applications where fast load transients occur, ensuring stable performance during dynamic operating conditions.

Applications

The STMicroelectronics LF25CDT can be used across various applications:

1. Portable Electronics: Its low quiescent current and small package size make it ideal for battery-powered devices such as handheld gadgets and wearables.
2. Telecommunications Equipment: The high PSRR ensures that RF components receive clean power free from noise interference.
3. Industrial Control Systems: Reliable operation over a broad temperature range makes it suitable for harsh industrial environments.
4. Consumer Electronics: It can be used in audio equipment, sensors, and other consumer devices requiring stable power supplies.

Package Type

The SOT23-5 package type offers a compact footprint that minimizes board space while providing good thermal performance due to its efficient design. This makes it easy to integrate into space-constrained applications without compromising reliability or performance.

Conclusion

In conclusion, the STMicroelectronics LF25CDT is a highly efficient LDO voltage regulator that combines excellent electrical specifications with robust thermal management capabilities. Its fixed output voltage of 2.5 V, low dropout voltage, and minimal quiescent current make it an ideal choice for powering sensitive electronic components across a variety of applications. With its proven reliability and versatility, the LF25CDT stands out as an essential component for engineers seeking efficient power management solutions in modern electronic designs.
LF25CDT Compare Parts
  • LF25CDT vs LF27CDT-TR
  • LF25CDT vs LF27CDT
  • LF25CDT vs LF27ABDT-TR
  • LF25CDT vs LF27ABDT
  • LF25CDT vs LF25CV
  • LF25CDT vs LF25CPT-TR
  • LF25CDT vs LF25CPT
  • LF25CDT vs LF25CDT-TRY
  • LF25CDT vs LF25CDT-TR
  • LF25CDT vs LF25ABV
  • LF25CDT vs LF25ABPT-TR
  • LF25CDT vs LF25ABDT-TRY
  • LF25CDT vs LF25ABDT-TR
  • LF25CDT vs LF25ABDT
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!