Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics LED7708TR
LED7708TR
Active
PMIC - LED Drivers
Description:
IC LED DRVR CTRLR PWM 48VFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
LED7708TR Datasheet
History Price: $4.93000
In Stock: 37030
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LED7708TR Specification
Specification
Part No
LED7708TR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
16
Voltage - Supply (Min)
3.6V
Voltage - Supply (Max)
36V
Voltage - Output
36V
Current - Output / Channel
85mA
Frequency
250kHz ~ 1MHz
Dimming
PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VFQFPN (7x7)
LED7708TR PDF Datasheet
LED7708TR Datasheet
Click and Download: LED7708TR Datasheet
LED7708TR Related Parts
LED1202QTR
STMicroelectronics
IC LED DRVR CTRLR ANALOG 20QFN
LED1642GWPTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24QSOP
LED1642GWQTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24QFN
LED1642GWTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
LED1642GWXTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
LED171596ARSLR
Texas Instruments
IC LED DRVR LIN I2C 15MA 48VQFN
LED2000DR
STMicroelectronics
IC LED DRIVER RGLTR PWM 3A 8SOIC
LED2000PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 3A 8VFQFPN
LED2001PHR
STMicroelectronics
IC LED DRIVER RGLTR PWM 4A 8HSOP
LED2001PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 4A 8VFQFPN
LED2472GBTR
STMicroelectronics
IC LED DRIVER LINEAR 72MA 48TQFP
LED2472GQTR
STMicroelectronics
IC LED DRIVER LINEAR 72MA 40MLPQ
LED7708TR Compare Parts
LED7708TR vs LED7708
LED7708TR vs LED7707TR
LED7708TR vs LED7707
LED7708TR vs LED7706TR
LED7708TR vs LED7706
LED7708TR vs LED6001TR
LED7708TR vs LED6001
LED7708TR vs LED6000PHTR
LED7708TR vs LED6000PHR
LED7708TR vs LED5000PHR
LED7708TR vs LED2472GQTR
LED7708TR vs LED2472GBTR
LED7708TR vs LED2001PUR
LED7708TR vs LED2001PHR
LED7708TR vs LED2000PUR
LED7708TR vs LED2000DR
LED7708TR vs LED171596ARSLR
LED7708TR vs LED1642GWXTTR
LED7708TR vs LED1642GWTTR
LED7708TR vs LED1642GWQTR
LED7708TR vs LED1642GWPTR
LED7708TR vs LED1202QTR
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much