Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics LED2001PUR
LED2001PUR
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 4A 8VFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
LED2001PUR Datasheet
History Price: $2.95000
In Stock: 14030
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LED2001PUR Specification
Specification
Part No
LED2001PUR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
18V
Voltage - Output
-
Current - Output / Channel
4A
Frequency
850kHz
Dimming
PWM
Applications
Lighting, Signage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-VQFN Exposed Pad
Supplier Device Package
8-VFQFPN (4x4)
LED2001PUR PDF Datasheet
LED2001PUR Datasheet
Click and Download: LED2001PUR Datasheet
LED2001PUR Related Parts
LED1202QTR
STMicroelectronics
IC LED DRVR CTRLR ANALOG 20QFN
LED1642GWPTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24QSOP
LED1642GWQTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24QFN
LED1642GWTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
LED1642GWXTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
LED171596ARSLR
Texas Instruments
IC LED DRVR LIN I2C 15MA 48VQFN
LED2000DR
STMicroelectronics
IC LED DRIVER RGLTR PWM 3A 8SOIC
LED2000PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 3A 8VFQFPN
LED2001PHR
STMicroelectronics
IC LED DRIVER RGLTR PWM 4A 8HSOP
LED2472GBTR
STMicroelectronics
IC LED DRIVER LINEAR 72MA 48TQFP
LED2472GQTR
STMicroelectronics
IC LED DRIVER LINEAR 72MA 40MLPQ
LED5000PHR
STMicroelectronics
IC LED DRIVER RGLTR PWM 3A 8HSOP
LED2001PUR Compare Parts
LED2001PUR vs LED7708TR
LED2001PUR vs LED7708
LED2001PUR vs LED7707TR
LED2001PUR vs LED7707
LED2001PUR vs LED7706TR
LED2001PUR vs LED7706
LED2001PUR vs LED6001TR
LED2001PUR vs LED6001
LED2001PUR vs LED6000PHTR
LED2001PUR vs LED6000PHR
LED2001PUR vs LED5000PHR
LED2001PUR vs LED2472GQTR
LED2001PUR vs LED2472GBTR
LED2001PUR vs LED2001PHR
LED2001PUR vs LED2000PUR
LED2001PUR vs LED2000DR
LED2001PUR vs LED171596ARSLR
LED2001PUR vs LED1642GWXTTR
LED2001PUR vs LED1642GWTTR
LED2001PUR vs LED1642GWQTR
LED2001PUR vs LED1642GWPTR
LED2001PUR vs LED1202QTR
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much