☰
LED1642GWQTR
LED1642GWQTR
Active
Description:  IC LED DRVR LIN PWM 40MA 24QFN
Manufacturer:  STMicroelectronics
History Price: $2.69000
In Stock: 28320
LED1642GWQTR Specification
Specification
Part No
LED1642GWQTR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
16
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
19V
Current - Output / Channel
40mA
Frequency
30MHz
Dimming
PWM
Applications
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN
LED1642GWQTR PDF Datasheet
LED1642GWQTR Related Parts
LED1202QTR
LED1202QTR
STMicroelectronics
IC LED DRVR CTRLR ANALOG 20QFN
LED1642GWPTR
LED1642GWPTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24QSOP
LED1642GWTTR
LED1642GWTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
LED1642GWXTTR
LED1642GWXTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
LED171596ARSLR
LED171596ARSLR
Texas Instruments
IC LED DRVR LIN I2C 15MA 48VQFN
LED2000DR
LED2000DR
STMicroelectronics
IC LED DRIVER RGLTR PWM 3A 8SOIC
LED2000PUR
LED2000PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 3A 8VFQFPN
LED2001PHR
LED2001PHR
STMicroelectronics
IC LED DRIVER RGLTR PWM 4A 8HSOP
LED2001PUR
LED2001PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 4A 8VFQFPN
LED2472GBTR
LED2472GBTR
STMicroelectronics
IC LED DRIVER LINEAR 72MA 48TQFP
LED2472GQTR
LED2472GQTR
STMicroelectronics
IC LED DRIVER LINEAR 72MA 40MLPQ
LED5000PHR
LED5000PHR
STMicroelectronics
IC LED DRIVER RGLTR PWM 3A 8HSOP
LED1642GWQTR Description
The STMicroelectronics LED1642GWQTR is a highly integrated LED driver designed for driving multiple LEDs in various applications, including signage, displays, and decorative lighting. This device is particularly well-suited for applications requiring precise control of LED brightness and color mixing.

## Key Features

1. LED Driver Architecture: The LED1642GWQTR is a 16-channel LED driver that can control up to 16 individual LEDs. It utilizes a constant current output to ensure uniform brightness across all LEDs.

2. Output Current Control: The device features programmable output current settings, allowing users to adjust the current for each channel independently. This feature is essential for applications where different LEDs may require different brightness levels.

3. PWM Dimming: The LED1642GWQTR supports Pulse Width Modulation (PWM) dimming, enabling smooth brightness control and flicker-free operation. The PWM frequency can be adjusted to suit the application requirements.

4. Serial Interface: The device communicates via a serial interface, typically using I2C or SPI protocols. This allows for easy integration into microcontroller-based systems and facilitates the control of multiple LED drivers in a daisy-chain configuration.

5. Thermal Management: The LED1642GWQTR includes thermal protection features to prevent overheating. It can automatically reduce the output current if the chip temperature exceeds a certain threshold, ensuring reliable operation.

6. Integrated Protection Features: The device is equipped with various protection mechanisms, including over-voltage protection, under-voltage lockout, and short-circuit protection, enhancing the reliability and longevity of the LED driver.

## Specifications

- Number of Channels: 16
- Output Current Range: Typically up to 30 mA per channel (can vary based on application)
- Supply Voltage: 3.0V to 5.5V
- PWM Frequency: Up to 1 kHz (adjustable)
- Data Rate: Up to 1 Mbps for serial communication
- Operating Temperature Range: -40°C to +125°C
- Package Type: QFN (Quad Flat No-lead) or TSSOP (Thin Shrink Small Outline Package)
- Dimensions: Varies based on package type; typically around 4mm x 4mm for QFN

## Applications

The LED1642GWQTR is ideal for a wide range of applications, including:

- LED Displays: Used in large LED screens for advertising and information display.
- Backlighting: Suitable for LCD backlighting in televisions and monitors.
- Decorative Lighting: Employed in architectural and decorative lighting solutions.
- Automotive Lighting: Can be used in automotive applications for interior and exterior lighting.

## Conclusion

The STMicroelectronics LED1642GWQTR is a versatile and efficient LED driver that offers advanced features for controlling multiple LEDs. Its programmable output current, PWM dimming capabilities, and robust protection features make it an excellent choice for various lighting applications. With its compact design and reliable performance, it is well-suited for both consumer and industrial use.
LED1642GWQTR Compare Parts
  • LED1642GWQTR vs LED7708TR
  • LED1642GWQTR vs LED7708
  • LED1642GWQTR vs LED7707TR
  • LED1642GWQTR vs LED7707
  • LED1642GWQTR vs LED7706TR
  • LED1642GWQTR vs LED7706
  • LED1642GWQTR vs LED6001TR
  • LED1642GWQTR vs LED6001
  • LED1642GWQTR vs LED6000PHTR
  • LED1642GWQTR vs LED6000PHR
  • LED1642GWQTR vs LED5000PHR
  • LED1642GWQTR vs LED2472GQTR
  • LED1642GWQTR vs LED2472GBTR
  • LED1642GWQTR vs LED2001PUR
  • LED1642GWQTR vs LED2001PHR
  • LED1642GWQTR vs LED2000PUR
  • LED1642GWQTR vs LED2000DR
  • LED1642GWQTR vs LED171596ARSLR
  • LED1642GWQTR vs LED1642GWXTTR
  • LED1642GWQTR vs LED1642GWTTR
  • LED1642GWQTR vs LED1642GWPTR
  • LED1642GWQTR vs LED1202QTR
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much